Jabra logo

Jabra PRO 930 Duo, UK_HK_SG

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120743
Info modified on:
25 Sept 2024, 21:34:43
Bullet Points Jabra PRO 930 Duo, UK_HK_SG:
  • - Softphone connectivity enables you to take calls from softphones around the office
  • - Noise-cancelling microphone and HD Voice deliver better customer conversations
  • - All-day use around the office, with 8 hours of battery time and up to 120 metres of range
  • - Optimised for use with all leading UC platforms
  • - Easy to deploy and manage. Pre-charged base enables you to make calls straight away
  • - Simple desk phone connectivity for an ideal first wireless headset
  • - Noise cancelling microphone and HD voice deliver better customer conversations
  • - All-day use around the office, with 8 hours’ battery time, and up to 120 meters/395 feet range
  • - Optimized for use with all leading desk phones
Long product name Jabra PRO 930 Duo, UK_HK_SG:

Jabra PRO 930 Duo, UK_HK_SG

Jabra PRO 930 Duo, UK_HK_SG:

The Jabra Pro 900 series is a professional wireless headset designed for maximum performance. Now everyone in your office can take advantage of the added productivity and comfort that wireless convenience delivers. Simple, intuitive and high quality, an all-in-one wireless solution.

Wireless headset series optimised for use with all leading desk phones and softphones. Some variants enable pairing with mobile devices, desk phones and softphones.

Short summary description Jabra PRO 930 Duo, UK_HK_SG:

Jabra PRO 930 Duo, UK_HK_SG, Wireless, Office/Call center, 180 - 7000 Hz, 80 g, Headset, Black

Long summary description Jabra PRO 930 Duo, UK_HK_SG:

Jabra PRO 930 Duo, UK_HK_SG. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 180 - 7000 Hz. Wireless range: 120 m. Weight: 80 g. Product colour: Black

Reasons to buy
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.