location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

LaCie D2 Quadra external hard drive 3 TB Aluminium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie Check ‘LaCie’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D2 Quadra
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
301549EK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3610170038719 show
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘LaCie’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2023 12:57:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LaCie D2 Quadra external hard drive 3 TB Aluminium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 TB 7200 RPM
  • - Maximum data transfer rate: 5000 Mbit/s
  • - USB 3.2 Gen 1 (3.1 Gen 1)
  • - Aluminium
Warranty: 3 years
Long product name LaCie D2 Quadra external hard drive 3 TB Aluminium :
The long product name of LaCie D2 Quadra external hard drive 3 TB Aluminium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3 TB, 7200 RPM, 130MB/s, USB 3.0, eSATA, FireWire 800, EMEA
More>>>
Short summary description LaCie D2 Quadra external hard drive 3 TB Aluminium:
This short summary of the LaCie D2 Quadra external hard drive 3 TB Aluminium data-sheet is auto-generated and uses the product title and the first six key specs.

LaCie D2 Quadra, 3 TB, 3.2 Gen 1 (3.1 Gen 1), 7200 RPM, Aluminium

Long summary description LaCie D2 Quadra external hard drive 3 TB Aluminium:
This is an auto-generated long summary of LaCie D2 Quadra external hard drive 3 TB Aluminium based on the first three specs of the first five spec groups.

LaCie D2 Quadra. HDD capacity: 3 TB. USB version: 3.2 Gen 1 (3.1 Gen 1). HDD speed: 7200 RPM. Product colour: Aluminium

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:08:27
Uk has collected 3 expert reviews for LaCie D2 Quadra external hard drive 3 TB Aluminium and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
techworld.com
Updated:
2017-03-01 09:08:27
Looking for a drive that has FireWire 800, eSATA, and USB 3.0? The LaCie d2 Quadra USB 3.0 hard drive has these connectors, as well as zippy transfer rates. (Macworld Lab tested the 2TB [$260] version of the d2. It is also available in 1TB [$190] and...
Bottom line The speed results of the d2 were top notch. In the USB 2.0 Read Folder test (38.0MBps), USB 2.0 Read File test (39.8MBps), FireWire 800 Write Folder test (71.6MBps) and FireWire 800 Read File test (87.3MBps), the d2 bested every other drive we’ve test...
0%
macworld.com
Updated:
2017-03-01 09:08:27
Looking for a drive that has FireWire 800, eSATA, and USB 3.0? The LaCie d2 Quadra USB 3.0 hard drive has these connectors, as well as zippy transfer rates. (Macworld Lab tested the 2TB [$260] version of the d2. It is also available in 1TB [$190] and 3...
Good Multiple connection options, * Fast transfer rates...
Bad Unhelpful Desktop Manager app, * Cumbersome stand setup...
90%
Country Distributor
United Kingdom 1 distributor(s)