location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank ET-4500 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET-4500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE90401
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 235570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:20:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EcoTank ET-4500 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 33 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Epson Connect, Google Cloud Print
  • - USB port Wi-Fi Ethernet LAN
  • - 6.3 kg
Long product name Epson EcoTank ET-4500 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi :
The long product name of Epson EcoTank ET-4500 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson Micro Piezo, 180 Nozzles Black, 59 Nozzles per Color, 5760 x 1440 DPI, Office, Print, Scan, Copy, Fax, Ethernet, WiFi, USB, 6.3 kg
More>>>
Epson EcoTank ET-4500 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
The official description of Epson EcoTank ET-4500 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Say goodbye to cartridges
The perfect choice for any home office, this 4-in-1 inkjet printer comes with two years' worth of ink

This EcoTank printer is the perfect choice for any home office after the ultimate economical printer, with no fuss, no surprises and printing costs reduced by 70% on average2. A 4-in-1 inkjet with print, copy, scan, fax and an Automatic Document Feeder, the economical ET-4500 couldn't be easier to maintain, with two years' worth of ink1 included in the box.

Say goodbye to ink cartridges
The star of the ET-4500 is its newly designed integrated ultra-high-capacity ink tank system, which completely does away with the need for ink cartridges. That means less fuss and much more printing between refills than other inkjet printers.

Two years of ink
Imagine not having to think about ink for two years. As well as doing away with ink cartridges, the ET-4500 has four colour 70ml Epson genuine ink bottles in the box, which make it easy, clean and quick to fill the ink tanks.

Ultra-low cost
The ET-4500 saves you 70%2 in printing costs on average. It achieves an ultra-low cost per page, printing up to 4,000 pages in black and 6,500 pages in colour3 at just a fraction of a penny per page4.

Wi-Fi and Ethernet connectivity
Equipped with Wi-Fi and Wi-Fi direct, the ET-4500 can take advantage of all Epson Connect5 features. Print quickly and easily over Wi-Fi from a smartphone using the free Epson iPrint app, print remotely or email the ET-4500 a print job.

Quick, quality results
The ET-4500 uses Epson's own Micro Piezo technology for excellent-quality print-outs. Mono prints are delivered at a rate of 9.2 pages per minute while it can issue 4.5 colour pages per minute6. A 30-page ADF helps boost productivity.

Short summary description Epson EcoTank ET-4500 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
This short summary of the Epson EcoTank ET-4500 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank ET-4500, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Black

Long summary description Epson EcoTank ET-4500 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of Epson EcoTank ET-4500 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank ET-4500. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Print speed (ISO/IEC 24734) mono
9.2 ipm
Print speed (ISO/IEC 24734) colour
4.5 ipm
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Fax
Faxing *
Colour faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Features
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
9, 10, C4, C6, DL
Photo paper sizes
9x13, 10x15, 13x18, 13x20, 20x25
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA, WPA-AES, WPA-PSK, WPA-TKIP
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Card reader integrated
No
Sound pressure level (printing)
39 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
5.59 cm (2.2")
Power
Power consumption (average operating)
11 W
Power consumption (PowerSave)
1.6 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Depth
377 mm
Height
229 mm
Weight
6.3 kg
Packaging content
Bundled software
Epson Event Manager, Epson Fax Utility, Epson Scan, EpsonNet Config
Source Testseek summary Average rating
Reviews
Updated:
2017-08-19 04:33:40
Uk has collected 13 expert reviews for Epson EcoTank ET-4500 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
techradar.com
Updated:
2017-08-19 04:33:39
Epson's extensive product range includes the EcoTank series, the first printers to use bottled ink rather than closed cartridges. The EcoTank ET-4500 is a multifunction model that looks remarkably like the Epson Workforce WF-2650, except for the very visi...
Good Claimed up to 70% more prints than cartridges, High yields of 11,000 pages possible, Duplex double-sided printing, Clearly visible ink levels...
Bad Bulky – especially with overhanging ink-tanks, Our sample was prone to paper jams, Does not fold flat, Difficult to enter text via crude interface...
Bottom line There's a compelling financial case for refillable ink tanks, but this MFP comes with downsides in terms of a bulky form-factor, and somewhat compromised print quality. There are also question marks over reliability here...
60%
devontechsupport.com
Updated:
2017-08-19 04:33:39
Epson's extensive product range includes the EcoTank series, the first printers to use bottled ink rather than closed cartridges. The EcoTank ET-4500 is a multifunction model that looks remarkably like the Epson Workforce WF-2650, except for the very vi...
Good Saying sayonara to overpriced ink cartridges is a very satisfying feeling, and being able to see the ink levels through clear plastic windows is also comforting. You can keep them topped up with the bottles that come bundled in the box whenever you like...
Bad This bulky and tired form-factor isn't the most practical for a small office as it cannot be stowed easily, nor does it allow papers to be stacked on top. And with the overhanging ink tanks, this is a rather bulbous and awkward machine to accommodate, Eas...
Bottom line There's no doubt that the EcoTank system is a revelation after years of overpaying for ink cartridges. Refilling the five tanks by hand is almost fun and being able to see the levels means you should never be surprised by a lack of ink again. If Epson's f...
0%
itpro.co.uk
Updated:
2017-08-19 04:33:39
We all know how the "starter" cartridges bundled with inkjet printers tend to run out in a matter of weeks, pushing you onto costly replacements. Not so the Epson EcoTank ET-4500: it comes with enough black ink in the box to print 4,000 mono pages, and 6...
Good Exceptionally low running costs, No fiddly cartridges to replace...
Bad Slow print speeds, Not designed for heavy workloads, Text appears scruffy and poorlyprinted in standard mode...
Bottom line It's cheap to run, but the absurdly high price, poor performance and lacklustre feature-set make this something of a false economy...
40%
trustedreviews.com
Updated:
2017-08-19 04:33:39
What is the Epson EcoTank ET-4500? Second to print quality, the most important factor in any printer purchase is running costs, with many people complaining of the perceived high costs of ink cartridges. Epson has tackled this problem with its range of Ec...
Good Wireless connection, 50-sheet ADF, Small footprint...
Bad Below average print quality, No duplex print, Low-capacity paper tray...
Bottom line If page costs are your primary concern then Epson's EcoTank ET-4500 delivers, with running costs lower than any other inkjet we can think of. However, the rest of the machine is very low spec – more like a £60 all-in-one than one costing £300. So while yo...
60%
avhub.com.au
Updated:
2017-08-19 04:33:40
Economy ClassEpson's EcoTank inkjet printers reverse the customary printer/ink strategy. Small and expensive cartridges are replaced by a continuous ink supply from much bigger user-filled tanks, but the initial purchase price of the printer goes up. Apar...
Bottom line The Epson ET-4500 and its EcoTank siblings are essentially document printers rather than photo printers, although they're capable enough in all departments. Perhaps the key words for the Epson EcoTank printers are “convenience” and “usage”.In many respect...
0%
pcauthority.com.au
Updated:
2018-02-06 05:14:23
W e all know how the “starter” cartridges bundled with inkjet printers tend to run out in a matter of weeks, pushing you onto costly replacements. Not so the Epson EcoTank ET-4500: it comes with enough black ink in the box to print 4,000 mono pages, and 6...
Bottom line ". Epson has set the price so high that it's almost impossible to recoup the initial outlay."...
83%
Brand Image Product code Product Stock Price from
Epson EcoTank ET-3600 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi Epson EcoTank ET-3600 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
C11CF73401CA ET-3600 0.00
(excl. VAT)
0 (incl. VAT)
Epson EcoTank ET-4550 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi Epson EcoTank ET-4550 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
C11CE71404BY ET-4550 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)