location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF628cw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9946B023
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Canon 9946B023 user manual (11.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 14 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Google Cloud Print
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 512 MB
  • - 26 kg
Warranty: 2 years
Long product name Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi :
The long product name of Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4in1, 600 x 600 dpi, A4, LCD, USB, 26 kg, max 30000 pages, 220-240V, White/Black
More>>>
Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi:
The official description of Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon i-SENSYS MF628Cw
Wi-Fi-equipped A4 multifunctional that’s compact and easy to operate. The complete solution for small and home offices.

This compact Wi-Fi enabled A4 laser multifunctional offers high-quality print, scan and fax capabilities that are effortless to use via your PC, smartphone or tablet.

Benefits
- Wi-Fi-enabled A4 multifunctional offering high-quality print, copy, scan and fax
- Productive full-colour printing at 14 ppm
- Easy operation using the intuitive colour touch screen
- Consistent reliability and quality via Canon All-in-One replacement cartridges
- Seamless support for mobile working from your laptop, smartphone or tablet
- Compatible with Apple® AirPrint™, Mopria and Google Cloud Print
- Powerful scanning to capture, share and archive paper documents
- Cloud connectivity makes it easy to access and share documents on the go
- Low energy consumption
- Ethernet and Wi-Fi for a flexible choice of connectivity and networking

The productivity-boosting All-in-One
If you’re a small business or individual user, the i-SENSYS MF628Cw A4 laser multifunctional offers a great way to get more done. Impress customers with full-colour sales and marketing documents. Effortlessly scan, share and archive those bulky paper files. Copy and fax anytime you need. A small footprint and smart looks combine with 14 ppm colour printing to create a fully-featured first multifunctional for your small or home office.

Effortless to use and maintain
You’ll be impressed how easily you can access the MF628Cw’s clever features. Many of them are controlled via an intuitive front-mounted colour 8.9 cm touch screen that’s easily customised to suit the way you work. So you can access the full potential of your MF628Cw in just a few taps. Maintaining your device is just as easy. Consistent reliability and renewed quality are ensured every time you change your toner cartridges thanks to Canon’s All-in-One design.

Built for mobile: inside and outside the office
If you’re like most of today’s workforce, you move between devices and locations as your workload demands. The MF628Cw is built with you in mind, and provides the same seamless experience across your PC/laptop, tablet and smartphone. Not only can you connect from your Mac or PC via Wi-Fi when you’re in the office, you can also connect your iOS or Android device when you’re on the go thanks to AirPrint and Mopria support. Google Cloud Print ready to benefit from printing via the cloud. Download the free Canon PRINT Business app for your iOS or Android device and you’ll have all these convenient, timesaving capabilities at your fingertips. An Ethernet port makes for easy network or wired connectivity.

Capture, share, save and store
If you regularly need to scan documents to email, share via the cloud, or store digitally, the MF628Cw will make your life simpler. A 50-sheet document feeder makes easy work of scanning multiple items. You can manage scanning from your PC using the MF Scan utility, or from your mobile device using the free Canon PRINT Business app. Using these, you can upload your scans direct to online cloud services like Dropbox, and enjoy the freedom of retrieving documents no matter where you are. The MF628Cw ticks all the boxes for agile businesses that want help to keep productive on-the-go.

Sustainable, manageable, integration-friendly
Although it’s designed with small and home offices in mind, the MF628Cw offers a comprehensive set of networkable printing and scanning capabilities. And its low energy consumption in Sleep and Standby modes, and its power-saving Auto Shutdown feature, make it a sustainable, cost-conscious choice.

Short summary description Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi:
This short summary of the Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF628cw, Laser, Colour printing, 600 x 600 DPI, Colour copying, A4, Black, White

Long summary description Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi:
This is an auto-generated long summary of Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon i-SENSYS MF628cw. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 14 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black, White

Printing
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Print speed (colour, normal quality, A4/US Letter)
14 ppm
Warm-up time
23 s
Time to first page (black, normal)
19 s
Time to first page (colour, normal)
19 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
14 cpm
Copy speed (colour, normal quality, A4)
14 cpm
Time to first copy (black, normal)
19 s
Time to first copy (colour, normal)
19 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan to
PC, FTP, Cloud, USB, E-mail
Scan speed (colour)
14 ppm
Scan speed (black)
14 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF
Input colour depth
24 bit
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN, WIA
Fax
Faxing *
Colour faxing
Fax resolution (black)
200 x 100 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
512 pages
Fax broadcasting
310 locations
Fax dual access
Yes
Features
Maximum duty cycle *
30000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
UFRII-LT
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
125 sheets
Paper input type
Cassette, Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Manual feeder
Yes
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Coated paper, Envelopes, Heavy paper, Labels, Plain paper, Postcard, Recycled paper, Transparencies
Paper handling
ISO A-series sizes (A0...A9) *
A5, A4
ISO B-series sizes (B0...B9)
B6, B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL, B5, C5, Monarch
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Auto Document Feeder (ADF) media weight
50 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, Wireless LAN, USB
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11g, 802.11b, Wi-Fi 4 (802.11n)
Security algorithms
IPSEC, HTTPS, SNMP
Supported network protocols (IPv4)
LPD, RAW, WSD-Print, WSD-Scan, Bonjour(mDNS), HTTP, HTTPS, DHCP, BOOTP, RARP, ARP+PING, Auto IP, WINS
Supported network protocols (IPv6)
LPD, RAW, WSD-Print, WSD-Scan, SNMPv1, SNMPv3, DHCPv6
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Card reader integrated
No
Internal memory *
512 MB
Sound power level (standby)
48 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (max)
900 W
Power consumption (PowerSave)
1 W
Power consumption (standby)
20 W
Power consumption (off)
0.5 W
Energy Star Typical Electricity Consumption (TEC)
0.4 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 10.5 Leopard, Mac OS X 10.10 Yosemite, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008 R2, Windows Server 2003, Windows Server 2012, Windows Server 2008, Windows Server 2012 R2
Mobile operating systems supported
Android, iOS
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 30 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
430 mm
Depth
484 mm
Height
429 mm
Weight
26 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-01-19 01:45:05
Uk has collected 6 expert reviews for Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi and the average expert rating is 57 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
57%
Source Review comments Score
trustedreviews.com
Updated:
2018-01-19 01:45:05
What is the Canon i-SENSYS MF628Cw? Canon's i-SENSYS MF628Cw is a laser multi-function printer, designed for small or home office use. It can print, copy and scan in full colour, as well as handle the sending and receiving of faxes, covering most document...
Good Scan to USB and email, Multiple-page per sheet copies, Fax functions...
Bad No duplex, 150-sheet paper tray, Banded photo prints...
Bottom line The MF628Cw's full-colour laser mechanism and ability to print and scan from a variety of devices is impressive. However, a lack of duplex printing, comparitively slow performance and inadequate 150-sheet paper tray mean that it suffers too many shortcomi...
60%
pcmag.com
Updated:
2018-01-19 01:45:05
Based on price alone, the Canon Color imageClass MF628Cw ($399) is an obvious candidate if you need a color laser multifunction printer (MFP) for your micro office or for personal use and want one that can print, scan, copy, and fax. It's a little larger...
Good Prints, scans, copies, and faxes, Automatic document feeder, Ethernet and Wi-Fi, Color touch-screen controls, High-quality output in testing...
Bad Low paper capacity, Big and heavy for what it offers, No duplexer, even as an option...
Bottom line The Canon Color imageClass MF628Cw is a little large for a multifunction printer meant for personal or micro-office use, but it can print, scan, copy, and fax, and it features front-panel touch-screen controls...
60%
Brand Image Product code Product Stock Price from
Canon i-SENSYS MF728Cdw Laser A4 600 x 600 DPI 20 ppm Wi-Fi Canon i-SENSYS MF728Cdw Laser A4 600 x 600 DPI 20 ppm Wi-Fi
(show image)
9947B037 MF728Cdw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF623Cn Laser A4 600 x 600 DPI 14 ppm Canon i-SENSYS MF623Cn Laser A4 600 x 600 DPI 14 ppm
(show image)
9946B012 MF623Cn 0.00
(excl. VAT)
0 (incl. VAT)