location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Steel Pro My First Frame Pool

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Steel Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
My First Frame Pool
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56217
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138909524 show
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:43:59
The date of the most recent change of this product data-sheet in Icecat.
Bestway 56217 user manual (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
56217 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Steel Pro My First Frame Pool :
The long product name of Bestway Steel Pro My First Frame Pool. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

My First Frame Pool
More>>>
Bestway Steel Pro My First Frame Pool:
The official description of Bestway Steel Pro My First Frame Pool as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MY FIRST FRAME POOL
- Easy assembly
- Rust-resistant metal frames
- Easy to take down for off-season storage
- Water capacity 90%): 365 L 96 gal.)
- Heavy-duty repair patch included
- Contents: One pool, repair patch

Short summary description Bestway Steel Pro My First Frame Pool:
This short summary of the Bestway Steel Pro My First Frame Pool data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Steel Pro My First Frame Pool, 365 L, Framed pool, 2 person(s), Blue, Green, Orange, 3.85 kg

Long summary description Bestway Steel Pro My First Frame Pool:
This is an auto-generated long summary of Bestway Steel Pro My First Frame Pool based on the first three specs of the first five spec groups.

Bestway Steel Pro My First Frame Pool. Pool type: Framed pool, Shape: Rectangular, Capacity: 365 L. Width: 1220 mm, Height: 305 mm, Depth: 1220 mm. Package width: 630 mm, Package depth: 170 mm, Package height: 120 mm. Products per pallet: 81 pc(s), Minimum order quantity: 3 pc(s)

Features
Number of persons
2 person(s)
Recommended age (min) *
2 yr(s)
Pool type *
Framed pool
Shape *
Rectangular
Capacity *
365 L
Product colour *
Blue, Green, Orange
Frame
Yes
Frame material
Metal
Intrastat code
95069990
Interleaved Two of Five (ITF-14)
26942138974977
Other features
Inflatable
No
Technical details
Package volume
48000 cm³
Weight & dimensions
Width
1220 mm
Height
305 mm
Depth
1220 mm
Weight
3.85 kg
Packaging data
Package width
630 mm
Package depth
170 mm
Package height
120 mm
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Products per pallet
81 pc(s)
Minimum order quantity
3 pc(s)