NEC logo

NEC M363X data projector Standard throw projector 3600 ANSI lumens DLP XGA (1024x768) 3D White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125475
Info modified on:
10 May 2023, 08:14:58
Warranty:
3 years
Long product name NEC M363X data projector Standard throw projector 3600 ANSI lumens DLP XGA (1024x768) 3D White:

0.55" DMD, DLP, 3600 Lumen, XGA 1024 x 768, 10000:1, 250W, NTSC/PAL/SECAM, 1x 20W, VGA/HDMI

Short summary description NEC M363X data projector Standard throw projector 3600 ANSI lumens DLP XGA (1024x768) 3D White:

NEC M363X, 3600 ANSI lumens, DLP, XGA (1024x768), 10000:1, 4:3, 762 - 7620 mm (30 - 300")

Long summary description NEC M363X data projector Standard throw projector 3600 ANSI lumens DLP XGA (1024x768) 3D White:

NEC M363X. Projector brightness: 3600 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 8000 h. Focus: Manual, Focal length range: 17.09 - 29.05 mm, Aperture range (F-F): 2.4 - 3.1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 720 (HD 720), 1920 x 1080 (HD 1080), Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.