location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Click & Store Large Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Click & Store Large Box
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60450064 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432103867
Category:
Boxes and other places to store files .
File Storage Boxes Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40476
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 May 2019 20:19:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz Click & Store Large Box :
The long product name of Leitz Click & Store Large Box. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Click & Store Large Box, Green
More>>>
Leitz Click & Store Large Box:
The official description of Leitz Click & Store Large Box as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hide your clutter and show off your beautiful storage solutions! Get quickly well organized with Click & Store!

Short summary description Leitz Click & Store Large Box:
This short summary of the Leitz Click & Store Large Box data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Click & Store Large Box, Hardboard, Green, A3, 1 drawer(s), Envelope, Flat file, Folder, Letter, Note, Paper, Sheet protector, 369 mm

Long summary description Leitz Click & Store Large Box:
This is an auto-generated long summary of Leitz Click & Store Large Box based on the first three specs of the first five spec groups.

Leitz Click & Store Large Box. Material: Hardboard, Product colour: Green, ISO A-series sizes (A0...A9): A3. Width: 369 mm, Height: 200 mm, Depth: 482 mm

Features
Material
Hardboard
Product colour
Green
ISO A-series sizes (A0...A9)
A3
Number of drawers
1 drawer(s)
Removable lid
Yes
Label holder
Yes
Carrying handle(s)
Yes
Stackable
Yes
Features
Suitable for storing
Envelope, Flat file, Folder, Letter, Note, Paper, Sheet protector
Weight & dimensions
Width
369 mm
Height
200 mm
Depth
482 mm
Weight
1.28 kg
Packaging content
Quantity
1
Brand Image Product code Product Stock Price from
Leitz Click & Store Large Box Leitz Click & Store Large Box
(show image)
60450001 Click & Store Large Box 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Click & Store Large Box Leitz Click & Store Large Box
(show image)
60450095 Click & Store Large Box 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Click & Store Large Box Leitz Click & Store Large Box
(show image)
60450023 Click & Store Large Box 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60450062 file storage box Fibreboard Purple Leitz 60450062 file storage box Fibreboard Purple
(show image)
60450062 60450062 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Click & Store Large Box Leitz Click & Store Large Box
(show image)
60450051 Click & Store Large Box 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60450044 file storage box Fibreboard Orange Leitz 60450044 file storage box Fibreboard Orange
(show image)
60450044 60450044 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60450036 file storage box Polypropylene (PP) Blue Leitz 60450036 file storage box Polypropylene (PP) Blue
(show image)
60450036 60450036 0.00
(excl. VAT)
0 (incl. VAT)