location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Click & Store DVD Storage Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Click & Store DVD Storage Box
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60420001 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2024 05:58:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz Click & Store DVD Storage Box :
The long product name of Leitz Click & Store DVD Storage Box. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Click & Store DVD Storage Box, White
More>>>
Leitz Click & Store DVD Storage Box:
The official description of Leitz Click & Store DVD Storage Box as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Storage box for DVDs. Collapsible for space saving storage when not in use. Label holder for indexing. Laminated surface for better, long-lasting protection. Modern and contemporary design that will look great at home and in the office.

Short summary description Leitz Click & Store DVD Storage Box:
This short summary of the Leitz Click & Store DVD Storage Box data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Click & Store DVD Storage Box, 40 discs, White, Hardboard, 206 mm, 325 mm, 147 mm

Long summary description Leitz Click & Store DVD Storage Box:
This is an auto-generated long summary of Leitz Click & Store DVD Storage Box based on the first three specs of the first five spec groups.

Leitz Click & Store DVD Storage Box. Maximum capacity: 40 discs, Product colour: White, Material: Hardboard. Width: 206 mm, Depth: 325 mm, Height: 147 mm. Quantity per pack: 1 pc(s)

Features
Maximum capacity *
40 discs
Maximum capacity (slimline cases)
40
Product colour *
White
Material *
Hardboard
Number of compartments
1
Hinged lid
No
Removable lid
Yes
Handle(s)
No
Features
Label holder
Yes
Stackable
Yes
Weight & dimensions
Width
206 mm
Depth
325 mm
Height
147 mm
Weight
570 g
Packaging data
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
Leitz Click & Store DVD Storage Box Leitz Click & Store DVD Storage Box
(show image)
60420023 Click & Store DVD Storage Box 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Click & Store DVD Storage Box Leitz Click & Store DVD Storage Box
(show image)
60420064 Click & Store DVD Storage Box 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Click & Store DVD Storage Box Leitz Click & Store DVD Storage Box
(show image)
60420051 Click & Store DVD Storage Box 0.00
(excl. VAT)
0 (incl. VAT)