Long product name Leitz Click & Store DVD Storage Box
:
Click & Store DVD Storage Box, Green
The long product name of Leitz Click & Store DVD Storage Box. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Click & Store DVD Storage Box, Green
More>>>
Leitz Click & Store DVD Storage Box:
The official description of Leitz Click & Store DVD Storage Box as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Storage box for DVDs. Collapsible for space saving storage when not in use. Label holder for indexing. Laminated surface for better, long-lasting protection. Modern and contemporary design that will look great at home and in the office.
Short summary description Leitz Click & Store DVD Storage Box:
This short summary of the Leitz Click & Store DVD Storage Box data-sheet is auto-generated and uses the product title and the first six key specs.
Leitz Click & Store DVD Storage Box, 40 discs, Green, Hardboard, 206 mm, 352 mm, 147 mm
Long summary description Leitz Click & Store DVD Storage Box:
This is an auto-generated long summary of Leitz Click & Store DVD Storage Box based on the first three specs of the first five spec groups.
Leitz Click & Store DVD Storage Box. Maximum capacity: 40 discs, Product colour: Green, Material: Hardboard. Width: 206 mm, Depth: 352 mm, Height: 147 mm