location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Multipack 4-colours 29XL EasyMail

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multipack 4-colours 29XL EasyMail
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T29964510
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946604619
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 18:43:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Multipack 4-colours 29XL EasyMail
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cyan, Black, Magenta, Yellow
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Multipack 4-colours 29XL EasyMail :
The long product name of Epson Multipack 4-colours 29XL EasyMail. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multipack 4-colours 29XL EasyMail
More>>>
Epson Multipack 4-colours 29XL EasyMail:
The official description of Epson Multipack 4-colours 29XL EasyMail as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Save up to 30% ink¹ with Epson’s individual ink cartridges
With Epson’s individual inks, you only replace the colour used, saving you up to 30% ink¹ compared to competitors’ tri-colour cartridges.

Reduce your printing costs with XL inks
Epson offers a choice of standard or extra large (XL) ink cartridges across its latest ink ranges. XL inks are ideal if you print high volumes and can reduce your printing costs by up to 25%².

Epson inks are optimised for Epson printers
Epson inks and papers have been developed to work hand-in-hand with Epson printers to produce the best results time and time again.

Short summary description Epson Multipack 4-colours 29XL EasyMail:
This short summary of the Epson Multipack 4-colours 29XL EasyMail data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Multipack 4-colours 29XL EasyMail, Cyan, Black, Magenta, Yellow, Epson, 35.5 ml, China, 1 pc(s), 100 mm

Long summary description Epson Multipack 4-colours 29XL EasyMail:
This is an auto-generated long summary of Epson Multipack 4-colours 29XL EasyMail based on the first three specs of the first five spec groups.

Epson Multipack 4-colours 29XL EasyMail. Printing colours: Cyan, Black, Magenta, Yellow, Brand compatibility: Epson, Capacity: 35.5 ml. Quantity per pack: 1 pc(s), Package width: 100 mm, Package depth: 24 mm. Products per pallet: 1200 pc(s), Pallet gross length: 120 cm, Pallet gross width: 80 cm

Features
Printing colours *
Cyan, Black, Magenta, Yellow
Brand compatibility *
Epson
Capacity
35.5 ml
Country of origin
China
Packaging data
Quantity per pack *
1 pc(s)
Package width
100 mm
Package depth
24 mm
Package height
230 mm
Package weight
167 g
Logistics data
Products per pallet
1200 pc(s)
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
3.18 m
Products per master (outer) case
50 pc(s)
Products per pallet layer
200 pc(s)
Products per pallet layer (UK)
200 pc(s)
Products per pallet (UK)
1500 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
3.18 m
Country Distributor
Deutschland 1 distributor(s)
Disclaimer Epson Multipack 4-colours 29XL EasyMail:
Disclaimer

(1) Compared to competitors’ (HP and Canon) equivalent printer models ≤199.99€/£ using tri-colour cartridges (based on GFK data, July 2015). Testing carried out by BLI, July 2015. Weighting for Document (87%)and Photo (13%) printing based on TNS 'Printing Usage & Attitudes Study', June 2013. For more information, please visit www.epson.eu/individualinks
2. Comparison based on the average cost per page for standard vs. XL inks: Claria Home Ink (18/18XL and 29/29XL), Claria Premium Ink (26/26XL and 33/33XL), Claria Photo HD Ink (24/24XL) and DURABrite Ultra Ink (16/16XL and 27/27XL).