location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson T7741 Pigment Black ink bottle 1x 140ml

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T7741 Pigment Black ink bottle 1x 140ml
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T774140 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946601410 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 381238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 19:50:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson T7741 Pigment Black ink bottle 1x 140ml
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Black ink volume: 140 ml
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson T7741 Pigment Black ink bottle 1x 140ml :
The long product name of Epson T7741 Pigment Black ink bottle 1x 140ml. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T7741 Pigment Black ink bottle 1x 140ml
More>>>
Epson T7741 Pigment Black ink bottle 1x 140ml:
The official description of Epson T7741 Pigment Black ink bottle 1x 140ml as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A clear choice for office documents
With a pigment black ink, this reliable ink can produce durable documents with clear text.

Slash ink costs
Looking for an ultra-low-cost printing solution? From the first set of ink included with the printer, you could save 90% on ink costs on average2. It's not only affordable, it's impressive how many pages just one set can produce - up to 6,000 pages in black and 6,500 in colour1.

The genuine article
Enjoy hassle-free and reliable printing with Epson's genuine inks. We invest in extensive research, high-tech manufacturing facilities and put our products through rigorous tests, to deliver the best quality product to you.

Short summary description Epson T7741 Pigment Black ink bottle 1x 140ml:
This short summary of the Epson T7741 Pigment Black ink bottle 1x 140ml data-sheet is auto-generated and uses the product title and the first six key specs.

Epson T7741 Pigment Black ink bottle 1x 140ml, Black, Epson, EcoTank ET-4550 EcoTank ET-3600 EcoTank ET-16500, 140 ml, Black, 140 ml

Long summary description Epson T7741 Pigment Black ink bottle 1x 140ml:
This is an auto-generated long summary of Epson T7741 Pigment Black ink bottle 1x 140ml based on the first three specs of the first five spec groups.

Epson T7741 Pigment Black ink bottle 1x 140ml. Printing colours: Black, Brand compatibility: Epson, Compatibility: EcoTank ET-4550 EcoTank ET-3600 EcoTank ET-16500. Quantity per pack: 1 pc(s), Package width: 62 mm, Package depth: 145 mm. Master (outer) case length: 430 mm, Master (outer) case width: 310 mm, Master (outer) case height: 160 mm

Features
Printing colours *
Black
Black ink volume
140 ml
Brand compatibility *
Epson
Compatibility *
EcoTank ET-4550 EcoTank ET-3600 EcoTank ET-16500
Product colour
Black
Capacity
140 ml
Country of origin
Philippines
Packaging data
Quantity per pack *
1 pc(s)
Package width
62 mm
Package depth
145 mm
Package height
80 mm
Package weight
225 g
Logistics data
Master (outer) case length
430 mm
Logistics data
Master (outer) case width
310 mm
Master (outer) case height
160 mm
Products per pallet
1620 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.98 m
Products per master (outer) case
30 pc(s)
Products per pallet layer
175 pc(s)
Products per pallet layer (UK)
280 pc(s)
Products per pallet (UK)
2160 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.98 m
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Italia 3 distributor(s)
United Kingdom 10 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
España 2 distributor(s)
Disclaimer Epson T7741 Pigment Black ink bottle 1x 140ml:
Disclaimer

(1) Quoted yields are extrapolated based on Epson original methodology from the print simulation of Test Patterns provided in ISO/IEC 24712 based on the replacement ink bottles. Quoted yields are NOT based on ISO/IEC 24711. Quoted yields may vary depending on the images that you are printing, the paper type that you are using, the frequency of your prints and environmental conditions such as temperature. During the initial printer setup, a certain amount of ink is used to fill the print head's nozzles, therefore the yield of the initial bundled set can be lower.
2. Average number of cartridges required /savings achieved  printing the same number of pages using the ink bottles included within the EcoTank range, excluding hardware price.  Comparison made on the average of the A4 EcoTank range versus the average of the top 10 best-selling models in Western Europe, in the period January 2017– December 2017, as tracked by GfK.  Printing costs calculated on the proportion of Standard and XL cartridges as tracked by GfK for the same reference period for the Western European market, using average retail prices.  Ink cartridge yields as communicated by the manufacturer’s websites.