location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13T16364510 printer ink refill

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C13T16364510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T16364510
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946607528
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 18:43:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C13T16364510 printer ink refill
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cyan, Black, Magenta, Yellow
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson C13T16364510 printer ink refill :
The long product name of Epson C13T16364510 printer ink refill. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multipack 4-colours 16XL EasyMail
More>>>
Epson C13T16364510 printer ink refill:
The official description of Epson C13T16364510 printer ink refill as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson DURABrite Ultra Ink - for laser-like business documents

Epson's DURABrite Ultra Ink is ideal for producing laser-like, business documents. Thanks to its all-pigment ink system, documents are water, smudge and highlighter resistant and its quick-drying properties make it perfect for duplex printing.

Reduce your printing costs with XL inks
DURABrite Ultra Inks are available in standard and XL sizes, with page yields displayed clearly on each pack.

Epson offers a choice of standard or extra large (XL) ink cartridges across its latest ink ranges. While standard sized cartridges are great to keep replacement costs low if you print infrequently, XL inks are ideal if you print high volumes.

Save up to 30% ink1 with Epson’s individual ink cartridges
For many years, Epson has given its customers the benefits of individual inks, meaning only the colour used needs to be replaced. We understand that our customers don’t always print equal amounts of each colour, and often colours can run out at different times.

With combined colour cartridges, often ink is wasted as the whole cartridge gets thrown away when just one colour runs out. This means any ink remaining in the other colours gets thrown away too, before it can be used up. With Epson’s individual inks, you only replace the colour used, saving you up to 30% ink.

Epson inks are optimised for Epson printers
Epson inks have been developed to work hand-in-hand with Epson printers to deliver crisp, smudge-proof text and vibrant photographic images that will last for generations. Genuine Epson inks are produced to stringent, high-quality standards that enable Epson to guarantee the optimum performance of the printer, ink and media.

Short summary description Epson C13T16364510 printer ink refill:
This short summary of the Epson C13T16364510 printer ink refill data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13T16364510, Cyan, Black, Magenta, Yellow, Epson, 32.4 ml, China, 1 pc(s), 100 mm

Long summary description Epson C13T16364510 printer ink refill:
This is an auto-generated long summary of Epson C13T16364510 printer ink refill based on the first three specs of the first five spec groups.

Epson C13T16364510. Printing colours: Cyan, Black, Magenta, Yellow, Brand compatibility: Epson, Capacity: 32.4 ml. Quantity per pack: 1 pc(s), Package width: 100 mm, Package depth: 24 mm. Products per pallet: 1200 pc(s), Pallet gross length: 120 cm, Pallet gross width: 80 cm

Features
Printing colours *
Cyan, Black, Magenta, Yellow
Brand compatibility *
Epson
Capacity
32.4 ml
Country of origin
China
Packaging data
Quantity per pack *
1 pc(s)
Package width
100 mm
Package depth
24 mm
Package height
230 mm
Package weight
165 g
Logistics data
Products per pallet
1200 pc(s)
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
3.18 m
Products per master (outer) case
50 pc(s)
Products per pallet layer
200 pc(s)
Products per pallet layer (UK)
200 pc(s)
Products per pallet (UK)
1500 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
3.18 m
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)