location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank ET-14000

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EcoTank ET-14000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CD81404
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946601359
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 360463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:03:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EcoTank ET-14000
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ultra low-cost printing: The lowest A3 cost-per-page on the market1
  • - Keep printing: With ink to print up to 7,500 pages in black and 6,500 pages in colour2
  • - No ink cartridges: Easy-refill ink tank system
  • - Print up to A3+: Ideal for small and home offices
  • - Two black ink tanks: Mean even less refilling and faster mono print speeds
Long product name Epson EcoTank ET-14000 :
The long product name of Epson EcoTank ET-14000. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EcoTank ET-14000
More>>>
Epson EcoTank ET-14000:
The official description of Epson EcoTank ET-14000 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Say goodbye to ink cartridges
The star of the ET-14000 is its newly designed integrated ultra-high-capacity ink tank system, which completely does away with the need for ink cartridges. In fact, the ET-14000 features two black ink tanks, meaning that there's even less fuss and much more printing between refills than other inkjet printers. As well as doing away with ink cartridges, the ET-14000 includes two black ink bottles in the box, in addition to its set of 70ml Epson genuine colour ink bottles. The ink bottles make it easy, clean and quick to fill the ink tanks .

Ultra-low cost printing up to A3+
The included ink bottles can print up to 7,500 pages in black and 6,500 pages in colour2, delivering the lowest A3 cost-per-page on the market1.

Quick, quality results
The ET-14000 uses Epson's own Micro Piezo technology for excellent-quality print-outs. In addition, the use of two black ink tanks helps boost print speeds. Mono print-outs are delivered at a rate of 15 pages per minute while it can issue 5.5 colour pages per minute3.

Short summary description Epson EcoTank ET-14000:
This short summary of the Epson EcoTank ET-14000 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank ET-14000, Colour, 5760 x 1440 DPI, 4, A3+, 30 ppm, Duplex printing

Long summary description Epson EcoTank ET-14000:
This is an auto-generated long summary of Epson EcoTank ET-14000 based on the first three specs of the first five spec groups.

Epson EcoTank ET-14000. Colour, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A3+. Print speed (black, normal quality, A4/US Letter): 30 ppm. Duplex printing. Product colour: Black

Say goodbye to cartridges
Say goodbye to cartridges

Epson refillable EcoTank printers deliver superb quality, hassle-free printing at ultra-low cost and without the need for ink cartridges. The innovative, refillable ink tanks enable low cost per page and the ability to print thousands of pages1. This makes these printers the perfect home and office solution.



1Quoted yields are extrapolated based on Epson original methodology from the print simulation of Test Patterns provided in ISO/IEC24712. Quoted yields are NOT based on ISO/IEC24711. Quoted yields may vary depending on the images that you are printing, the paper type that you are using, the frequency of your prints and environmental conditions such as temperature

High yield ultra-high-capacity inks tanks
High yield ultra-high-capacity inks tanks

The refillable ultra-high capacity ink tanks can print thousands of pages1, making them the perfect high-yield solution for home and office printing.



1Quoted yields are extrapolated based on Epson original methodology from the print simulation of Test Patterns provided in ISO/IEC24712. Quoted yields are NOT based on ISO/IEC24711. Quoted yields may vary depending on the images that you are printing, the paper type that you are using, the frequency of your prints and environmental conditions such as temperature

Micro Piezo printhead technology
Micro Piezo printhead technology

The Epson Micro Piezo print head is at the heart of every Epson inkjet printer. It produces superb colour and clarity at high speeds and is central to the changing world of professional and amateur photo printing and print-on-demand business. The print head also helps to minimise impact on the environment because it uses ink very efficiently, places ink droplets with amazing accuracy to prevent wasted paper and lasts the lifetime of the printer.

Features
Duplex printing *
Yes
Duplex printing mode
Manual
Printing colours *
Black, Cyan, Yellow, Magenta
Print head nozzles
360 Nozzles Black, 59 Nozzles per Color
Colour *
Yes
Number of print cartridges *
4
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (colour, normal quality, A4/US Letter)
17 ppm
Time to first page (black, normal)
8 s
Time to first page (colour, normal)
16 s
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
40 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A3+
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Legal
Ports & interfaces
USB port *
Yes
Standard interfaces
USB
Network
Ethernet LAN *
No
Wi-Fi *
No
Performance
Sound pressure level (printing)
38 dB
Sound power level (printing)
5.3 dB
Design
Market positioning *
Home & office
Product colour *
Black
Built-in display *
No
Country of origin
Indonesia
Power
Power consumption (printing) *
20 W
Power consumption (off)
0.4 W
Power consumption (standby)
1.6 W
Power consumption (ready)
6.9 W
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.9 Mavericks
Compatible operating systems
Mac OS 10.5.8 oder höher, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP, Windows XP Professional x64 Edition
Weight & dimensions
Width
705 mm
Depth
322 mm
Height
215 mm
Weight
12.2 kg
Packaging data
Included cartridge capacity (black)
7100 pages
Included cartridge capacity (CMY)
5700 pages
Quantity per pack
1 pc(s)
Cables included
AC
Package width
480 mm
Package depth
850 mm
Package height
343 mm
Package weight
15.1 kg
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.21 m
Products per pallet layer
1 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
12 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.21 m
Harmonized System (HS) code
84433210
Products per pallet
6 pc(s)
Other features
Print technology
Inkjet
Ink drop
3 pl
Maximum input capacity (photo paper)
20 sheets
Box contents
4 x 70ml individual ink bottles (Bk,C,Y,M) + 1 extra black ink bottle, Main unit, Power cable, Setup guide, Software (CD), Warranty document
Number of users
1 user(s)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:41
Uk has collected 5 expert reviews for Epson EcoTank ET-14000 and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-15 00:57:41
At more than 70cm, this is one of the widest consumer printers I've seen - partly thanks to those ink tanks, which are contained in a small unit which hooks on to the right-hand side. Filling these up still makes me nervous. The ET-14000 comes with five b...
Bottom line Fantastic running costs aside, the Epson EcoTank ET-14000 is an underwhelming A3 inkjet...
60%
tech-reviews.co.uk
Updated:
2016-11-15 00:57:41
The Epson EcoTank ET-14000 is part of Epson's EcoTank range of printers. It offers ultra low-cost printing, thanks to the high-capacity refillable ink tank system. A3+ printing is one of the main selling points of the ET-14000, however the ability to prin...
Good Highquality prints, Print speed is above average, Lowcost printing, thanks to the highcapacity ink tank, Easy to setup, A3printing, as well as all other smaller paper formats, Cons, High price tag, Take up a lot of room, A lack of some of the most basic f...
Bad High price tag, Take up a lot of room, A lack of some of the most basic features you'd expect to see on a £500 printer...
Bottom line The Epson EcoTank ET-14000 is a great office-environment printer, with the ability to print both colour and monochrome prints at an above average speed. The inclusion of a high-capacity ink tank is one of the main selling points, as well as A3 printing. H...
80%
gadgetspeak.com
Updated:
2016-11-15 00:57:41
The Epson EcoTank ET-14000 measures 70cm wide, 36cm deep when the paper output tray is closed and 45cm deep when it is open and 32cm tall. It weights is 12.2kilos.The ink bottles fill the tanks on the right side of the unit in theory this is mess free but...
80%
crowdedbrain.co.uk
Updated:
2016-11-15 00:57:41
Funny enough, I was actually speaking to an artist the other day and she was mentioning that the cost of replacing all the 9 cartridges on her A3 printer used to be in the region of £80 a set (bearing in mind these were the official cartridges).In the end...
Bottom line For me the Epson ET-14000 has some of the best photo prints I've ever seen (with the correct paper type) and more importantly its colour matching accuracy was impressive from the naked eye. Granted it's not perfect, as filling the tanks initially can be f...
0%
Country Distributor
España 2 distributor(s)
Italia 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 4 distributor(s)
México 1 distributor(s)
Disclaimer Epson EcoTank ET-14000:
Disclaimer

(1) Comparison vs. the top 10 best-selling A3 inkjet printing devices in Western Europe, in the period May 2014 - April 2015, as tracked by GfK. Cost per page calculated by ink cartridge average retail prices, divided by quoted ink yield as communicated by the manufacturer's websites
2. Quoted yields are extrapolated based on Epson original methodology from the print simulation of Test Patterns provided in ISO/IEC 24712 with replacement sets of ink. Quoted yields are NOT based on ISO/IEC 24711. Quoted yields may vary depending on the images that you are printing, the paper type that you are using, the frequency of your prints and environmental conditions such as temperature. During the initial printer setup, a certain amount of ink is used to fill the print head's nozzles, therefore the yield of the initial bundled set can be lower.
3. Determined in accordance with ISO/IEC 24734 showing the average of ESAT from the Office Category Test for default simplex. For more information visit www.epson.eu/testing