location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank ET-4550 Inkjet A4 4800 x 1200 DPI 13.7 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET-4550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE71404
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EcoTank ET-4550 Inkjet A4 4800 x 1200 DPI 13.7 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 13.7 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Epson Connect, Google Cloud Print
  • - USB port Wi-Fi Ethernet LAN
  • - 7.4 kg
Long product name Epson EcoTank ET-4550 Inkjet A4 4800 x 1200 DPI 13.7 ppm Wi-Fi :
The long product name of Epson EcoTank ET-4550 Inkjet A4 4800 x 1200 DPI 13.7 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print/Scan/Copy/Fax, 4800 x 1200 dpi, 33ppm mono/20ppm colour, 1200 x 2400 dpi Scan, 100 - 240 V AC, 50/60 Hz, 7.4kg, black
More>>>
Epson EcoTank ET-4550 Inkjet A4 4800 x 1200 DPI 13.7 ppm Wi-Fi:
The official description of Epson EcoTank ET-4550 Inkjet A4 4800 x 1200 DPI 13.7 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

No fuss, no surprises and printing costs reduced by 70% on average, this EcoTank printer delivers high yields at an ultra- low cost thanks to its ultra-high capacity ink tanks. A 4-in-1 inkjet with print, copy, scan and fax, the economical ET-4550 couldn't be easier to maintain, with 11,000 pages of black and colour ink included in the box - that's two whole sets of ink bottles included.

Say goodbye to ink cartridges
The star of the ET-4550 is its newly designed integrated ultra-high-capacity ink tank system, which completely does away with the need for ink cartridges. That means less fuss and much more printing between refills than other inkjet printers. As well as doing away with ink cartridges, the ET-4550 has six 70ml colour and two 140ml black Epson genuine ink bottles in the box, which are easy, clean and quick to use.

Ultra-low cost
The ET-4550 saves you 70% on printing costs on average. Included in the box are two full sets of ink which will enable you to print up to 11,000 pages in black and colour, at just a fraction of a penny per page. In fact, a customer would need to buy 72 ink cartridges on average to get the same yields.

Wi-Fi and Ethernet connectivity
Equipped with Wi-Fi and Wi-Fi direct, the ET-4550 can take advantage of all Epson Connect features. Print quickly and easily over Wi-Fi from a smartphone using the free Epson iPrint app, print remotely or email the ET-4550 a print job.

Quick, quality results
The ET-4550 uses Epson's own Micro Piezo technology for excellent-quality print-outs. Mono prints are delivered at a rate of 13 pages per minute while it can issue 7.3 colour pages per minute. The 150-sheet paper tray, 30-page ADF and automatic duplex printing help you boost productivity, while black pigment ink is used to deliver high-quality text printing.

Short summary description Epson EcoTank ET-4550 Inkjet A4 4800 x 1200 DPI 13.7 ppm Wi-Fi:
This short summary of the Epson EcoTank ET-4550 Inkjet A4 4800 x 1200 DPI 13.7 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank ET-4550, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description Epson EcoTank ET-4550 Inkjet A4 4800 x 1200 DPI 13.7 ppm Wi-Fi:
This is an auto-generated long summary of Epson EcoTank ET-4550 Inkjet A4 4800 x 1200 DPI 13.7 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank ET-4550. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
13.7 ppm
Print speed (black, draft quality, A4/US Letter)
33 ppm
Print speed (colour, draft quality, A4/US Letter)
20 ppm
Print speed (ISO/IEC 24734) mono
13.7 ipm
Print speed (ISO/IEC 24734) colour
7.3 ipm
Duplex print speed (ISO/IEC 24734) mono
6.5 ipm
Duplex print speed (ISO/IEC 24734) colour
4.5 ipm
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
ADF scanner
Fax
Faxing *
Colour faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Speed dialling
Yes
Fax speed dialing (max numbers)
60
Fax delayed sending
Yes
Features
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
ISO C-series sizes (C0...C9)
C4, C6
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11a, 802.11g, 802.11b, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
5.59 cm (2.2")
Touchscreen
No
Power
Power consumption (average operating)
11 W
Power consumption (standby)
1.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
515 mm
Depth
360 mm
Height
241 mm
Weight
7.4 kg
Packaging data
Package width
460 mm
Package depth
665 mm
Package height
365 mm
Package weight
11.1 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
197.5 cm
Products per pallet layer
2 pc(s)
Products per pallet
10 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
197.5 cm
Products per pallet layer (UK)
3 pc(s)
Products per pallet (UK)
15 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:54:38
Uk has collected 7 expert reviews for Epson EcoTank ET-4550 Inkjet A4 4800 x 1200 DPI 13.7 ppm Wi-Fi and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
topnewreview.com
Updated:
2018-04-28 16:24:18
The only sure things in this life are death, taxes and the need to buy new printer ink cartridges every few months. Buying a set of new ink cartridges nowadays usually costs more than the price of the printer, and their low life span is the bane of every...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)