location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC MultiSync P212 LED display 54.1 cm (21.3") 1600 x 1200 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MultiSync
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P212
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003862 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695112506 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘NEC’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC MultiSync P212 LED display 54.1 cm (21.3") 1600 x 1200 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 54.1 cm (21.3") LED IPS
  • - 1600 x 1200 pixels 4:3
  • - 8 ms 440 cd/m² 1500:1
  • - 24 W
Warranty: 3 years
Long product name NEC MultiSync P212 LED display 54.1 cm (21.3") 1600 x 1200 pixels Black :
The long product name of NEC MultiSync P212 LED display 54.1 cm (21.3") 1600 x 1200 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21.3" (1600 x 1200 ) IPS, LED, 440 cd/m², 8 ms, 1500:1, DisplayPort, VGA, HDMI and DVI-D, Black
More>>>
Short summary description NEC MultiSync P212 LED display 54.1 cm (21.3") 1600 x 1200 pixels Black:
This short summary of the NEC MultiSync P212 LED display 54.1 cm (21.3") 1600 x 1200 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC MultiSync P212, 54.1 cm (21.3"), 1600 x 1200 pixels, LED, LED, 8 ms, Black

Long summary description NEC MultiSync P212 LED display 54.1 cm (21.3") 1600 x 1200 pixels Black:
This is an auto-generated long summary of NEC MultiSync P212 LED display 54.1 cm (21.3") 1600 x 1200 pixels Black based on the first three specs of the first five spec groups.

NEC MultiSync P212. Display diagonal: 54.1 cm (21.3"), Display resolution: 1600 x 1200 pixels, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:36:37
Uk has collected 2 expert reviews for NEC MultiSync P212 LED display 54.1 cm (21.3") 1600 x 1200 pixels Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2016-11-14 22:36:37
The NEC MultiSync P212 ($899) is a 21-inch professional-grade UXGA (1,600-by-1,200) monitor featuring a high-performance In-Plane Switching (IPS) panel engineered for continuous use, making it ideal for use in control rooms, medical institutions, digital-...
Good Very accurate colors, Excellent gray-scale and viewing-angle performance, 14-bit Look-Up Table (LUT), Many features and settings...
Bad Expensive, No side-accessible USB ports...
Bottom line The NEC MultiSync P212 is a pricey 21 inch professional-grade monitor engineered for continuous use. It offers very accurate colors, superb grayscale performance, and a robust feature set...
80%
Brand Image Product code Product Stock Price from
NEC

NEC MultiSync P212 LED display 54.1 cm (21.3") 1600 x 1200 pixels White
(show image)
60003989 P212 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)