location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-1263U-RP NAS Rack (2U) Ethernet LAN Black, Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-1263U-RP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-1263U-RP-4G show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 21:36:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QNAP TS-1263U-RP-4G user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points QNAP TS-1263U-RP NAS Rack (2U) Ethernet LAN Black, Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10GbE-ready, highly-efficient storage solution for HD video editing and sharing
  • - Hot-swappable redundant power supplies to ensure maximum system uptime
  • - Hardware-accelerated encryption engine for efficient cryptographic performance exceeding 800 MB/s
  • - Run multiple Windows®/Linux®/UNIX®/Android™ based virtual machines with the Virtualization Station
  • - Manage, share, and back up business data with Real-time Remote Replication (RTRR)
  • - NAS and iSCSI-SAN (IP-SAN) unified storage solution for server virtualization
  • - Supports VMware®, Citrix®, and Microsoft® Hyper-V™ and advanced virtualization features
  • - Scale up to 24 drives with a QNAP UX-1200U-RP expansion enclosure
Long product name QNAP TS-1263U-RP NAS Rack (2U) Ethernet LAN Black, Metallic :
The long product name of QNAP TS-1263U-RP NAS Rack (2U) Ethernet LAN Black, Metallic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Quad-core 64-bit AMD 2.0GHz, 512MB (DOM), 4GB DDR3L, 12 x 2.5/3.5" SATA 6Gb/s, 3Gb/s, 4 x RJ-45, 1 x SFP+, 2 x USB2.0, 2 x USB3.0, 2 x 70mm, 12V DC, 2U, 0 - 40 °C
More>>>
QNAP TS-1263U-RP NAS Rack (2U) Ethernet LAN Black, Metallic:
The official description of QNAP TS-1263U-RP NAS Rack (2U) Ethernet LAN Black, Metallic as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High performance quad-core 10GbE NAS with redundant power supplies

The TS-1263U-RP is a powerful network storage system powered by a high-performance AMD quad-core processor. It uniquely provides 10GbE at a budget price to maximize ROI, and doubles the encrypted file transfer performance with the AES-NI hardware-accelerated encryption engine to over 800 MB/s. Powered by the QTS operating system, the TS-1263U-RP provides versatile all-in-one server functionalities as well as unique features including Virtualization Station, which allows users to run VMs on the same device. The TS-1263U-RP is designed for small and medium-sized businesses looking for backup, restoration, private cloud, storage for virtualization, and to future-proof their IT infrastructure for 10GbE networks.

- 10GbE-ready, highly-efficient storage solution for HD video editing and sharing
- Hot-swappable redundant power supplies to ensure maximum system uptime
- Hardware-accelerated encryption engine for efficient cryptographic performance exceeding 800 MB/s
- Run multiple Windows®/Linux®/UNIX®/Android™ based virtual machines with the Virtualization Station
- Manage, share, and back up business data with Real-time Remote Replication (RTRR)
- NAS and iSCSI-SAN (IP-SAN) unified storage solution for server virtualization
- Supports VMware®, Citrix®, and Microsoft® Hyper-V™ and advanced virtualization features
- Scale up to 24 drives with a QNAP UX-1200U-RP expansion enclosure

Speedy transfer and hardware-accelerated encryption with AES-NI

The TS-1263U-RP is equipped with an energy-efficient 64-bit AMD quad-core 2.0GHz processor with 4GB DDR3L-1600 RAM (upgradable to 16GB), SATA 6Gb/s, one SFP+ 10GbE and four Gigabit LAN ports for lightning-fast multi-tasking performance with SSD cache support. The TS-1263U-RP is a powerful NAS that delivers up to 1,059 MB/s sequential read throughput with one 10GbE configuration. The TS-1263U-RP's hardware-accelerated encryption engine provides unmatched encryption performance in its class, up to 822 MB/s with AES-256 bit full NAS volume encryption, boosting system performance & security while ensuring the safety of sensitive business data stored in the TS-1263U-RP.

Built-in 10GbE connectivity

The TS-1263U-RP supports 10 Gigabit high-speed networks with an included single-port SFP+ 10GbE network adapter in addition to the default 4 Gigabit Ethernet ports. The SFP+ 10GbE network adaptor can be replaced with a 10GBASE-T or a 2-port 10GbE adapter for the maximum flexibility. The 10GbE-ready TS-1263U-RP delivers lightning-fast data throughput for businesses that demand higher bandwidth for virtualization and fast backup and restoration for an ever-growing amount of data. Coupled with its large storage capacity potential, the TS-1263U-RP is perfect for companies to store massive data and excel in fast data transmission.

Bridge between 1 & 10GbE to maximize network accessibility with no extra cost

QNAP provides Network & Virtual Switch that integrates the management of TCP/IP, IPv4, IPv6, and Wi-Fi in conjunction with virtual switches. It centralizes creating, configuring, and managing network resources for the TS-1263U-RP, virtual machines and containerized apps, and allows you to connect your computers and devices to both local and remote networks with greater flexibility. For example, you can connect 1GbE devices to your QNAP NAS to attain a 10GbE working environment for data transmission without buying an expensive 1/10Gb Ethernet switch. Network usage becomes easier, more flexible, and lighter on the budget.

Seamless capacity expansion

The TS-1263U-RP offers a high performance yet affordable storage solution to fulfill the needs of businesses for archiving rapidly-growing data & large files. The TS-1263U-RP supports capacity expansion by connecting a QNAP expansion enclosure. With the QNAP scale-up solution, the raw storage capacity can be expanded on demand*, making the TS-1263U-RP an ideal file center for storage-intensive business applications such as video surveillance, data archiving, TV broadcast storage, and more.

High reliability design ensuring business continuity

The business-ready TS-1263U-RP is designed to provide 24/7 operations and services. The support for comprehensive RAID configurations and hot-swapping allow for replacing hard drives without service interruption. QNAP's advanced RAID recovery technology also helps if any healthy drives are accidentally removed from a degraded RAID volume. The system can be recovered by reinserting the wrongly-removed hard drives so the data can still be accessible. The TS-1263U-RP delivers high reliability and efficiency with quad LAN support for multiple port-trunking modes including fail-over support. The TS-1263U-RP also features a hot-swappable redundant power supply to ensure maximum system uptime.

QTS - Simple and efficient

Thanks to the intuitive user interface of QTS, your NAS experience is smarter, smoother and spectacular. Its modern flat design streamlines loading times, and the intelligent desktop allows you to find desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater operating efficiency.

Qsirch – A smarter, faster way to search

Quickly and easily find documents, photos, videos, and music with Qsirch, QNAP's new built-in NAS search application lets you find what you need by real-time, natural search. Simply type in as much as you know about what you are trying to find, including parts of the file name or even words/phrases in the document, and Qsirch will display a list of matches – complete with thumbnails – as you type. Qsirch even remembers your search history so you can quickly navigate to files you've previously searched for. Qsirch is a huge productivity boost that greatly reduces the time spent looking for files on the NAS, allowing you to focus on other tasks.

Run additional operating systems on the TS-1263U-RP

The TS-1263U-RP is empowered by AMD Virtualization (AMD-V™) technology to support Virtualization Station, transforming it into a 2-in-a-box device that can function as an all-in-one NAS and a virtualization platform. Virtualization Station supports multiple operating systems, virtual machine (VM) creation, VM backup & restoration, VM import/export, snapshot, and enables desktop operations on web browsers. You can also download VMs on demand from online VM marketplaces and import them to the NAS without any complex procedures.

Container Station – LXC and Docker Containers inclusive

QNAP Container Station exclusively integrates LXC and Docker® lightweight virtualization technologies, allowing you to operate multiple isolated Linux systems on the TS-1263U-RP as well as download apps from the built-in Docker Hub™ Registry. It supports container import/export and permission settings, and features an informative dashboard and flexible user interface for you to manage multiple containers. You can experience the amazing Container Station and enjoy the playground of virtual containers with the TS-1263U-RP.

Powerful QNAP flexible volume

QNAP's flexible volume provides a more secure and flexible way to store NAS data. This next-generation volume offers powerful features such as storage pooling with multiple RAID group protection, thin provisioned volumes with space reclaim, block-level iSCSI LUN, and online capacity expansion. The QTS Storage Manager neatly presents tools and options for managing system storage which greatly simplifies the process of NAS capacity expansion and QNAP RAID expansion enclosure management.

Cross-platform file sharing, centralized data storage

The TS-1263U-RP supports SMB/CIFS, NFS, and AFP protocols for file sharing across Windows®, Mac®, Linux®/UNIX® networks. Data, logs and ISO images of CDs and DVDs can be centrally stored on the TS-1263U-RP and protected by an integrated antivirus solution. The Windows AD and LDAP services enable system administrators to configure user permissions by using an existing Windows AD server, LDAP server or built-in LDAP service. The TS-1263U-RP supports SAMBA v4 and can act as a Windows domain controller to manage privilege settings.

Well-rounded backup solutions to secure data

QNAP NetBak Replicator supports real-time and scheduled data backup on Windows including Outlook email archiving. Apple Time Machine® is also supported to provide Mac® OS X users with a solution to effortlessly back up data to the TS-1263U-RP. A wide range of third-party backup software such as Acronis® True Image and Symantec® Backup Exec are also supported.

Volume & LUN snapshot simplifies restoration

QTS Storage Manager adds an easy-to-use web-based snapshot tool for you to easily back up and restore data on the TS-1263U-RP back to any point of time to prevent the loss of important data. You can take snapshots for both volumes and LUN, efficiently replicate volume/LUN snapshots to remote servers by copying only the changes made, and quickly clone a volume /LUN snapshot as a local volume without interrupting the current system operation. You can even set up the system to automatically take a snapshot of the volume before backup via RTRR/rsync, even when the file is opened.

Disaster recovery solutions brings peace of mind

The TS-1263U-RP offers various data recovery options. RTRR (Real-Time Remote Replication) supports real time or scheduled data backup to a remote Turbo NAS or FTP server and synchronizes files to a remote folder from a local folder with better backup efficiency and reduced backup time. The TS-1263U-RP also supports the rsync protocol to back up data to another remote server on a scheduled basis. Data can also be backed up to and restored from a range of cloud storage services, including Amazon® S3, Amazon® Glacier, Microsoft® Azure™, ElephantDrive®, Dropbox®, Google Drive™, Google Cloud Storage™, and more

Comprehensive security options

In open network environments, business data may be exposed in a potential hack. The TS-1263U-RP provides numerous security options, such as encrypted access, IP blocking, and more. IT administrators can also control the access rights of each user to different folders, preventing unauthorized access to important files. The TS-1263U-RP further supports AES 256-bit encryption for both volumes and shared folders, preventing sensitive business data from unauthorized access and breach even if the hard drives or the entire system were stolen.

Storage for comprehensive virtualization applications

The TS-1263U-RP supports VMware® and Citrix®, and is compatible with Microsoft® Hyper-V™ and Windows Server 2012, benefiting flexible deployment and management in the virtualization environments. The TS-1263U-RP supports VMware VAAI and Microsoft ODX to increase performance by offloading server loading for ESXi server and Hyper-V respectively, and supports QNAP vSphere Client plug-in and QNAP SMI-S provider with enhanced operational efficiency and management in virtualization applications.

File synchronization across multiple devices

The Qsync utility turns your TS-1263U-RP into a high-capacity, safe data center for file synchronization. Any file uploaded to the TS-1263U-RP will be made available for all linked devices, such as computers, laptops or mobile devices. With central configuration mode, you can directly manage user privileges, set up Qsync client configurations, and apply customized or default settings effortlessly to all devices at once from one device. If your TS-1263U-RP is stolen or lost, you can remotely erase the Qsync folder to avoid data breaches, and even restore it after you have retrieved the device. Qsync is especially useful for frequent travelers to manage files and always have the most updated files on different devices. Qsync provides multiple ways of file synchronization and group file sharing, greatly enhancing the flexibility of collaboration.

Comprehensive surveillance solution providing 24/7 security

Surveillance Station is a professional network surveillance Video Management System (VMS) that offers a user-friendly management interface, over 3,000 compatible IP camera models, and expandable IP camera channel licenses. It supports real-time monitoring, video & audio recording and playback with a wide range of customizable settings. You can also install the Vmobile app on your iOS® or Android™ devices to manage the monitored channels anytime and anywhere to safeguard your office environment, or install the Vcam mobile app to turn your device into a network camera to instantly record to your TS-1263U-RP. The TS-1263U-RP offers 4 free IP camera channels and you can expand up to 40 channels by purchasing additional licenses.

Install-on-demand apps to extend NAS functionality

Thanks to its x86 architecture, the TS-1263U-RP can support more NAS Apps than ARM-based platforms. The built-in App Center provides various install-on-demand apps developed by QNAP and third-party developers, including tools for backup/sync, business, content management, communications, download, entertainment, and much more. It is also a centralized location for managing & updating installed apps. In addition, QNAP's development platform embraces the open-source spirit to enable developers to create their own apps, adding potentially limitless potential for the TS-1263U-RP.

Short summary description QNAP TS-1263U-RP NAS Rack (2U) Ethernet LAN Black, Metallic:
This short summary of the QNAP TS-1263U-RP NAS Rack (2U) Ethernet LAN Black, Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-1263U-RP, NAS, Rack (2U), Black, Metallic

Long summary description QNAP TS-1263U-RP NAS Rack (2U) Ethernet LAN Black, Metallic:
This is an auto-generated long summary of QNAP TS-1263U-RP NAS Rack (2U) Ethernet LAN Black, Metallic based on the first three specs of the first five spec groups.

QNAP TS-1263U-RP. Supported storage drive types: HDD & SSD, Supported storage drive interfaces: Serial ATA, Serial ATA II, Serial ATA III, Storage drive sizes supported: 2.5,3.5". Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR3L, Maximum RAM supported: 16 GB. Ethernet LAN data rates: 10,100,1000,10000 Mbit/s, Supported network protocols: CIFS/SMB, AFP (v3.3), NFS (v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC. Fiber optic connector: SFP+

Storage
Supported storage drive interfaces
Serial ATA, Serial ATA II, Serial ATA III
Storage drive sizes supported
2.5, 3.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, JBOD
Hot-swap drive bays
Yes
Supported file systems
FAT32, HFS+, NTFS, ext3, ext4
Storage drives installed *
No
Number of storage drives supported *
12
Installed storage drive type *
No
Supported storage drive types *
HDD & SSD
Processor
Processor frequency *
2 GHz
Processor cores
4
Memory
Internal memory type
DDR3L
Maximum RAM supported
16 GB
Memory slots
2
Internal memory *
4 GB
Flash memory
512 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000, 10000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB, AFP (v3.3), NFS (v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC
Link aggregation
Yes
Ports & interfaces
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Fiber ports quantity
1
Fiber optic connector
SFP+
Ethernet LAN (RJ-45) ports *
4
Design
Chassis type *
Rack (2U)
Cooling type *
Active
Product colour
Black, Metallic
Number of fans
2 fan(s)
Fan diameter
7 cm
LED indicators
HDD, LAN, Power, Status, USB
Built-in display
No
Performance
Type *
NAS
Device class *
Small & Medium Business
Backup function *
Yes
Backup features
Cloud, iSCSI LUN
Multilingual support
Yes
Number of users
4096 user(s)
Noise level
39.2 dB
Management protocols
SNMP
Performance
Web-based management
Yes
Share folder access right management
Yes
Security algorithms
256-bit AES, FIPS 140-2, HTTPS, SSH, SSL/TLS
Access Control List (ACL)
Yes
Reset button
Yes
On/off switch
Yes
Built-in UPnP AV media server
Yes
Built-in iTunes server
Yes
Built-in FTP server
Yes
Browser supported
Microsoft Internet Explorer 10+, Mozilla Firefox 8+, Apple Safari 4+, Google Chrome
System log
Yes
Hot spare
Yes
S.M.A.R.T. support
Yes
Share folder
CIFS/SMB
Software
Operating system installed *
QNAP Turbo System
Operating system version
4.2
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
250 W
Number of power supply units
2
Redundant power supply (RPS) support
Yes
Power consumption (typical)
142.17 W
Power consumption (sleep)
57.15 W
AC input voltage
110-240 V
AC input frequency
50 - 60 Hz
Fan voltage
12 V
Output current
5 A
Weight & dimensions
Width *
482 mm
Depth *
534 mm
Height *
89 mm
Weight
16.1 kg
Package weight
19 kg
Packaging content
Cables included
AC, LAN (RJ-45)
Quick installation guide
Yes
Number of screws
84
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Power management
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:45:24
Uk has collected 3 expert reviews for QNAP TS-1263U-RP NAS Rack (2U) Ethernet LAN Black, Metallic and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
itpro.co.uk
Updated:
2016-11-14 22:45:24
Prices for 10-Gigabit (10GbE) networking kit are dropping rapidly making it much more affordable for SMBs. This hasn't gone unnoticed by most NAS appliance vendors with Qnap the first to include a 10GbE SFP+ fibre adapter with a NAS, specifically the TS-x...
Good Excellent value, 10GbE SFPadapter, Good performance, Superb set of storage features, Dual PSUs...
Bad 10GbE transceiver not included, Supports just one external disk shelf...
Bottom line Limited external expansion but this 12-bay appliance scores highly for storage features, its 10GbE readiness and its price...
80%
itpro.co.uk
Updated:
2018-02-09 02:18:48
Sign up for our daily newsletter Services like Netflix, Spotify and Dropbox are great ways to access content like movies, music and files, but they've got their limitations. Imagine if you could build your own cloud, with instant access wherever you are...
0%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)