location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DICOTA D31094 backpack Black Polyester

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DICOTA Check ‘DICOTA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D31094
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D31094 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7640158663059
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘DICOTA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DICOTA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DICOTA D31094 backpack Black Polyester
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Polyester
  • - Notebook compartment 39.6 cm (15.6")
  • - Handle(s)
Long product name DICOTA D31094 backpack Black Polyester :
The long product name of DICOTA D31094 backpack Black Polyester. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

f / 13-15.6", Polyester, Black
More>>>
Short summary description DICOTA D31094 backpack Black Polyester:
This short summary of the DICOTA D31094 backpack Black Polyester data-sheet is auto-generated and uses the product title and the first six key specs.

DICOTA D31094, 39.6 cm (15.6"), Notebook compartment, Polyester

Long summary description DICOTA D31094 backpack Black Polyester:
This is an auto-generated long summary of DICOTA D31094 backpack Black Polyester based on the first three specs of the first five spec groups.

DICOTA D31094. Product main colour: Black, Minimum screen size: 33 cm (13"), Maximum screen size: 39.6 cm (15.6"). Width: 325 mm, Depth: 230 mm, Height: 435 mm. Material: Polyester

Brand Image Product code Product Stock Price from
DICOTA

DICOTA Backpack Plus SPIN 14-15.6
(show image)
D31736 Backpack Plus SPIN 14-15.6 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Eco Backpack SELECT 15-17.3
(show image)
D31637 Eco Backpack SELECT 15-17.3 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Power Kit Premium
(show image)
D31121 Power Kit Premium 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Power Kit Value
(show image)
D31120 Power Kit Value 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Backpack PRO 15-17.3
(show image)
D30847 Backpack PRO 15-17.3 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Performer backpack Black Polyethylene terephthalate (PET)
(show image)
D30674 Performer 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)