location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF729Cx Laser A4 600 x 600 DPI 20 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF729Cx
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9947B023 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS MF729Cx Laser A4 600 x 600 DPI 20 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - A4 20 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Canon PRINT Business, Google Cloud Print, Mopria Print Service
  • - USB port Wi-Fi Ethernet LAN Near Field Communication (NFC)
  • - Internal memory: 1000 MB
  • - 31 kg
Long product name Canon i-SENSYS MF729Cx Laser A4 600 x 600 DPI 20 ppm Wi-Fi :
The long product name of Canon i-SENSYS MF729Cx Laser A4 600 x 600 DPI 20 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print: 20 ppm, 600 x 600 dpi, 93 PCL fonts; Copy: 20 ppm, 600 x 600 dpi, 25-400%; Scan:600 x 600 dpi, TWAIN, WIA; Fax: 33.6 Kbps, 512 pages memory, USB 2.0, LAN, WLAN
More>>>
Canon i-SENSYS MF729Cx Laser A4 600 x 600 DPI 20 ppm Wi-Fi:
The official description of Canon i-SENSYS MF729Cx Laser A4 600 x 600 DPI 20 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Businesses can gain a host of advantages with this compact A4 colour laser multifunctional. Innovative features like NFC for Touch & Print will help you run a more efficient business.

Benefits
- Small footprint, big capabilities: the complete A4 laser multifunctional with NFC
- 20ppm print, copy and fax speeds help you work quickly and productively
- 50-sheet duplex document feeder effortlessly handles demanding tasks
- Colour touch screen makes it easy for anyone to access the full feature set
- Consistent reliability and quality thanks to easily replaceable All-In-One cartridges
- Convenient support for cloud and mobile devices simplifies working on-the-go
- Touch & Print, NFC technology enables you to print from compatible tablets and smartphones
- Secure Print function PIN-protects your sensitive documents
- Powerful scanning capabilities easily convert bulky documents to digital formats
- Network and workflow support including PCL5c/6, Adobe® PostScript® and uniFLOW

Short summary description Canon i-SENSYS MF729Cx Laser A4 600 x 600 DPI 20 ppm Wi-Fi:
This short summary of the Canon i-SENSYS MF729Cx Laser A4 600 x 600 DPI 20 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF729Cx, Laser, Colour printing, 600 x 600 DPI, Colour copying, A4, White

Long summary description Canon i-SENSYS MF729Cx Laser A4 600 x 600 DPI 20 ppm Wi-Fi:
This is an auto-generated long summary of Canon i-SENSYS MF729Cx Laser A4 600 x 600 DPI 20 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon i-SENSYS MF729Cx. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: White

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Duplex print speed (ISO/IEC 24734) mono
10 ipm
Duplex print speed (ISO/IEC 24734) colour
10 ipm
Warm-up time (from sleep mode)
23 s
Time to first page (black, normal)
14.5 s
Time to first page (colour, normal)
14.5 s
Print margins (top, bottom, right, left)
5 mm
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Time to first copy (black, normal)
15.5 s
Time to first copy (colour, normal)
16.2 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
Flatbed & ADF scanner
Scan to
Cloud, E-mail, FTP, PC, USB
Scan speed (colour)
20 ppm
Scan speed (black)
20 ppm
Duplex scan speed (colour)
10 ppm
Duplex scan speed (black)
10 ppm
Input colour depth
24 bit
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
512 pages
Auto-redialing
Yes
Speed dialling
Yes
Fax speed dialing (max numbers)
281
Fax forwarding
Yes
Fax broadcasting
310 locations
Error Correction Mode (ECM)
Yes
Fax dual access
No
Features
Recommended duty cycle
750 - 2000 pages per month
Maximum duty cycle *
40000 pages per month
Page description languages
PCL 5e, PCL 6, UFRII-LT
Printer fonts
PCL, PostScript
Number of printer fonts
229
Number of PCL fonts
93
Number of PostScript fonts
136
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Coated paper, Envelopes, Heavy paper, Labels, Plain paper, Postcard, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Executive, Index card, Statement
Envelopes sizes
10, B5, C5, DL, Monarch
Multi-Purpose Tray media weight
60 - 220 g/m²
Auto Document Feeder (ADF) media weight
50 - 105 g/m²
Scan media weight
60 - 165 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Near Field Communication (NFC)
Yes
Security algorithms
802.1x RADIUS, HTTPS, IPSEC, SNMP
Mobile printing technologies
Apple AirPrint, Canon PRINT Business, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
1000 MB
Design
Product colour *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (max)
1200 W
Power consumption (standby)
23 W
Power consumption (sleep)
1 W
Power consumption (off)
0.5 W
Energy Star Typical Electricity Consumption (TEC)
0.9 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 30 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
430 mm
Depth
484 mm
Height
479 mm
Weight
31 kg
Packaging content
Drivers included
Yes
Other features
Fonts included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:04:48
Uk has collected 4 expert reviews for Canon i-SENSYS MF729Cx Laser A4 600 x 600 DPI 20 ppm Wi-Fi and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
pcmag.com
Updated:
2018-06-01 06:04:48
The Canon Color imageClass MF729Cdw ($599) is a color laser multifunction printer (MFP) that provides a good set of features for a small or micro office, or small workgroup. It has decent speed and output quality, though with better text than graphics, an...
Good Duplexing automatic document feeder, Multiple drivers, including PostScript, Wi-Fi Direct and NFC capability...
Bad Running costs are a little on the high side, Slightly subpar graphics in testing...
Bottom line The Canon Color imageClass MF729Cdw provides a strong feature set as a color laser MFP for a small or micro office or workgroup...
80%
Brand Image Product code Product Stock Price from
Canon i-SENSYS MF419x Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi Canon i-SENSYS MF419x Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi
(show image)
0291C024 MF419x 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF411dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi Canon i-SENSYS MF411dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi
(show image)
0291C049 MF411dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF416dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi Canon i-SENSYS MF416dw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi
(show image)
0291C040 MF416dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF419x Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi Canon i-SENSYS MF419x Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi
(show image)
0291C023 MF419x 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF418x Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi Canon i-SENSYS MF418x Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi
(show image)
0291C035 MF418x 0.00
(excl. VAT)
0 (incl. VAT)
Canon MF515x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi Canon MF515x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi
(show image)
0292C016 MF515x 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi Canon i-SENSYS MF628cw Laser A4 600 x 600 DPI 14 ppm Wi-Fi
(show image)
9946B021 MF628cw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF623Cn Laser A4 600 x 600 DPI 14 ppm Canon i-SENSYS MF623Cn Laser A4 600 x 600 DPI 14 ppm
(show image)
9946B030 MF623Cn 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF724Cdw Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi Canon i-SENSYS MF724Cdw Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi
(show image)
9947B044 MF724Cdw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF728Cdw Laser A4 600 x 600 DPI 20 ppm Wi-Fi Canon i-SENSYS MF728Cdw Laser A4 600 x 600 DPI 20 ppm Wi-Fi
(show image)
9947B035 MF728Cdw 0.00
(excl. VAT)
0 (incl. VAT)