location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Printer Cabinet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Printer Cabinet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2A73A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7612392312727 show
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 469925
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2024 08:02:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 90-day, parts only warranty
Long product name HP LaserJet Printer Cabinet :
The long product name of HP LaserJet Printer Cabinet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Printer Cabinet
More>>>
HP LaserJet Printer Cabinet:
The official description of HP LaserJet Printer Cabinet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP LaserJet Printer Cabinet:
This short summary of the HP LaserJet Printer Cabinet data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Printer Cabinet, Grey, LaserJet Enterprise M506 series, LaserJet Enterprise MFP M527 series, Business, Enterprise, 633 mm, 599 mm, 381 mm

Long summary description HP LaserJet Printer Cabinet:
This is an auto-generated long summary of HP LaserJet Printer Cabinet based on the first three specs of the first five spec groups.

HP LaserJet Printer Cabinet. Product colour: Grey, Compatibility: LaserJet Enterprise M506 series, LaserJet Enterprise MFP M527 series, HP segment: Business, Enterprise. Width: 633 mm, Depth: 599 mm, Height: 381 mm. Package dimensions (WxDxH): 633 x 633 x 380 mm, Package width: 727 mm, Package depth: 702 mm. Products per pallet: 6 pc(s), Layers per pallet: 3 pc(s), Pallet gross weight: 135 g

Features
Product colour
Grey
Compatibility
LaserJet Enterprise M506 series, LaserJet Enterprise MFP M527 series
HP segment
Business, Enterprise
Weight & dimensions
Width
633 mm
Depth
599 mm
Height
381 mm
Weight
18.5 kg
Packaging data
Package dimensions (WxDxH)
633 x 633 x 380 mm
Package width
727 mm
Package depth
702 mm
Package height
461 mm
Packaging data
Package weight
20.9 kg
Technical details
Master (outer) cases per pallet layer
2 pc(s)
Logistics data
Pallet dimensions (W x D x H) (imperial)
812.8 x 1651 x 1524 mm (32 x 65 x 60")
Pallet dimensions (W x D x H)
813 x 1651 x 1524 mm
Pallet weight (imperial)
134.3 kg (296 lbs)
Products per pallet
6 pc(s)
Layers per pallet
3 pc(s)
Harmonized System (HS) code
84439990
Pallet gross weight
135 g
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Danmark 5 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 3 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)
Disclaimer HP LaserJet Printer Cabinet:
Disclaimer

Technical specification disclaimers
Functional height. Not including 25 mm tall interlock features.