location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kinetic Sand Brown Sand XL

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Kinetic Sand
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Brown Sand XL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6024543
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988104910 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2022 09:18:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kinetic Sand Brown Sand XL :
The long product name of Kinetic Sand Brown Sand XL. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kinetic Sand 910g, 3+
More>>>
Kinetic Sand Brown Sand XL:
The official description of Kinetic Sand Brown Sand XL as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Kinetic Sand is the squeezable sand where you can FEEL the fun! You’ve never felt anything like it! Pack it, pull it, shape it and love it, Kinetic Sand is so incredible you can’t put it down. It’s kinetic – meaning it sticks to itself and not to you! It oozes, moves and melts right before your eyes. It flows through your fingers like a slow-moving liquid, but leaves them completely dry. Shape anything you want and use it over and over again. Kinetic Sand never dries out and is gluten free. This soft and stretchy sand easily cleans up while delivering non-stop fun! It’s squeezable sand you can’t put down. Feel the difference with Kinetic Sand!

Short summary description Kinetic Sand Brown Sand XL:
This short summary of the Kinetic Sand Brown Sand XL data-sheet is auto-generated and uses the product title and the first six key specs.

Kinetic Sand Brown Sand XL, Children's kinetic sand, 3 yr(s), Natural

Long summary description Kinetic Sand Brown Sand XL:
This is an auto-generated long summary of Kinetic Sand Brown Sand XL based on the first three specs of the first five spec groups.

Kinetic Sand Brown Sand XL. Product type: Children's kinetic sand, Recommended age (min): 3 yr(s), Product colour: Natural. Package type: Closed box

Features
Product type *
Children's kinetic sand
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Product colour
Natural
Non-drying
Yes
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Weight
910 g
Packaging data
Package width
93.7 mm
Package depth
63.5 mm
Package height
193.7 mm
Package weight
920 g
Package type
Closed box