location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kinetic Sand , Sandbox Playset with 1lb of Blue and 3 Molds, for Ages 3 and up

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Kinetic Sand
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kinetic Sand, Sandbox Playset with 1lb of Blue Kinetic Sand and 3 Molds, for Ages 3 and up
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6024397 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988097113 show
Category:
Material or substance used for making models such as clay.
Pottery & Modeling Compounds Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 233353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 05:09:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kinetic Sand , Sandbox Playset with 1lb of Blue and 3 Molds, for Ages 3 and up
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MAGICAL FLOWING SAND: Feel the difference with Kinetic Sand! Kinetic Sand is the original magical, moldable and mesmerizing sand. The unique formula makes Kinetic Sand stick together so it easily shapes and molds. Once you pick Kinetic Sand up, you won’t be able to put it down. Let it flow through your hands – it’s so satisfying!
Long product name Kinetic Sand , Sandbox Playset with 1lb of Blue and 3 Molds, for Ages 3 and up :
The long product name of Kinetic Sand , Sandbox Playset with 1lb of Blue and 3 Molds, for Ages 3 and up. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kinetic Sand, Sandbox Playset with 1lb of Blue Kinetic Sand and 3 Molds, for Ages 3 and up
More>>>
Kinetic Sand , Sandbox Playset with 1lb of Blue and 3 Molds, for Ages 3 and up:
The official description of Kinetic Sand , Sandbox Playset with 1lb of Blue and 3 Molds, for Ages 3 and up as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create your own sandbox adventures with the Kinetic Sand Sandbox Set! Kinetic Sand is the original magical, moldable and mesmerizing sand. It flows through your hands and never dries out so you can play again and again. With the Sandbox Set, you can enjoy sandbox play all year long! The unique Kinetic Sand formula makes it easy to shape and mold anything you can imagine. Mold castles, crabs and turtles with 1lb of blue Kinetic Sand and use the included shovel tool to dig, scoop and flow. The Sandbox Set even includes a sandbox tray for contained play, perfect for the indoors. Squish it, cut it, scoop it, mold it – the creative possibilities are endless with the Sandbox Set! Create again and again and let Kinetic Sand flow through your hands – it’s so satisfying, you won’t be able to put it down! Kinetic Sand is made from natural sand and is wheat, gluten and casein free. Feel the fun with the Kinetic Sand Sandbox Set!

Includes: 1lb Kinetic Sand, 3 Molds, 1 Tool, 1 Sandbox Tray, 1 Instruction Guide

Short summary description Kinetic Sand , Sandbox Playset with 1lb of Blue and 3 Molds, for Ages 3 and up:
This short summary of the Kinetic Sand , Sandbox Playset with 1lb of Blue and 3 Molds, for Ages 3 and up data-sheet is auto-generated and uses the product title and the first six key specs.

Kinetic Sand , Sandbox Playset with 1lb of Blue and 3 Molds, for Ages 3 and up, Multicolour, 3 yr(s), 12 yr(s), Boy/Girl, Plastic, France

Long summary description Kinetic Sand , Sandbox Playset with 1lb of Blue and 3 Molds, for Ages 3 and up:
This is an auto-generated long summary of Kinetic Sand , Sandbox Playset with 1lb of Blue and 3 Molds, for Ages 3 and up based on the first three specs of the first five spec groups.

Kinetic Sand , Sandbox Playset with 1lb of Blue and 3 Molds, for Ages 3 and up. Product colour: Multicolour, Recommended age (min): 3 yr(s), Recommended age (max): 12 yr(s). Weight: 850 g, Width: 279 mm, Depth: 66 mm. Package width: 283 mm, Package depth: 63.5 mm, Package height: 269 mm. Packaging content: sandbox, 1 x castle mold, 3 x animal molds,Fish,Seahorse,Turtle, Minimum order quantity: 6 pc(s). Products per intermodal container (20ft): 4632 pc(s), Products per intermodal container (40ft): 9265 pc(s), Pallet gross width: 120 cm

Features
Product colour *
Multicolour
Recommended age (min)
3 yr(s)
Recommended age (max)
12 yr(s)
Recommended gender
Boy/Girl
Material
Plastic
Country of origin
France
Weight & dimensions
Width
279 mm
Depth
66 mm
Height
279 mm
Weight *
850 g
Packaging data
Package width
283 mm
Package depth
63.5 mm
Package height
269 mm
Package weight
789.25 g
Package type
Closed box
Packaging content
Manual
Yes
Packaging content
sandbox, 1 x castle mold, 3 x animal molds,Fish,Seahorse,Turtle
Minimum order quantity
6 pc(s)
Logistics data
Products per intermodal container (20ft)
4632 pc(s)
Products per intermodal container (40ft)
9265 pc(s)
Pallet gross width
120 cm
Pallet gross length
80 cm
Pallet gross height
180 cm
Pallet gross weight
168.3 kg
Logistics data
Master (outer) cases per pallet
30 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Layers per pallet
5 pc(s)
Master (outer) case width
384 mm
Master (outer) case length
275.1 mm
Master (outer) case height
294.9 mm
Master (outer) case gross weight
5.28 kg
Products per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
778988101179
Master (outer) case volume
1100000 cm³
Master (outer) case net weight
4.74 kg
Master (outer) case packaging type
Box
Harmonized System (HS) code
95.03.00.99
Safety warning
EU TSD warning
Not for children under 36 months
Supplier features
Commercial unit type
Assortment
Start availability
01-08-2019
End availability
31-12-2021
Country of importation (ISO 3166-1)
France
Customs product code (TARIC)
3407000000
(cdm) Reconducted new drop
Reconducted
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
Brand Image Product code Product Stock Price from
Kinetic Sand Shimmering Gem Sand 454 g asst Kinetic Sand Shimmering Gem Sand 454 g asst
(show image)
6026420 Shimmering Gem Sand 454 g asst