HP logo

HP LaserJet Pro M426fdw Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
457622
Info modified on:
20 Dec 2023, 12:22:08
End of life date:
18 Dec 2021
Bullet Points HP LaserJet Pro M426fdw Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi:
  • - Two-sided printing; 50-sheet ADF; Scan to email/PDF
  • - Print, copy, scan, fax
  • - Up to 38 ppm (black)
  • - HP FastRes 1200
Warranty:
One-year warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Pro M426fdw Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi:

LaserJet Pro MFP M426fdw

HP LaserJet Pro M426fdw Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi:

Fast wake-up and print
Print the first page from sleep mode as fast as 7.4 seconds
Fast two-sided printing
Print two-sided documents as fast as 32 ipm (images per minute)
One-pass, two-sided scanning
Scan both sides of two-sided documents in a single pass
Scan to various destinations
Scan documents to email, USB, network folders and the cloud
Easy slide-off glass
Scanner glass has no raised edges so originals slide off easily
Optional high-yield cartridge
Optional 9K high-yield Original HP Toner cartridge with JetIntelligence
Print Microsoft Office files from USB
Print Microsoft Word and PowerPoint documents directly from a USB drive
Cloud-based pull printing
Control access to sensitive documents with HP JetAdvantage Private Print
Optional job storage
Add a USB drive for built-in job storage and retrieval
Low energy use
This MFP is optimized for low energy consumption
Print from mobile devices
Print from a variety of smartphones, tablets and laptops
Touch-to-print
Enable touch-to-print convenience from NFC-enabled mobile devices

Short summary description HP LaserJet Pro M426fdw Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi:

HP LaserJet Pro M426fdw, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Grey

Long summary description HP LaserJet Pro M426fdw Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi:

HP LaserJet Pro M426fdw. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Grey

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP LaserJet Pro M426fdw Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi F6W15A:
[1] Based on HP internal testing of top three leading competitors’ first page out from sleep mode and duplex print and copy speed completed 8/2015. Subject to device settings. Actual results may vary. For details, see http://www.hp.com/go/Ljclaims.
[2] Based on cartridge yields for HP 80X compared with HP 26X Original HP LaserJet Toner Cartridges. For more information, see http://www.hp.com/go/learnaboutsupplies.
[3] Requires an Internet connection to the printer. Services may require registration. App availability varies by country, language, and agreements. For details, see http://www.hpconnected.com.
[4] Requires a wireless access point and an Internet connection to the printer. Services require registration. App availability varies by country, language, and agreements and requires a firmware upgrade. For details, visit http://www.hpconnected.com.
[5] Microsoft and PowerPoint are U.S. registered trademarks of the Microsoft group of companies. Feature works with Microsoft Word and PowerPoint 2003 and later. Only Latin language fonts are supported.
[6] HP Web Jetadmin is free and available for download at http://www.hp.com/go/webjetadmin.
[7] Based on HP testing using the ENERGY STAR® program’s Typical Electricity Consumption (TEC) method or as reported in energystar.gov of top three leading competitors as of 8/2015. Actual results may vary. For details, see http://www.hp.com/go/Ljclaims.
[8] Wireless operations are compatible with 2.4 GHz operations only. App or software and HP ePrint account registration may also be required. Some features require purchase of an optional accessory. Learn more at http://www.hp.com/go/mobileprinting.
[9] Mobile device needs to be connected directly to the Wi-Fi network of a wireless direct-capable MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. Learn more at http://www.hp.com/go/businessmobileprinting.
[10] Feature available only for the HP LaserJet Pro MFP M426fdw. Requires a compatible NFC-printing-enabled mobile device. For a list of compatible NFC-printing-enabled mobile devices, see http://www.hp.com/go/nfcprinting.
[11] Feature available only for the HP LaserJet Pro MFP M426fdw. Wireless performance is dependent on physical environment and distance from access point, and may be limited during active VPN connections. [12] Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[13] Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[14] Declared yield based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
[5] Microsoft and PowerPoint are U.S. registered trademarks of the Microsoft group of companies. Feature works with Microsoft Word and PowerPoint 2003 and later. Only Latin language fonts are supported.
[16] Requires purchase of separate USB flash drive with at least 16 GB capacity.
[8] Wireless operations are compatible with 2.4 GHz operations only. App or software and HP ePrint account registration may also be required. Some features require purchase of an optional accessory. Learn more at http://www.hp.com/go/mobileprinting.
[17] Requires a compatible NFC-printing-enabled mobile device. For a list of compatible NFC-printing-enabled mobile devices, see http://www.hp.com/go/nfcprinting.

Technical specification disclaimers
Measured using ISO/IEC 24734 Feature Performance Test, excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629, excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the input voltage, system configuration, software application, driver, and document complexity.
HP recommends that the number of pages per month of imaged output be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
First Copy Out and Copy Speed measured using ISO/IEC 29183, excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Scan speeds measured from ADF. Actual processing speeds may vary depending on scan resolution, network conditions, computer performance, and application software.
HP recommends that the number of scanned pages per month be within the stated range for optimum device performance.
Based on standard ITU-T test image at standard resolution. More complicated pages or higher resolution will increase the transmission time.
Not all "Compatible Operating Systems" are supported with inbox software. Full solution software available only for Windows 7 and newer. Legacy Windows Operating Systems (XP, Vista, and equivalent servers) get print drivers only. Windows RT OS for tablets (32/64-bit) uses a simplified HP print driver built into the RT OS. UNIX modelscripts are available on http://www.hp.com (modelscripts are printer drivers for UNIX operating systems). Linux systems use in-OS HPLIP software. HP Software for Mac is no longer included on the CD, but can be downloaded from http://www.hp.com - the Mac driver and Mac Utility are installed for Mac operating systems.
Without optional 550-sheet tray. Dimensions with optional 550-sheet tray: 420 x 390 x 452 mm.
With 26A cartridge (F6W14A, F6W15A) or 26X cartridge (F6W17A).
Configuration tested: base model, simplex printing, A4 paper at an average of 38 ppm, active scan at 26 ppm.
Typical Electricity Consumption (TEC) rating represents the typical electricity consumed by a product during 1 week, measured in kilowatt-hours (kWh).
Declared yield value in accordance with ISO/IEC 19752. Actual yields vary considerably based on images printed and other factors. For more information, visit http://www.hp.com/go/learnaboutsupplies.
For scan software (included in the box) support: Windows [JPG, RAW(BMP), PDF, TIFF, PNG, RTF] and Mac [JPG, JPG-2000, TIFF, PNG, PDF, RTF, TXT].
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.