location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B004-DPUA4-K 4-Port DisplayPort KVM Switch with Audio, Cables and USB 3.0 SuperSpeed Hub

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B004-DPUA4-K 4-Port DisplayPort KVM Switch with Audio, Cables and USB 3.0 SuperSpeed Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B004-DPUA4-K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332188632 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102937
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:37:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B004-DPUA4-K 4-Port DisplayPort KVM Switch with Audio, Cables and USB 3.0 SuperSpeed Hub
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connect peripherals to built-in 2-port USB 3.0 hub
  • - Switch among computers via front buttons or keyboard hotkeys
  • - Supports digital video resolutions up to 2560 x 1600
  • - Supports Displayport 1.1
  • - Includes all necessary DisplayPort, USB 3.0 and audio cables
Warranty: 3-year limited
Long product name Tripp Lite B004-DPUA4-K 4-Port DisplayPort KVM Switch with Audio, Cables and USB 3.0 SuperSpeed Hub :
The long product name of Tripp Lite B004-DPUA4-K 4-Port DisplayPort KVM Switch with Audio, Cables and USB 3.0 SuperSpeed Hub. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port DisplayPort KVM Switch with Audio, Cables and USB 3.0 SuperSpeed Hub
More>>>
Tripp Lite B004-DPUA4-K 4-Port DisplayPort KVM Switch with Audio, Cables and USB 3.0 SuperSpeed Hub:
The official description of Tripp Lite B004-DPUA4-K 4-Port DisplayPort KVM Switch with Audio, Cables and USB 3.0 SuperSpeed Hub as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Access and Control Up to 4 Computers with One KVM Switch
Switch among computers using keyboard hotkeys or front-panel buttons
Monitor's EDID information sent to connected computer when selected
Auto Scan feature cycles among computers at regular intervals for at-a-glance observation of activity
Supports DisplayPort 1.1

Independent Audio Switching
3.5 mm mini-stereo speaker and microphone jacks allow sharing of audio equipment among computers
Listen to audio files on one computer while accessing another computer
Supports 2-channel stereo audio

Independent USB 3.0 Peripheral Sharing
2-port USB 3.0 SuperSpeed hub allows connection of peripherals, such as webcams, flash drives, printers and scanners
Print documents from one computer while accessing another computer
Supports USB 3.0 data transfer rates up to 5 Gbps
Backward compatible with USB 2.0 and USB 1.1 devices

Compatible with All Major Operating Systems
Easy to set up with no software or drivers to install
Supports digital video resolutions up to 2560 x 1600, including 1080p
Works with Windows, Mac, Linux and Sun
All necessary cables included

Short summary description Tripp Lite B004-DPUA4-K 4-Port DisplayPort KVM Switch with Audio, Cables and USB 3.0 SuperSpeed Hub:
This short summary of the Tripp Lite B004-DPUA4-K 4-Port DisplayPort KVM Switch with Audio, Cables and USB 3.0 SuperSpeed Hub data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B004-DPUA4-K 4-Port DisplayPort KVM Switch with Audio, Cables and USB 3.0 SuperSpeed Hub, 2560 x 1600 pixels, Black

Long summary description Tripp Lite B004-DPUA4-K 4-Port DisplayPort KVM Switch with Audio, Cables and USB 3.0 SuperSpeed Hub:
This is an auto-generated long summary of Tripp Lite B004-DPUA4-K 4-Port DisplayPort KVM Switch with Audio, Cables and USB 3.0 SuperSpeed Hub based on the first three specs of the first five spec groups.

Tripp Lite B004-DPUA4-K 4-Port DisplayPort KVM Switch with Audio, Cables and USB 3.0 SuperSpeed Hub. Keyboard port type: USB, Mouse port type: USB, Video port type: DisplayPort. Maximum resolution: 2560 x 1600 pixels, Number of users: 1 user(s). Product colour: Black, Cable length: 1.8 m. Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 0.8 A. Sustainability certificates: RoHS, Compliance certificates: RoHS

Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DisplayPort
Display connection
Yes
Console ports *
3.5mm headphone, 3.5mm mic, DisplayPort, USB B
Console USB ports quantity
4
USB hub
Yes
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A hub ports quantity
2
USB connector type
USB Type-A, USB Type-B
USB version
2.0/3.2 Gen 1 (3.1 Gen 1)
Audio connections
Yes
Headphone outputs
4
Number of microphone inputs
4
DC-in jack
Yes
Performance
Maximum resolution *
2560 x 1600 pixels
DDC/DDC2 supported
Yes
Number of users
1 user(s)
Design
Rack mounting *
No
Product colour *
Black
Cable length
1.8 m
LED indicators
Yes
Display
Built-in display *
No
Power
Input voltage
100-240 V
AC input frequency
50 - 60 Hz
Input current
0.8 A
Output voltage
9 V
Output current
2 A
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
205.7 mm
Depth
99.1 mm
Height
45.7 mm
Weight
950 g
Packaging data
Package width
157.5 mm
Package depth
269.2 mm
Package height
188 mm
Package weight
2.68 kg
Packaging content
Cables included
Audio (3.5mm), DisplayPort, USB
Manual
Yes
AC adapter included
Yes
Logistics data
Harmonized System (HS) code
8517.62.0020
Master (outer) case width
492.8 mm
Master (outer) case length
551.2 mm
Master (outer) case height
215.9 mm
Master (outer) case gross weight
17 kg
Products per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332188639
Country of origin
China
Brand Image Product code Product Stock Price from
Tripp Lite B002-DV1AC8-N4 Secure KVM Switch, 8-Port, Single Head, DVI to DVI, NIAP PP4.0, Audio, CAC, TAA Tripp Lite B002-DV1AC8-N4 Secure KVM Switch, 8-Port, Single Head, DVI to DVI, NIAP PP4.0, Audio, CAC, TAA
(show image)
B002-DV1AC8-N4 B002-DV1AC8-N4 Secure KVM Switch, 8-Port, Single Head, DVI to DVI, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DP1AC4-N4 Secure KVM Switch, 4-Port, Single Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA Tripp Lite B002-DP1AC4-N4 Secure KVM Switch, 4-Port, Single Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA
(show image)
B002-DP1AC4-N4 B002-DP1AC4-N4 Secure KVM Switch, 4-Port, Single Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DV2A4-N4 Secure KVM Switch, 4-Port, Dual Head, DVI to DVI, NIAP PP4.0, Audio, TAA Tripp Lite B002-DV2A4-N4 Secure KVM Switch, 4-Port, Dual Head, DVI to DVI, NIAP PP4.0, Audio, TAA
(show image)
B002-DV2A4-N4 B002-DV2A4-N4 Secure KVM Switch, 4-Port, Dual Head, DVI to DVI, NIAP PP4.0, Audio, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DP2AC2-N4 Secure KVM Switch, 2-Port, Dual Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA Tripp Lite B002-DP2AC2-N4 Secure KVM Switch, 2-Port, Dual Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA
(show image)
B002-DP2AC2-N4 B002-DP2AC2-N4 Secure KVM Switch, 2-Port, Dual Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DP1AC8-N4 Secure KVM Switch, 8-Port, Single Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA Tripp Lite B002-DP1AC8-N4 Secure KVM Switch, 8-Port, Single Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA
(show image)
B002-DP1AC8-N4 B002-DP1AC8-N4 Secure KVM Switch, 8-Port, Single Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-H2A4-N4 Secure KVM Switch, 4-Port, Dual Head, HDMI to HDMI, 4K, NIAP PP4.0, Audio, TAA Tripp Lite B002-H2A4-N4 Secure KVM Switch, 4-Port, Dual Head, HDMI to HDMI, 4K, NIAP PP4.0, Audio, TAA
(show image)
B002-H2A4-N4 B002-H2A4-N4 Secure KVM Switch, 4-Port, Dual Head, HDMI to HDMI, 4K, NIAP PP4.0, Audio, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-HD1AC4-N4 Secure KVM Switch, 4-Port, Single Head, DP to HDMI (x4), 4K, NIAP PP4.0, Audio, CAC, TAA Tripp Lite B002-HD1AC4-N4 Secure KVM Switch, 4-Port, Single Head, DP to HDMI (x4), 4K, NIAP PP4.0, Audio, CAC, TAA
(show image)
B002-HD1AC4-N4 B002-HD1AC4-N4 Secure KVM Switch, 4-Port, Single Head, DP to HDMI (x4), 4K, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DP2AC4-N4 Secure KVM Switch, 4-Port, Dual Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA Tripp Lite B002-DP2AC4-N4 Secure KVM Switch, 4-Port, Dual Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA
(show image)
B002-DP2AC4-N4 B002-DP2AC4-N4 Secure KVM Switch, 4-Port, Dual Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-H2AC4-N4 Secure KVM Switch, 4-Port, Dual Head, HDMI to HDMI, 4K, NIAP PP4.0, Audio, CAC, TAA Tripp Lite B002-H2AC4-N4 Secure KVM Switch, 4-Port, Dual Head, HDMI to HDMI, 4K, NIAP PP4.0, Audio, CAC, TAA
(show image)
B002-H2AC4-N4 B002-H2AC4-N4 Secure KVM Switch, 4-Port, Dual Head, HDMI to HDMI, 4K, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DP2A2-N4 Secure KVM Switch, 2-Port, Dual Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, TAA Tripp Lite B002-DP2A2-N4 Secure KVM Switch, 2-Port, Dual Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, TAA
(show image)
B002-DP2A2-N4 B002-DP2A2-N4 Secure KVM Switch, 2-Port, Dual Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 7 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)