location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SanDisk microSDXC Ultra 64GB UHS-I Class 10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SanDisk Check ‘SanDisk’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SanDisk microSDXC Ultra 64GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDSQUNC-064G-GN6MA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0619659134846 show
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘SanDisk’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SanDisk: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:46:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SanDisk microSDXC Ultra 64GB UHS-I Class 10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 64 GB MicroSDXC Class 10 UHS-I
  • - 80 MB/s
  • - Grey, Red
Warranty: 10 Years
Long product name SanDisk microSDXC Ultra 64GB UHS-I Class 10 :
The long product name of SanDisk microSDXC Ultra 64GB UHS-I Class 10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SanDisk microSDXC Ultra 642GB, Class 10, UHS-I, 80MB/s, + SD "Android" Adapter
More>>>
Short summary description SanDisk microSDXC Ultra 64GB UHS-I Class 10:
This short summary of the SanDisk microSDXC Ultra 64GB UHS-I Class 10 data-sheet is auto-generated and uses the product title and the first six key specs.

SanDisk microSDXC Ultra 64GB, 64 GB, MicroSDXC, Class 10, UHS-I, 80 MB/s, Grey, Red

Long summary description SanDisk microSDXC Ultra 64GB UHS-I Class 10:
This is an auto-generated long summary of SanDisk microSDXC Ultra 64GB UHS-I Class 10 based on the first three specs of the first five spec groups.

SanDisk microSDXC Ultra 64GB. Capacity: 64 GB, Flash card type: MicroSDXC, Flash memory class: Class 10, Internal memory type: UHS-I, Read speed: 80 MB/s. Product colour: Grey, Red

Source Testseek summary Average rating
Reviews
Updated:
2017-12-14 05:26:56
Uk has collected 28 expert reviews for SanDisk microSDXC Ultra 64GB UHS-I Class 10 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
tbreak.ae
Updated:
2017-12-14 05:26:55
While expandable storages continue to be the most demanded accessory in history, the need for higher storage space continues to grow at a fast pace. But who would have ever thought that it was possible to cram in over 200GB of data storage in something as...
Good Fast transfers, Fast write speeds, 200GB massive storage, Small form factor...
Bad Expensive...
90%
digitalversus.com
Updated:
2017-12-14 05:26:55
SanDisk's line of Ultra microSD memory cards is primarily designed for use with smartphones and tablets. The Ultra series is an entry-level memory card line in the firm's wider microSDHC card range, split into six different levels of price and performance...
Good Decent read speeds (but there are faster cards out there), SD adapter included, Lifetime guarantee...
Bad Write speed could be better...
Bottom line The SanDisk Ultra 32 GB UHS-1 isn't the speediest microSDHC memory card out there but it exceeds expectations. It beats the 30 MB/s read speed announced on the spec sheet, working at 40 MB/s in practice...
60%
thetechnoclast.com
Updated:
2017-12-14 05:26:55
As more and more people adapt the usage of powerful smartphones and tablets, the demand for better expanded storage has also been rising. Thankfully, flash media companies like SanDisk have been stepping up to get the right solid state memory to it's cons...
100%
pcmag.com
Updated:
2017-12-14 05:26:55
The 200GB SanDisk Ultra MicroSDXC UHS-I is the most spacious microSD card in the universe. It's an amazing feat of engineering—this card can hold 200GB of data, and it can fit inside your nostril. (Don't inhale!) It isn't the fastest card out there, and y...
Good Most capacious microSD card ever. Fast enough for 4K video.
Bad Expensive per gigabyte. Not fast compared with competition...
Bottom line The 200GB SanDisk Ultra is the highest-capacity microSD card available, and it's terrific for hi-res audio or action camera enthusiasts...
80%
geardiary.com
Updated:
2017-12-14 05:26:55
If my mobile device were an iPhone or a flagship Windows Phone (like the Nokia Lumia 1020), then whatever the internal memory was — be it 16GB, 32GB, or 64GB — that would be the memory limit of the device. Those devices don't offer an option for adding ex...
Good Incredible amount of add-on memory for mobile devices that can accept it, reasonable price...
Bad Not all devices will be able to accept the 128GB SanDisk MicroSDXC, so be sure to check with your manufacturer...
0%
technogog.com
Updated:
2017-12-14 05:26:55
So I'm back again with another microSD card review, I'm gathering quite a collection aren't I? Today for review I've got a SanDisk microSDHC card but this one is sort of special as it's a UHS card or ultra high speed. It's a class 10 so you can expect it...
Good Very good performance, Android app ready to download, Red and gray in color unlike standard cards...
Bad Didn't hit the rated speeds for UHS cards...
Bottom line For a microSD card this one is fast, there's no doubt about it. I do like the red and gray colors, it's certainly a nice change from the common black.This card came from Deal Extreme where shipping is free, the cost of the card is $10.90, so that's all yo...
90%
androidguys.com
Updated:
2017-12-14 05:26:55
Need more space on your Android phone or tablet? Of course you do. Even with the number of apps and services moving users to the cloud, nothing beats having a bunch of local storage for pictures, videos, games, and apps. Assuming your Android device allow...
0%
androidpolice.com
Updated:
2017-12-14 05:26:56
I've got a 16GB microSD card that I primarily use in my phone for local music playback. It's about half full - I really only keep my most recent music picks and a workout playlist on it, and stream everything else. Which brings us to a bit of a hiccup...
0%
Brand Image Product code Product Stock Price from
SanDisk

SanDisk Extreme microSD UHS-I 64 GB MicroSDXC Class 10
(show image)
SDSQXNE-064G-GN6MA Extreme microSD UHS-I 0.00
(excl. VAT)
0 (incl. VAT)
SanDisk

SanDisk 4GB SDHC Class 2
(show image)
SDSDB-4096-E11 4GB SDHC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)