location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PC Mounting Bracket for Monitors

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC Mounting Bracket for Monitors
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N6N00AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184107306 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 419933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jan 2024 08:23:30
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2021
Product end of life date
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: One-year limited warranty. Additional support is available 24 hours a day, seven days a week by phone as well as online support forms.
Long product name HP PC Mounting Bracket for Monitors :
The long product name of HP PC Mounting Bracket for Monitors. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PC Mounting Bracket for Monitors
More>>>
HP PC Mounting Bracket for Monitors:
The official description of HP PC Mounting Bracket for Monitors as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Customize an altogether better solution with the HP PC Mounting Bracket for Monitors, which lets you attach your HP Desktop Mini, HP Chromebox, or select HP Thin Client directly behind select HP Z Displays and EliteDisplays.

Features

- Maximize your available work area with a single-footprint solution. Simply attach the bracket to the back of your display, and your PC platform to the bracket. It’s that easy!
- Retain the comfort features of your HP Elite Display or HP Z Display. The bracket doesn’t interfere with the monitor’s height adjustment, tilt, swivel or pivot settings.
- Get the reassurance of a one-year limited warranty.
- Desktop PCs: Compatible with HP Desktop Mini Business PCs and HP Chromebox that have a 100 mm x 100 mm VESA mount. Thin Clients: Compatible with HP Thin Clients that have a 100 mm x 100 mm VESA mount.

Short summary description HP PC Mounting Bracket for Monitors:
This short summary of the HP PC Mounting Bracket for Monitors data-sheet is auto-generated and uses the product title and the first six key specs.

HP PC Mounting Bracket for Monitors, Black

Long summary description HP PC Mounting Bracket for Monitors:
This is an auto-generated long summary of HP PC Mounting Bracket for Monitors based on the first three specs of the first five spec groups.

HP PC Mounting Bracket for Monitors. Product colour: Black

Make room

Maximize your available work area with a single-footprint solution. Simply attach the bracket to the back of your display, and your PC platform to the bracket. It’s that easy!

Work comfortably

Retain the comfort features of your HP Elite Display or HP Z Display. The bracket doesn’t interfere with the monitor’s height adjustment, tilt, swivel or pivot settings.

Rest easy

Get the reassurance of a one-year limited warranty.

Technical details
Product colour *
Black
VESA mounting
Yes
Panel mounting interface
100 x 100 mm
HP segment
Home
Weight & dimensions
Weight
371 g
Width
255.9 mm
Depth
113 mm
Brand Image Product code Product Stock Price from
HP VESA Mount Bracket for t310 Zero Client HP VESA Mount Bracket for t310 Zero Client
(show image)
F7X24AA VESA Mount Bracket for t310 Zero Client 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
United States 1 distributor(s)