location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI MC780dfnvfax LED A4 1200 x 600 DPI 40 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC780dfnvfax
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46148621
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5031713065500
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:17:36
The date of the most recent change of this product data-sheet in Icecat.
Brochure (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
OKI 46148621 user manual (11.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
OKI 46148621 user manual (7.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points OKI MC780dfnvfax LED A4 1200 x 600 DPI 40 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business LED Colour printing
  • - 1200 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 40 ppm
  • - Colour copying Colour scanning
  • - USB port Ethernet LAN
  • - Internal memory: 2048 MB Built-in processor 1200 MHz
  • - 98.3 kg
Warranty: 3 years
Long product name OKI MC780dfnvfax LED A4 1200 x 600 DPI 40 ppm :
The long product name of OKI MC780dfnvfax LED A4 1200 x 600 DPI 40 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fax / Copier / Printer / Scanner, Colour, LED, A4 (210 x 297mm), 1200 x 600dpi max, 40ppm (Mono/Colour), Media 216 x 1321mm Max, Memory 2GB, HDD 160GB, 1 x USB 2.0 B, 1 x USB 2.0 A, 1 x RJ-45, Gigabit LAN, Touchscreen + Tray, Feeder
More>>>
Short summary description OKI MC780dfnvfax LED A4 1200 x 600 DPI 40 ppm:
This short summary of the OKI MC780dfnvfax LED A4 1200 x 600 DPI 40 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

OKI MC780dfnvfax, LED, Colour printing, 1200 x 600 DPI, Colour copying, A4, Grey, White

Long summary description OKI MC780dfnvfax LED A4 1200 x 600 DPI 40 ppm:
This is an auto-generated long summary of OKI MC780dfnvfax LED A4 1200 x 600 DPI 40 ppm based on the first three specs of the first five spec groups.

OKI MC780dfnvfax. Print technology: LED, Printing: Colour printing, Maximum resolution: 1200 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 40 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: Grey, White

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:38:01
Uk has collected 1 expert review for OKI MC780dfnvfax LED A4 1200 x 600 DPI 40 ppm and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2016-11-14 22:38:01
The OKI MC780 is a massive color laser-class multifunction printer (MFP) that can anchor a busy workgroup. It has a good range of MFP features, including good standard paper handling, with options for more if needed. Its output quality is solid, and its s...
Good Can handle massive print jobs. Good paper capacity. 100-sheet reversing ADF.
Bad By default, it's very quick to enter Power Saver and Sleep modes...
Bottom line The OKI MC780 is a capable color laser-class MFP designed to handle large print jobs...
70%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)