OKI logo

OKI MB770dnvfax LED A4 1200 x 1200 DPI 52 ppm

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43162
Info modified on:
14 Mar 2024, 18:46:24
Long product name OKI MB770dnvfax LED A4 1200 x 1200 DPI 52 ppm:

52ppm, 5 s, 1.2GHz, 1200 x 1200 DPI, 40ipm/55ipm, 24 bit, 2GB RAM, 160GB HDD, 33.6kbps, 220–240VAC, 870 W, 58dB, LAN, USB, 81.3 kg

Short summary description OKI MB770dnvfax LED A4 1200 x 1200 DPI 52 ppm:

OKI MB770dnvfax, LED, Mono printing, 1200 x 1200 DPI, A4, Direct printing, White

Long summary description OKI MB770dnvfax LED A4 1200 x 1200 DPI 52 ppm:

OKI MB770dnvfax. Print technology: LED, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: White

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.