location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Jetdirect 3000w NFC/Wireless Accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Jetdirect
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jetdirect 3000w NFC/Wireless Accessory
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J8030A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296877554 show
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 477783
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jul 2024 07:44:17
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Jetdirect 3000w NFC/Wireless Accessory
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless LAN IEEE 802.11b, IEEE 802.11g
  • - IPv4/IPv6: Apple Bonjour compatible, SNMPv1/v2c/v3, HTTP, HTTPS, FTP, Port 9100, LPD, IPP, Secure-IPP, WS Discovery, WS Print; IPv6: MLDv1, ICMPv6; IPv4: SLP, Telnet, IGMPv2, DHCP Server, AirPrint, GCP 2.0
  • - USB 2.0 ports quantity: 1
  • - Black
Warranty: One-year replacement warranty
Long product name HP Jetdirect 3000w NFC/Wireless Accessory :
The long product name of HP Jetdirect 3000w NFC/Wireless Accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jetdirect 3000w NFC/Wireless Accessory
More>>>
HP Jetdirect 3000w NFC/Wireless Accessory:
The official description of HP Jetdirect 3000w NFC/Wireless Accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mobile printing accessory with easy setup, simple manageability and strong security.[1,2]

Short summary description HP Jetdirect 3000w NFC/Wireless Accessory:
This short summary of the HP Jetdirect 3000w NFC/Wireless Accessory data-sheet is auto-generated and uses the product title and the first six key specs.

HP Jetdirect 3000w NFC/Wireless Accessory, Black, Business, Enterprise, Wireless LAN, IEEE 802.11b, IEEE 802.11g, HTTPS, SNMP, SSL/TLS, WPA2, WPA2-AES, IPv4/IPv6: Apple Bonjour compatible, SNMPv1/v2c/v3, HTTP, HTTPS, FTP, Port 9100, LPD, IPP,...

Long summary description HP Jetdirect 3000w NFC/Wireless Accessory:
This is an auto-generated long summary of HP Jetdirect 3000w NFC/Wireless Accessory based on the first three specs of the first five spec groups.

HP Jetdirect 3000w NFC/Wireless Accessory. Product colour: Black, HP segment: Business, Enterprise. Network connection type: Wireless LAN, Networking standards: IEEE 802.11b, IEEE 802.11g, Security algorithms: HTTPS, SNMP, SSL/TLS, WPA2, WPA2-AES. Supported network protocols: IPv4/IPv6: Apple Bonjour compatible, SNMPv1/v2c/v3, HTTP, HTTPS, FTP, Port 9100, LPD, IPP,.... Power consumption (typical): 2.5 W. Sustainable technologies and materials: Complies with RoHS Directive 2011/65/EU; EN50581:2012

Features
Internal *
No
Product colour
Black
IPP support
Yes
HP segment
Business, Enterprise
Network
Network connection type *
Wireless LAN
Networking standards *
IEEE 802.11b, IEEE 802.11g
Security algorithms
HTTPS, SNMP, SSL/TLS, WPA2, WPA2-AES
Protocols
Supported network protocols *
IPv4/IPv6: Apple Bonjour compatible, SNMPv1/v2c/v3, HTTP, HTTPS, FTP, Port 9100, LPD, IPP, Secure-IPP, WS Discovery, WS Print; IPv6: MLDv1, ICMPv6; IPv4: SLP, Telnet, IGMPv2, DHCP Server, AirPrint, GCP 2.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Power
Power consumption (typical)
2.5 W
Sustainability
Sustainable technologies and materials
Complies with RoHS Directive 2011/65/EU; EN50581:2012
Weight & dimensions
Width
82 mm
Depth
56 mm
Height
20 mm
Weight
61 g
Packaging data
Package dimensions (WxDxH)
178 x 138 x 60 mm
Package width
178 mm
Package depth
138 mm
Package height
60 mm
Package weight
266 g
Operational conditions
Operating relative humidity (H-H)
15 - 95%
Storage temperature (T-T)
-40 - 70 °C
Storage relative humidity (H-H)
15 - 95%
Operating temperature (T-T)
32 - 104 °F
Technical details
Master (outer) case gross weight (imperial)
5.53 kg (12.2 lbs)
Master (outer) cases per pallet layer
90 pc(s)
Logistics data
Layers per pallet
6 pc(s)
Products per master (outer) case
18 pc(s)
Other features
Products per pallet
540 pc(s)
Pallet dimensions (W x D x H) (imperial)
1200.2 x 1000.8 x 1270 mm (47.2 x 39.4 x 50")
Pallet weight (imperial)
187.3 kg (413 lbs)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 3 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)
Disclaimer HP Jetdirect 3000w NFC/Wireless Accessory:
Disclaimer

[1] HP 3000w NFC/Wireless Direct Accessory is compatible with select HP LaserJet Enterprise printers and MFPs with HP FutureSmart Firmware, introduced fall 2015 and later. For a list of supported devices, see http://www.hp.com/go/mobileprinting.
[2] Feature is supported on select printers and may require purchase of an optional accessory. Mobile device needs to be connected directly to the WiFi network of a wireless direct-capable MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. Learn more at http://www.hp.com/go/businessmobileprinting.
Technical specification disclaimers
Installs into accessory pocket on printer. Only protrudes 12 mm above printer surface when installed. Total height is 24 mm for optional stand-alone configuration.