location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Speak 810 UC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Speak 810 UC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7810-209 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487016229 show
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 308183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2024 21:51:11
The date of the most recent change of this product data-sheet in Icecat.
Jabra 7810-209 user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Speak 810 UC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Superior audio for larger conference calls, unique ZoomTalk microphones ensure everyone is heard with up to 15 attendees.
  • - Premium UC experience, set up in seconds with out-of-the-box compatibility for all leading UC platforms.
  • - Seamless connectivity, get your meetings started quicker than ever via USB, Bluetooth® or 3.5 mm connection to laptop or smartphone.
  • - 3.5 mm connection to laptop or smartphone.
Long product name Jabra Speak 810 UC :
The long product name of Jabra Speak 810 UC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Speak 810 UC
More>>>
Jabra Speak 810 UC:
The official description of Jabra Speak 810 UC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Speak 810 is the professional, intuitive UC compatible conference call speakerphone for meeting rooms. With USB, Bluetooth® and 3.5 mm jack connectivity to smart devices and laptops, you can connect in seconds to keep your meeting agenda on schedule and keep all attendees engaged.

Engineered for crystal-clear sound and plug-and-play connectivity, the Speak 810 is a premium, professional stationary conference speakerphone with USB, Bluetooth®/NFC and 3.5 mm jack for PC, smartphone or tablet connectivity. Provides in-room coverage for up to 15 people. Unique ZoomTalk™ microphones, for excellent audio quality, detect the human voice and not ambient room noises. Certified for Microsoft Skype for Business.

Short summary description Jabra Speak 810 UC:
This short summary of the Jabra Speak 810 UC data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Speak 810 UC, Black, 30 m, Wired & Wireless, 3.5 mm, A2DP, 56 mm

Long summary description Jabra Speak 810 UC:
This is an auto-generated long summary of Jabra Speak 810 UC based on the first three specs of the first five spec groups.

Jabra Speak 810 UC. Product colour: Black, Maximum operating distance: 30 m. Connectivity technology: Wired & Wireless, Headphone connectivity: 3.5 mm, Bluetooth profiles: A2DP. Width: 56 mm, Weight: 965 g. Package width: 366 mm, Package depth: 45 mm, Package height: 287 mm. Country of origin: China, Master (outer) case width: 445 mm, Master (outer) case length: 390 mm

Superior audio for larger conference calls

Unique ZoomTalk microphones ensure everyone is heard with up to 15 attendees

Premium UC experience

Set up in seconds with out of the box compatibility with all leading UC platforms

Seamless Connectivity

Get your meetings started quicker than ever with a range of connection options.

Computer: USB or USB Bluetooth adapter*

Mobile device: Bluetooth or 3.5mm jack

*Available to purchase separately

Features
Product colour
Black
Noise reduction
Yes
Echo cancellation
Yes
Maximum operating distance
30 m
Microphone
Microphone mute
Yes
Ports & interfaces
Connectivity technology *
Wired & Wireless
USB 1.1 ports quantity
1
Headphone connectivity
3.5 mm
Bluetooth
Yes
Bluetooth profiles
A2DP
Bluetooth version
4.0
3.5 mm connector
Yes
Weight & dimensions
Width
56 mm
Weight & dimensions
Weight
965 g
Packaging data
Package width
366 mm
Package depth
45 mm
Package height
287 mm
Package weight
1.53 kg
Logistics data
Country of origin
China
Harmonized System (HS) code
85182900
Master (outer) case width
445 mm
Master (outer) case length
390 mm
Master (outer) case height
299 mm
Master (outer) case gross weight
14.8 kg
Products per master (outer) case
9 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:19:40
Uk has collected 4 expert reviews for Jabra Speak 810 UC and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
v3.co.uk
Updated:
2016-11-15 01:19:40
The Jabra Speak 810 loosely resembles a Beats Pill spliced with a Tupperware container, but is actually one of the most modern and forward-thinking teleconference systems around. Jabra's elongated speakerphone is all about interfacing with smart devices...
Good Good audio quality, simple setup, wireless support, compatible with a range of operating systems and communication software...
Bad Expensive, some static noise, can't connect to older desk phones...
Bottom line Jabra's plug-and-play speakerphone effortlessly turns laptops, tablets and smartphones into fully-fledged conferencing devices. Small businesses could get away with a cheaper, more portable, alternative, but for large meetings this is an easy-to-use perfo...
80%
examiner.com
Updated:
2016-11-15 01:19:40
Let's get this out of the way first -- the Jabra Speak 810 is NOT a Bluetooth-powered music speaker. The electronics could care less about the latest tune. But that's not to say there isn't concern about audio quality, specifically the frequencies that co...
80%
Brand Image Product code Product Stock Price from
Jabra Speak 510 UC Jabra Speak 510 UC
(show image)
7510-209 Jabra Speak 510 UC 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Drive Jabra Drive
(show image)
100-49000001-60 Jabra Drive 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Speak 410 Jabra Speak 410
(show image)
7410-209 Jabra Speak 410 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Speak 410 MS Jabra Speak 410 MS
(show image)
7410-109 Jabra Speak 410 MS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 8 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)