location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro M402n 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M402n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5F93A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793328606 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 512047
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 18 Dec 2021
Product end of life date
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Pro M402n 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print
  • - Up to 38 ppm (black)
  • - HP FastRes 1200
Warranty: One-year warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Pro M402n 1200 x 1200 DPI A4 :
The long product name of HP LaserJet Pro M402n 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro M402n
More>>>
Short summary description HP LaserJet Pro M402n 1200 x 1200 DPI A4:
This short summary of the HP LaserJet Pro M402n 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro M402n, Laser, 1200 x 1200 DPI, A4, 38 ppm, Network ready, White

Long summary description HP LaserJet Pro M402n 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet Pro M402n 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Pro M402n. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm. Display: LCD. Network ready. Product colour: White

Fast printing. Strong protection.

Grab pages and go – without waiting around. This printer wakes up and prints faster than the competition.[1]
Keep printing safe from boot up to shutdown with security features that guard against complex threats.

More. Pages, Performance, and Protection.

Get the most prints for your money – with Original HP High Yield Black Toner cartridges with JetIntelligence.[2]
Count on consistent results at high speeds with precision black toner.
Help ensure you’re getting the authentic HP quality you paid for with innovative anti-fraud technology.
Print right away with preinstalled toner cartridges. Replace them with optional high-yield cartridges.

Help save energy and easily manage tasks

Help save energy with HP Auto-On/Auto-Off Technology.[3]
Print using less energy than competitors – enhanced by Original HP Toner cartridges with JetIntelligence.[4]
Make the most of your office space, with a printer that conveniently fits right into your work style.
Easily manage devices and settings using HP Web Jetadmin with a suite of essential management features.[5]

Stay connected with easy mobile printing options

Easily print from a variety of smartphones and tablets – generally no setup or apps required.[6]
Easily set up, print, and share with built-in Ethernet networking.

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Duplex print speed (black, normal quality, A4/US Letter)
40 ppm
Time to first page (black, normal)
5.7 s
Features
Maximum duty cycle *
80000 pages per month
Recommended duty cycle
750 - 4000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5, PCL 6, PDF 1.7, PostScript 3, URF
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
350 sheets
Total output capacity *
150 sheets
Paper tray 2 input capacity
250 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
3
Maximum input capacity
900 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Heavy paper, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Internal memory *
128 MB
Maximum internal memory
128 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Design
Market positioning *
Business
Product colour *
White
Built-in display *
Yes
Design
Display
LCD
Display number of lines
2 lines
Power
Power consumption (printing) *
591 W
Power consumption (standby)
6.1 W
Power consumption (off)
0.1 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
17.5 - 25 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
30 - 70%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Sustainable technologies and materials
Mercury free
Weight & dimensions
Width
381 mm
Depth
357 mm
Height
216 mm
Weight
8.58 kg
Packaging data
Package width
443 mm
Package depth
274 mm
Package height
464 mm
Package weight
11.4 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1500 pages
Software CD
Yes
Documentation CD
Yes
Cables included
AC
Brand-specific features
HP ePrint
Yes
HP Web Jetadmin
Yes
HP Auto-On/Auto-Off
Yes
HP Management tools
HP Proxy Agent Software; HP Imaging and Printing Security Center; HP Utility (Mac); HP Device Toolbox
Logistics data
Layers per pallet
5 pc(s)
Products per pallet
45 pc(s)
Technical details
Master (outer) cases per pallet layer
9 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2018-02-22 04:43:02
Uk has collected 12 expert reviews for HP LaserJet Pro M402n 1200 x 1200 DPI A4 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
au.pcmag.com
Updated:
2018-06-03 04:59:30
Aimed primarily at a small office or workgroup, the HP LaserJet Pro M402dw ($349.99) is a strong candidate as a workhorse monochrome laser printer. Its claimed cost per page is a touch high and its text quality a touch low compared with its closest compet...
Good Duplexer, 250-sheet drawer and 100-sheet multipurpose tray standard, Maximum 900-sheet paper capacity, Ethernet, Wi-Fi, Wi-Fi Direct, and NFC, Supports Cloud printing...
Bad Low-quality photo output, even for a monochrome laser...
Bottom line The HP LaserJet Pro M402dw monochrome laser printer delivers a balance of speed, paper handling, and running cost that's suitable for a workgroup or small office...
80%
computershopper.com
Updated:
2018-02-22 04:42:59
Aside from advances centered primarily around mobile connectivity, which we've seen in lasers and inkjets alike, laser-printer core technology just hasn't changed all that much lately—at least, not until HP's recent debut of two innovations in its line: i...
Good Solid print quality, Respectable print speeds, Compact footprint for a mono laser, Energy-efficient, Loaded with mobile features...
Bad Moderately high cost per page, Small input and output trays...
Bottom line Compact and efficient, this single-function mono laser delivers fine-looking text (and quickly enough for its class), but its cost per page and small trays relegate it to light duty. Read More…...
70%
techgearlab.com
Updated:
2018-04-03 02:56:37
Criteria for Evaluation This graph displays the HP LaserJet Pro M402n's overall performance in our testing (in blue) to that of the other printers we tested. Below we discuss how the M402n performed on each one of our individual tests. Text Quality Th...
Good Excellent text quality and speed, simple...
Bad Poor graphics...
Bottom line The M402n won't satisfy those looking for a versatile do it all machine. But if you're looking for a simple, reliable device to print top quality text with at a lightning fast rate, you can't beat the M402n...
64%
Brand Image Product code Product Stock Price from
HP LaserJet Pro M402dn 1200 x 1200 DPI A4 HP LaserJet Pro M402dn 1200 x 1200 DPI A4
(show image)
C5F94A#B13 LaserJet Pro M402dn 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Pro M402dn 1200 x 1200 DPI A4 HP LaserJet Pro M402dn 1200 x 1200 DPI A4
(show image)
C5F94A LaserJet Pro M402dn 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Disclaimer HP LaserJet Pro M402n 1200 x 1200 DPI A4:
Disclaimer

[1] Based on HP internal testing of top three leading competitors’ first page out from sleep mode and duplex print speed completed 8/2015. Subject to device settings. Actual results may vary. For details see http://www.hp.com/go/Ljclaims.
[2] Based on cartridge yields for HP 80X compared with HP 26X Original HP LaserJet Toner Cartridges. For more information, see http://www.hp.com/go/learnaboutsupplies.
[3] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; May require a firmware upgrade.
[4] Based on HP testing using the ENERGY STAR® program’s Typical Electricity Consumption (TEC) method or as reported in energystar.gov of top three leading competitors as of 8/2015. Actual results may vary. For details see http://www.hp.com/go/Ljclaims.
[5] HP Web Jetadmin is free and available for download at http://www.hp.com/go/webjetadmin.
[6] Wireless operations are compatible with 2.4 GHz operations only. App or software and HP ePrint account registration may also be required. Some features require purchase of an optional accessory. Learn more at http://www.hp.com/go/mobileprinting. [7] Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[8] Declared yield based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
[9] Requires purchase of separate USB flash drive with at least 16 GB capacity.
[6] Wireless operations are compatible with 2.4 GHz operations only. App or software and HP ePrint account registration may also be required. Some features require purchase of an optional accessory. Learn more at http:77www.hp.com/go/mobileprinting.
[10] Maximum capacity requires purchase of optional 550-sheet paper tray.
[3] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.
[11] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at http://www.hp.com/go/mobileprinting. Apple AirPrint: Supports Apple® OS X® Lion, OS X Mountain Lion, and the following devices running iOS 4.2 or later: iPad® (all models), iPhone® (3GS or later), and iPod touch® (3rd generation or later). Works with HP's AirPrint-enabled printers and requires the printer be connected to the same network as your OS X or iOS device. Performance is dependent on physical environment and distance from the wireless access point. Wireless operations are compatible with 2.4 GHz routers only.

Technical specification disclaimers
Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
With 26A cartridge
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
With 26A cartridge (C5F94A, C5F93A) or 26X cartridge (G3V21A).
Acoustic values are subject to change. For current information, see http://www.hp.com/support. Configuration tested: base model, simplex printing, A4 paper at an average of 38 ppm.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Declared yield value in accordance with ISO/IEC 19752. Actual yields vary considerably based on images printed and other factors. For more information, visit http://www.hp.com/go/learnaboutsupplies
Not all "Compatible Operating Systems" are supported with inbox software. Full solution software available only for Windows 7 and newer. Legacy Windows Operating Systems (XP, Vista, and equivalent servers) get print drivers only. Windows RT OS for tablets (32 & 64-bit) uses a simplified HP print driver built into the RT OS. UNIX modelscripts are available on HP.com (modelscripts are printer drivers for UNIX operating systems). Linux systems use in-OS HPLIP software. HP Software for Mac is no longer included on the CD, but can be downloaded from http://www.hp.com - the Mac driver and Mac Utility are installed for Mac operating systems.
Without optional 550-sheet tray. Dimensions with optional 550-sheet tray: 381 x 357 x 345 mm
Typical Electricity Consumption (TEC) rating represents the typical electricity consumed by a product during 1 week, measured in kilowatt-hours (kWh).
Best Typical Electricity Consumption (TEC) rating represents the typical electricity consumed by a product during 1 week, measured in kilowatt-hours (kWh). For Best TEC, the product configuration is set with Wi-Fi disabled and with 1 minute sleep delay.
Job Storage feature requires a purchase of separate USB flash drive with a minimum of 16 GB capacity.