Canon logo

Canon CLI-571XL High Yield Magenta Ink Cartridge

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
440451
Info modified on:
20 Oct 2023, 12:25:53
Bullet Points Canon CLI-571XL High Yield Magenta Ink Cartridge:
  • - Genuine Canon Ink produces on average 35% more quality prints than imitation cartridges†††
  • - Genuine Canon Ink provides consistent quality prints 100% of the time†††
  • - Genuine Canon Ink is 100% reliable so you can print with less stress†††
  • - Return every ink and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly.
Long product name Canon CLI-571XL High Yield Magenta Ink Cartridge:

CLI-571XL High Yield Magenta Ink Cartridge

Canon CLI-571XL High Yield Magenta Ink Cartridge:

This high yield magenta ink provides up to 2x more prints than the standard equivalent. The ChromaLife100 system magenta ink is used for printing documents and photos. This 11ml ink tank allows you to print up to 400* of 10x15cm colour photos at ISO/IEC 29102† standard.

Short summary description Canon CLI-571XL High Yield Magenta Ink Cartridge:

Canon CLI-571XL High Yield Magenta Ink Cartridge, High (XL) Yield, Magenta, Pigment-based ink, 11 ml, 1 pc(s), 645 pages

Long summary description Canon CLI-571XL High Yield Magenta Ink Cartridge:

Canon CLI-571XL High Yield Magenta Ink Cartridge. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Colour ink page yield: 645 pages, Colour ink volume: 11 ml, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.