location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson DS Transfer Production 162cm x 175m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS Transfer Production 162cm x 175m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S045521
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946542379
Category:
Designs which can be ironed onto T-shirts.
Clothing Transfers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2021 22:25:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson DS Transfer Production 162cm x 175m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal transfer
  • - 105 g/m²
  • - White
  • - Paper dimensions: 162cm x 175m
Long product name Epson DS Transfer Production 162cm x 175m :
The long product name of Epson DS Transfer Production 162cm x 175m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DS Transfer Production 162cm x 175m
More>>>
Short summary description Epson DS Transfer Production 162cm x 175m:
This short summary of the Epson DS Transfer Production 162cm x 175m data-sheet is auto-generated and uses the product title and the first six key specs.

Epson DS Transfer Production 162cm x 175m, Thermal transfer, 1 pc(s)

Long summary description Epson DS Transfer Production 162cm x 175m:
This is an auto-generated long summary of Epson DS Transfer Production 162cm x 175m based on the first three specs of the first five spec groups.

Epson DS Transfer Production 162cm x 175m. Print technology: Thermal transfer, Product main colour: White, Compatible products: Epson SureColor SC-F6000, SC-F7000, SC-F7100. Compatible material: Polyester. Print media weight: 105 g/m², Paper dimensions: 162cm x 175m. Quantity per pack: 1 pc(s), Package width: 180 mm, Package depth: 1710 mm. Products per pallet: 24 pc(s), Minimum order quantity: 24 pc(s), Products per pallet (UK): 30 pc(s)

Features
Print technology *
Thermal transfer
Product main colour
White
Compatible products
Epson SureColor SC-F6000, SC-F7000, SC-F7100
Material
Compatible material
Polyester
Weight & dimensions
Print media weight
105 g/m²
Paper dimensions
162cm x 175m
Packaging data
Package width
180 mm
Package depth
1710 mm
Package height
178 mm
Package weight
23.6 kg
Quantity per pack *
1 pc(s)
Logistics data
Products per pallet
24 pc(s)
Minimum order quantity
24 pc(s)
Products per pallet (UK)
30 pc(s)