location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite VGA with RCA Stereo Audio to HDMI Converter / Scaler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGA with RCA Stereo Audio to HDMI Converter / Scaler
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P116-000-HDSC2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332188342 show
Category:
Device which converts video signals/data into other types of signals/data, or vice versa.
Video Signal Converters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:33:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite VGA with RCA Stereo Audio to HDMI Converter / Scaler
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Active video converter
  • - 1920 x 1440 pixels
  • - Plug and Play
  • - Host interface: VGA (D-Sub) Output interface: HDMI
  • - External power adapter
  • - Black
Warranty: 1-year limited warranty
Long product name Tripp Lite VGA with RCA Stereo Audio to HDMI Converter / Scaler :
The long product name of Tripp Lite VGA with RCA Stereo Audio to HDMI Converter / Scaler. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VGA with RCA Stereo Audio to HDMI Converter / Scaler
More>>>
Tripp Lite VGA with RCA Stereo Audio to HDMI Converter / Scaler:
The official description of Tripp Lite VGA with RCA Stereo Audio to HDMI Converter / Scaler as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The P116-000-HDSC2 VGA with RCA Stereo Audio to HDMI Converter/Scaler saves you money on costly computer upgrades by converting and upscaling a VGA video signal for viewing on an HDMI display. The built-in scaler upgrades the VGA input signal, allowing you to display 720p or 1080p high-definition video in your home audio/video setups, media presentations or digital signage using your tried-and-true analog source equipment. The unit is ready to use right from the box with no software or drivers required. Connect the unit’s female VGA video and RCA stereo audio ports to your computer and the female HDMI port to your HDMI projector, monitor or television (VGA video and RCA stereo cables sold separately). The unit automatically upscales the video signal to 720p. Toggle the display to 1080p by pressing the button on the unit. In addition to high-definition video resolutions up to 1080p, the P116-000-HDSC2 supports computer input video resolutions up to 1920 x 1440 (@ 60 Hz), which are scaled to 720p or 1080p on the display. It also supports HDMI bandwidth of 165 MHz (1.65 Gbps per channel) and 24-bit True Color (8 bits per channel).

- Built-in scaler converts VGA video for display on HDMI monitor
- Upgrades VGA input signal to 720p or 1080p
- Plug and play—no software or drivers to install
- Ideal for home audio/video setups, media presentations and digital signs
- Automatically upscales video to 720p
- Toggle between 720p and 1080p with button on unit
- Supports computer input video resolutions up to 1920 x 1440 (@ 60 Hz) and scales to 720p or 1080p
- Supports HDMI bandwidth of 165 MHz (1.65 Gbps per channel) and 24-bit True Color (8 bits per channel)
- Ready to use right from the box—no software or drivers required
- Connects easily to source’s VGA and RCA stereo ports and display’s HDMI port (VGA video and RCA stereo cables sold separately)
- Eliminates the need for costly equipment upgrades

Short summary description Tripp Lite VGA with RCA Stereo Audio to HDMI Converter / Scaler:
This short summary of the Tripp Lite VGA with RCA Stereo Audio to HDMI Converter / Scaler data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite VGA with RCA Stereo Audio to HDMI Converter / Scaler, Active video converter, Black, RoHS, 1920 x 1440 pixels, 720p, 1080p, 24 bit

Long summary description Tripp Lite VGA with RCA Stereo Audio to HDMI Converter / Scaler:
This is an auto-generated long summary of Tripp Lite VGA with RCA Stereo Audio to HDMI Converter / Scaler based on the first three specs of the first five spec groups.

Tripp Lite VGA with RCA Stereo Audio to HDMI Converter / Scaler. Converter type: Active video converter, Product colour: Black, Certification: RoHS. Maximum video resolution: 1920 x 1440 pixels, Supported video modes: 720p, 1080p, Colour depth: 24 bit. Host interface: VGA (D-Sub), Output interface: HDMI. Input voltage: 100 - 240 V, Input frequency: 50 - 60 Hz, Operating voltage: 5 V. Width: 88.9 mm, Depth: 71.1 mm, Height: 25.4 mm

Features
Converter type *
Active video converter
Plug and Play
Yes
Product colour
Black
Certification
RoHS
Video
Maximum video resolution *
1920 x 1440 pixels
Supported video modes
720p, 1080p
Colour depth
24 bit
Ports & interfaces
Host interface *
VGA (D-Sub)
Output interface *
HDMI
Power
External power adapter
Yes
Input voltage
100 - 240 V
Input frequency
50 - 60 Hz
Operating voltage
5 V
Operating current
2 A
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-10 - 80 °C
Operating relative humidity (H-H)
10 - 85%
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
88.9 mm
Depth
71.1 mm
Height
25.4 mm
Weight
140 g
Packaging data
Manual
Yes
Quantity
1
Package width
170.2 mm
Package depth
127 mm
Package height
61 mm
Package weight
910 g
Logistics data
Country of origin
China
Master (outer) case width
315 mm
Master (outer) case length
264.2 mm
Master (outer) case height
190.5 mm
Master (outer) case gross weight
9.48 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332188349
Brand Image Product code Product Stock Price from
Tripp Lite P131-000-A-DISP HDMI to VGA Active Adapter Video Converter with Audio (F/M) Tripp Lite P131-000-A-DISP HDMI to VGA Active Adapter Video Converter with Audio (F/M)
(show image)
P131-000-A-DISP P131-000-A-DISP HDMI to VGA Active Adapter Video Converter with Audio (F/M) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P116-000-HDSC1 VGA with Audio to HDMI Converter with Scaler function Tripp Lite P116-000-HDSC1 VGA with Audio to HDMI Converter with Scaler function
(show image)
P116-000-HDSC1 P116-000-HDSC1 VGA with Audio to HDMI Converter with Scaler function 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite VGA with Audio to HDMI Converter, Adapter for Stereo Audio and Video Tripp Lite VGA with Audio to HDMI Converter, Adapter for Stereo Audio and Video
(show image)
P116-000-HDMI VGA with Audio to HDMI Converter, Adapter for Stereo Audio and Video 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)