location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 8600 series 4K UHD Razor Slim TV powered by Android™ 55PUS8601/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
8600 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4K UHD Razor Slim TV powered by Android™ 55PUS8601/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55PUS8601/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863001790
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126652
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 10:00:23
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 55PUS8601/12 user manual (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 8600 series 4K UHD Razor Slim TV powered by Android™ 55PUS8601/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 139 cm (55")
  • - 4K Ultra-HD LED TV
  • - Hex Core, 16 GB and expandable
  • - Twin Tuner DVB-T/T2/C/S/S2
Long product name Philips 8600 series 4K UHD Razor Slim TV powered by Android™ 55PUS8601/12 :
The long product name of Philips 8600 series 4K UHD Razor Slim TV powered by Android™ 55PUS8601/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55", 3840 x 2160, 700 cd/m², 1800Hz PMR, RMS 50W, DTS Studio Sound, W-fi, Rj-45, 4 x HDMI, 1 x Scart, 3 x USB, 160 kWh, 20.6kg, 16GB, Android 5.1 Lollipop
More>>>
Philips 8600 series 4K UHD Razor Slim TV powered by Android™ 55PUS8601/12:
The official description of Philips 8600 series 4K UHD Razor Slim TV powered by Android™ 55PUS8601/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4K UHD Razor Slim LED TV powered by Android
With Ambilight 4-sided
Sound never looked so good. The 8600 series with 4 sided Ambilight, stylish detachable speakers and dark chrome details takes interior design to the next level. Ultra HD and Bright Pro restore images from any source to unrivaled crispness.

European craftmanship
- Detachable Speakers: customize how your sound looks
- Ambilight changes the way you look at TV forever

Award winning performance
- 4K Ultra HD: resolution like you’ve never seen it before
- BrightPro boosts whites and brights to the extreme
- Digital Noise Reduction optimizes images from any source
- Perfect Pixel Ultra HD: the ultimate in UHD Picture Quality

Exhilarating. Limitless. Powered by Android
- Android and Hex Core for the ultimate Ultra HD experience
- Google Play store and Philips app gallery: look beyond TV
- Swipe, type, talk and more—truly Smart interaction

See how beautiful sound can be
- Be seduced by 50W of sound delivered by 18 speakers
- Hear every detail with DTS Premium Sound

Short summary description Philips 8600 series 4K UHD Razor Slim TV powered by Android™ 55PUS8601/12:
This short summary of the Philips 8600 series 4K UHD Razor Slim TV powered by Android™ 55PUS8601/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 8600 series 4K UHD Razor Slim TV powered by Android™ 55PUS8601/12, 139.7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Silver

Long summary description Philips 8600 series 4K UHD Razor Slim TV powered by Android™ 55PUS8601/12:
This is an auto-generated long summary of Philips 8600 series 4K UHD Razor Slim TV powered by Android™ 55PUS8601/12 based on the first three specs of the first five spec groups.

Philips 8600 series 4K UHD Razor Slim TV powered by Android™ 55PUS8601/12. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 1800 Hz, Display brightness: 700 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-C. Wi-Fi, Ethernet LAN. Product colour: Silver

Ambilight 4 sided

Ambilight 4 sided

Perfect Pixel Ultra HD
Perfect Pixel Ultra HD

Building on our award winning UHD Picture Quality heritage, we've elevated high-definition Picture Quality to a whole new level. The picture processing algorithms of our Perfect Pixel Ultra HD engine convert any input picture into crisp 4K Ultra HD resolution on your screen. The result? You'll enjoy our deepest blacks and brightest whites, the most vivid colours and natural skin tones, and our most fluid, razor sharp image — every time and from any source.

4K Ultra HD
4K Ultra HD

Ultra HD TV has 4 times the resolution of a conventional Full HD TV. With over 8 million pixels and our unique Ultra Resolution upscaling technology, you'll experience improved images regardless of the original content. Enjoy improved sharpness, increased depth perception, superior contrast, smooth natural motion and flawless details.

Advanced DNR
Advanced DNR

Your TV is an incredible machine…but it's possible that the source you view your content from isn't. Advanced DNR analyses content for imperfections and directs the incoming picture in one of two directions. Images from a good quality source are optimised to the highest level of sharpness and detail imaginable. And those from a poor quality source? They're cleaned of imperfections before being boosted to the quality level of their high-quality counterparts.

Hex Core + Android
Hex Core + Android

The power of Android combined with our Hex Core processing makes streaming Ultra HD films on YouTube effortless and fun. And with Android on your TV, you'll navigate, launch apps and play videos in a way that is super fast, super intuitive and super fun.

TV Content

The Google Play store and Philips app gallery go beyond traditional TV programming to bring you a big online collection of films, TV, music, apps and games. 16 GB of expandable memory means there's plenty of room to store all your favourite content and to install more apps.

Smart Interaction

We've made our new remote controls as fun to use as the Android TVs that they're paired with. Enter text using Google voice* or a full QWERTY keyboard. Say: 'Open YouTube' to launch the app. Swipe through your family photos on our touch-sensitive swipe pad. Or simply use it as a classic remote.

Detachable Speakers
Detachable Speakers

Our detachable sound sticks have a seamless metal body with a polished, dark chrome finish. Ultra-slim and incredibly sleek, the innovative design is unique to Philips: they can be placed to the left and right of the TV screen, or on optional stands to create a wireless sound system.

18 speaker 50 W Sound system

Surround yourself in beautiful sound. The new 8600 series combines the power of two speakers at the back of the TV with 16 microdrivers (in the left and right detachable speakers) to deliver a broad, rich sound spectrum. We crafted the subwoofers from Neodymium, a premium material that creates more volume, better bass response and pure, balanced sound quality.

DTS Premium Sound
DTS Premium Sound

Great TV speakers demand a powerful processing engine that preserves the purity of the original audio content. DTS Premium Suite is designed to deliver the experience consumers have come to expect from high-end sound processing: immersive surround with deep, rich bass and crystal-clear dialogue that's delivered at maximum volume levels and without any fluctuations, clipping or distortion.

Ambilight 4-sided
Ambilight 4-sided

You've created a home that's more than just a house, so why not choose a TV that is warm and inviting too? Our most amazing Ambilight experience ever emits an extra-wide glow around all four sides of your TV onto the surrounding wall. Your screen seems much wider, your experience more enhanced…and your TV appears to float on air. Colour, vibrancy and excitement move beyond the screen and into your living room to bring you a viewing experience beyond the ordinary.

HEVC support for 4K broadcasts

The new integrated HEVC standard allows you to enjoy high picture quality 4K-resolution broadcasts.

Display
Display diagonal *
139.7 cm (55")
HD type *
4K Ultra HD
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
Zoom
Display brightness *
700 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 1800 Hz
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
139 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
PAL, NTSC, SECAM
Digital signal format system *
DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-C
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
Android TV
Operating system version
5.1 Lollipop
Video on Demand (VOD) support
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Video apps
YouTube, Netflix
Music apps
Spotify
Lifestyle apps
Google Apps
Audio
RMS rated power *
50 W
Audio decoders
DTS, DTS Studio Sound
Detachable speakers
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Design
Product colour *
Silver
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Ambient lighting
Yes
Signal strength indication
Yes
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1000 pages
Subtitles function
Yes
Video formats supported
AVI, VC-1, AVC, MPEG1, MPEG2, MPEG4, WMV9, H.264, MKV
Audio formats supported
AAC, MP3, WAV, WMA
Image formats supported
JPG, PNG, GIF, BMP, PNS, MPO, JPS
Subtitle formats supported
SUB, SRT, TXT, SSA, ASS, SMI
Ambient light sensor
Yes
Backlight dimming technology
Local Dimming
Noise reduction *
Yes
Processor cores
6
Ports & interfaces
Audio Return Channel (ARC)
Yes
Mobile High-Definition Link (MHL)
Yes
HDCP
Yes
PC in (D-Sub) *
No
DVI port
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Audio (L/R) in
1
Audio input for DVI
Yes
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
RF connector type
IEC
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
EasyLink
Management features
Electronic Programme Guide (EPG)
Yes
Programming period
8 day(s)
Picture mute (for radio)
Yes
On/Off timer
Yes
Firmware upgradeable
Yes
Firmware upgradeable via
Auto upgrade wizard, Network, USB
Power
Power consumption (typical) *
115 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
1317 mm
Depth (with stand)
227 mm
Height (with stand)
758 mm
Weight (with stand)
20.6 kg
Width (without stand)
1227 mm
Depth (without stand)
17 mm
Height (without stand)
709 mm
Weight (without stand)
19 kg
Packaging data
Quick start guide
Yes
Package width
1370 mm
Package depth
199 mm
Package height
935 mm
Package weight
26.2 kg
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Other features
3D
No
Batteries included
Yes
Interactive TV
Yes
Built-in speaker(s)
Yes
Ambient lighting type
4-sided
Annual energy consumption
160 kWh
Energy efficiency class (old)
A
User memory
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:40:30
Uk has collected 17 expert reviews for Philips 8600 series 4K UHD Razor Slim TV powered by Android™ 55PUS8601/12 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techradar.com
Updated:
2016-11-14 22:40:30
Philips is about to unleash its biggest UK TV range in years – and the 55PUS8601 is a great statement for the brand to lead off with.Its design instantly sets it apart as one of the most glamorous-looking TVs I've seen. It's one of the slimmest around in...
Good Gorgeous, looking TV, Excellent audio quality, Sharp, colourful pictures, Relatively robust Android implementation...
Bad Complicated to use, Contrast isn't the best, Android interface is unhelpful, HDR still months away...
Bottom line The design of the 55PUS8601 is a delight, especially thanks to its four-sided version of Philips' Ambilight technology and ultra-slim detachable speakers. Picture performance is mostly very good, and excellent in the case of native 4K content. The experie...
70%
pocket-lint.com
Updated:
2016-11-14 22:40:30
It can take quite a lot for a TV to stand-out from the crowd. Philips' approach? Plonk some LED lights around all four sides of its rear - aka Ambilight, used to real-time project coloured lighting in sync with the image on screen - and, no doubt, you've...
Good 4-sided Ambilight is a real visual treat, slim design looks great, future-proofed for 4K content, Android OS a step-up for Philips, great sound thanks to speaker separates, affordable and competitive...
Bad Not class-leading picture quality, won't be Ultra HD Premium certified (if you want best of best you'll need to pay more and look elsewhere), feet are really wide-apart (select stand carefully!)...
Bottom line If you want a 4K TV to stand-out from the crowd then Amblight is one surefire way to do it, especially if you can wall-mount it. Plus the Philips PUS8601 does a grand job at looking elegant even when it's switched off, and it always sounds great too...
90%
trustedreviews.com
Updated:
2016-11-14 22:40:30
What is the Philips 55PUS8601? The 55PUS8601 is the the most "serious" TV I've seen from Philips in the UK for some time. As well as boasting a native 4K Ultra HD resolution, this £1,700 55-inch set features a startling "Razor Slim" design, a four-sided v...
Good Stunning design, Excellent sound from the detachable speakers, 4K images generally look pretty good...
Bad Black level performance isn't great, Upscaled HD images look a bit processed, Smart interface can be tedious...
Bottom line Philips 55PUS8601 – Sound Quality So now to those fancy detachable speakers – do they perform as well as hoped? Actually, yes. They're particularly excellent when it comes to delivering every last bit of detail from a good-quality movie or TV show, soundi...
70%
avforums.com
Updated:
2016-11-14 22:40:30
The Philips 8601 is an Ultra HD 4K LCD TV that uses a razor slim chassis and edge LED backlighting; it incorporates an attractive design with four-sided Ambilight and detachable speakers. The TV uses eighteen drivers overall, eight in each detachable spea...
Good Natural and detailed images, Good colour accuracy, Attractive design, Great build quality, Excellent sound, Decent input lag, Plenty of features...
Bad Limited colour space, No 3D support, Inconsistent gamma, Calibration controls ineffective, Remote over-sensitive...
Bottom line In many respects the Philips 55PUS8601 is a great flat-screen Ultra HD LED LCD TV, with a lovely design, solid build quality and superior sound thanks to detachable speakers. There are plenty of connections and features, along with Hex Core processing and...
80%
Country Distributor
United Kingdom 1 distributor(s)