location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare AirFloss HX8111/09

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare AirFloss
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sonicare AirFloss HX8111/09
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX8111/09
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103585664
Category:
Electric devices used to remove food and dental plaque from teeth.
Electric Flossers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:39:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips HX8111/09 user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 year(s)
Long product name Philips Sonicare AirFloss HX8111/09 :
The long product name of Philips Sonicare AirFloss HX8111/09. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 weeks/24h, 1 x nozzle
More>>>
Philips Sonicare AirFloss HX8111/09:
The official description of Philips Sonicare AirFloss HX8111/09 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips AirFloss - An easier way to floss
Gently and effectively improves oral health
If flossing isn’t a regular part of your oral care routine, you’re not reaching the bacteria that can build up between teeth. The Philips AirFloss helps you to get a deep clean everyday by taking the hassle out of flossing.

Achieve a 30-second clean
- Simple one-button use; as easy as a mouse-click

Simple: point & press
- Microburst technology cleans at the touch of a button
- Slim, angled nozzle for easy to even the hard-to-reach areas
- Guidance tip for easy placement
- Easy-to-fill reservoir
- Slim, easy to hold handle
- Fits standard Sonicare chargers
- Charging after two weeks

Proven improvement of oral health
- Removes up to 99% more plaque between teeth

Short summary description Philips Sonicare AirFloss HX8111/09:
This short summary of the Philips Sonicare AirFloss HX8111/09 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare AirFloss HX8111/09, Green, White, Ergonomic, Built-in, 24 h, 2 week(s)

Long summary description Philips Sonicare AirFloss HX8111/09:
This is an auto-generated long summary of Philips Sonicare AirFloss HX8111/09 based on the first three specs of the first five spec groups.

Philips Sonicare AirFloss HX8111/09. Product colour: Green, White, Handle(s) features: Ergonomic. Battery type: Built-in, Charging time: 24 h, Battery life: 2 week(s)

Features
Product colour *
Green, White
Handle(s) features
Ergonomic
Number of nozzles
1
LED indicators
Yes
Power
Battery type
Built-in
Power
Rechargeable battery
Yes
Charging time
24 h
Battery life
2 week(s)
Other features
Charger
Yes
Packaging content
Battery charger included
Yes
Brand Image Product code Product Stock Price from
Philips Sonicare AirFloss Pro Interdental - Nozzles HX8032/35 Philips Sonicare AirFloss Pro Interdental - Nozzles HX8032/35
(show image)
HX8032/35 Interdental - Nozzles HX8032/35