Samsung logo

Samsung S24E370DL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD White, Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
254694
Info modified on:
27 May 2024, 13:06:32
Long product name Samsung S24E370DL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD White, Blue:

23.6" LED Full HD 1920x1080, 250 cd/m2, 178°/178°, 19W

Samsung S24E370DL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD White, Blue:

-Wirelessly charge your mobile device from the monitor’s stand
-Enjoy a clearer picture and more immersive gaming
-Enjoy a beautiful design
-Use Eye Saver Mode for a more comfortable viewing experience

Revolutionary mobile charging technology lets you stay connected wirelessly
In an industry first, Samsung has utilised its technology to build an innovative monitor with a wireless charging function for your Qi—an interface standard developed by the Wireless Power Consortium for inductive electrical power transfer over distances of up to four centimeters—enabled mobile device. Simply place your device on the monitor stand’s circular wireless charging area. It will then begin to charge automatically, as shown by the LED light. Handle your phone effortlessly while it charges, without the annoyance of cords or cables. Compatible devices include the Galaxy S6 and S6 edge. Additionally, the Galaxy S5, Galaxy S4, Note 4, Note edge and Note 3 can be charged when equipped with a Wireless Charging Battery Cover.

Short summary description Samsung S24E370DL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD White, Blue:

Samsung S24E370DL, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 4 ms, White, Blue

Long summary description Samsung S24E370DL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD White, Blue:

Samsung S24E370DL. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: White, Blue

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.