location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN HDMI HDBaseT-Lite/Class B Receiver with Scaler function (70m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI HDBaseT-Lite/Class B Receiver with Scaler function (70m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE805R-AT-G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264642944
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74852
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:33
The date of the most recent change of this product data-sheet in Icecat.
ATEN VE805R-AT-G user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Drawing (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN HDMI HDBaseT-Lite/Class B Receiver with Scaler function (70m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extends HDMI, RS-232, and IR signals up to 70 m over a single Cat 5e/6/6a cable
  • - HDMI (3D, Deep Color) ; HDCP 1.4 compliant
  • - Superior video quality – 1080p@60m (Cat 5e/6); 70m (Cat 6a)
  • - Scaler – scales videos of different resolutions to their optimal output for display and to avoid black screen*
  • - Video Wall – features video wall profiles that allows for custom screen layouts via an intuitive web GUI**
  • - Seamless Switch™ – close-to-zero second switching that provides continuous video streams, real-time switching, and stable signal transmissions**
  • - HDBaseT Anti-jamming – resists signal interference during high-quality video transmissions using HDBaseT technology
  • - Bi-directional RS-232 channel – allows for control using serial terminals or serial devices, such as touch screens and barcode scanners
  • - Bi-directional IR channel – IR transmission is processed one direction at a time***
  • - Firmware upgradeable
  • - Built- in 8KV / 15 KV ESD protection
  • - Plug-and-play
  • - Rack-mountable
Warranty: 3 Years
Long product name ATEN HDMI HDBaseT-Lite/Class B Receiver with Scaler function (70m) :
The long product name of ATEN HDMI HDBaseT-Lite/Class B Receiver with Scaler function (70m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI HDBaseT-Lite/Class B Receiver with Scaler function (70m)
More>>>
ATEN HDMI HDBaseT-Lite/Class B Receiver with Scaler function (70m):
The official description of ATEN HDMI HDBaseT-Lite/Class B Receiver with Scaler function (70m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VE805R HDMI HDBaseT-Lite Receiver with Scaler can be combined with ATEN HDMI HDBaseT products to extend your HDMI display up to 60 m from your HDMI source device using a single Cat 5e/6a cable.
1x VE805R HDMI HDBaseT-Lite Receiver with Scaler
1x 0AD6-1F05-26EG Power Adapter
1x 2XRT-0003G IR Transmitter
1x 2XRT-0004G IR Receiver
1x Terminal Block
1x User Instructions

Short summary description ATEN HDMI HDBaseT-Lite/Class B Receiver with Scaler function (70m):
This short summary of the ATEN HDMI HDBaseT-Lite/Class B Receiver with Scaler function (70m) data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN HDMI HDBaseT-Lite/Class B Receiver with Scaler function (70m), 1920 x 1080 pixels, AV receiver, 60 m, Black, HDCP

Long summary description ATEN HDMI HDBaseT-Lite/Class B Receiver with Scaler function (70m):
This is an auto-generated long summary of ATEN HDMI HDBaseT-Lite/Class B Receiver with Scaler function (70m) based on the first three specs of the first five spec groups.

ATEN HDMI HDBaseT-Lite/Class B Receiver with Scaler function (70m). Type: AV receiver, Maximum resolution: 1920 x 1080 pixels, Cable types supported: Cat5e, Cat6, Cat6a. Operating voltage: 5 V, Power consumption (typical): 9.5 W. Width: 169.2 mm, Depth: 177.4 mm, Height: 42 mm. Package width: 98 mm, Package depth: 325 mm, Package height: 210 mm. Master (outer) case width: 342 mm, Master (outer) case length: 512 mm, Master (outer) case height: 232 mm

Features
Type *
AV receiver
Maximum resolution *
1920 x 1080 pixels
Cable types supported
Cat5e, Cat6, Cat6a
Maximum transfer distance
60 m
Supported video modes
1080p
On/off switch
Yes
Class
B
HDCP
Yes
Material
Metal
Wall mountable
Yes
Impedance
100 Ω
HDCP version
1.4
Product colour
Black
Ports & interfaces
RJ-45 input ports
1
Number of HDMI outputs
1
HDMI version
1.4
RS-232 input ports
1
Remote (IR) input
1
DC-in jack
Yes
Power
Operating voltage
5 V
Power consumption (typical)
9.5 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
169.2 mm
Depth
177.4 mm
Height
42 mm
Weight
1.05 kg
Packaging data
Package width
98 mm
Package depth
325 mm
Package height
210 mm
Package weight
1.24 kg
Logistics data
Master (outer) case width
342 mm
Master (outer) case length
512 mm
Master (outer) case height
232 mm
Master (outer) case gross weight
6.85 kg
Master (outer) case net weight
5.25 kg
Products per master (outer) case
5 pc(s)
Brand Image Product code Product Stock Price from
ATEN VE801T-AT-G AV extender AV transmitter Black ATEN VE801T-AT-G AV extender AV transmitter Black
(show image)
VE801T-AT-G VE801T-AT-G 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE801R-AT-G AV extender AV receiver Black ATEN VE801R-AT-G AV extender AV receiver Black
(show image)
VE801R-AT-G VE801R-AT-G 0.00
(excl. VAT)
0 (incl. VAT)
ATEN HDMI HDBaseT Small Factor Transmitter ATEN HDMI HDBaseT Small Factor Transmitter
(show image)
VE811T-AT-G HDMI HDBaseT Small Factor Transmitter 0.00
(excl. VAT)
0 (incl. VAT)
ATEN HDMI HDBaseT Small Factor Extender ATEN HDMI HDBaseT Small Factor Extender
(show image)
VE811-AT-G HDMI HDBaseT Small Factor Extender 0.00
(excl. VAT)
0 (incl. VAT)
ATEN HDMI HDBaseT Samll Factor Receiver ATEN HDMI HDBaseT Samll Factor Receiver
(show image)
VE811R-AT-G HDMI HDBaseT Samll Factor Receiver 0.00
(excl. VAT)
0 (incl. VAT)
ATEN USB & HDMI Extender CAT5e/6, USB2.0 Full Speed (12Mbit/s) 1080P (40m) / 1080i (60m) ATEN USB & HDMI Extender CAT5e/6, USB2.0 Full Speed (12Mbit/s) 1080P (40m) / 1080i (60m)
(show image)
VE803-AT-G USB & HDMI Extender CAT5e/6, USB2.0 Full Speed (12Mbit/s) 1080P (40m) / 1080i (60m) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN Wireless HDMI Extender, (30m), Full HD 1080P on 2 Screens ATEN Wireless HDMI Extender, (30m), Full HD 1080P on 2 Screens
(show image)
VE809-ATA-G Wireless HDMI Extender, (30m), Full HD 1080P on 2 Screens 0.00
(excl. VAT)
0 (incl. VAT)
ATEN HDMI Over Cat5e/6 Audio/Video Extender (60m) ATEN HDMI Over Cat5e/6 Audio/Video Extender (60m)
(show image)
VE800A-AT-G HDMI Over Cat5e/6 Audio/Video Extender (60m) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN HDMI Extender (T+R) over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B) ATEN HDMI Extender (T+R) over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B)
(show image)
VE801-AT-G HDMI Extender (T+R) over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN HDMI/Audio Over Cat5 Extender with MK ATEN HDMI/Audio Over Cat5 Extender with MK
(show image)
VE807-AT-G HDMI/Audio Over Cat5 Extender with MK 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
México 1 distributor(s)