location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB to Ethernet Adapter, USB 3.0 to 10/100/1000 Gigabit Ethernet LAN Converter for Laptops, 11.8in/30cm Attached Cable, USB to RJ45 Adapter, NIC Adapter, USB Network Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB to Ethernet Adapter, USB 3.0 to 10/100/1000 Gigabit Ethernet LAN Converter for Laptops, 11.8in/30cm Attached Cable, USB to RJ45 Adapter, NIC Adapter, USB Network Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB31000S2H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030862400 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:34:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com USB31000S2H user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com USB to Ethernet Adapter, USB 3.0 to 10/100/1000 Gigabit Ethernet LAN Converter for Laptops, 11.8in/30cm Attached Cable, USB to RJ45 Adapter, NIC Adapter, USB Network Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ADDED CONNECTIVITY: The USB to RJ45 adapter adds an RJ45 port to your computer allowing connections up to Gigabit Ethernet speeds. The USB-A interface is backward compatible with previous USB generations, and a wide range of devices
  • - USB NETWORK ADAPTER: This adapter offers compatibility with 10/100/1000 Mbps networks, major OS support for Windows, macOS, and Linux, clear diagnostic LEDs, and durable construction, all in a small and lightweight package
  • - OS COMPATIBILITY: This Ethernet adapter for laptop offers plug and play connectivity and is widely supported by Windows versions 7/8/10/Server, macOS 10.14/10.15/11.0/12.0, Linux distributions with kernel 4.11 to 5.9.16 LTS, and ChromeOS
  • - MINIMALIST DESIGN: The USB LAN adapter has a built-in 11.8in/300mm cable giving you additional reach and is conveniently self-powered via the USB port. This is a design that blends with most equipment and is compact to carry around
  • - SPECIFICATIONS: 1x USB 3.0/3.2 Gen1 Type-A 5 Gbps Port / 1x RJ45 / 3 Speeds 10/100/1000 Mbps / Realtek RT8153 / 9K Jumbo Frames / VLAN Tagging / Wake on LAN /Energy Efficient Ethernet (EEE) / USB Powered / Backed for 2-years /24x5 Free Lifetime Assistance
Warranty: 2 Years
Long product name StarTech.com USB to Ethernet Adapter, USB 3.0 to 10/100/1000 Gigabit Ethernet LAN Converter for Laptops, 11.8in/30cm Attached Cable, USB to RJ45 Adapter, NIC Adapter, USB Network Adapter :
The long product name of StarTech.com USB to Ethernet Adapter, USB 3.0 to 10/100/1000 Gigabit Ethernet LAN Converter for Laptops, 11.8in/30cm Attached Cable, USB to RJ45 Adapter, NIC Adapter, USB Network Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com USB to Ethernet Adapter, USB 3.0 to 10/100/1000 Gigabit Ethernet LAN Converter for Laptops, 11.8in/30cm Attached Cable, USB to RJ45 Adapter, NIC Adapter, USB Network Adapter (USB31000S2)
More>>>
StarTech.com USB to Ethernet Adapter, USB 3.0 to 10/100/1000 Gigabit Ethernet LAN Converter for Laptops, 11.8in/30cm Attached Cable, USB to RJ45 Adapter, NIC Adapter, USB Network Adapter:
The official description of StarTech.com USB to Ethernet Adapter, USB 3.0 to 10/100/1000 Gigabit Ethernet LAN Converter for Laptops, 11.8in/30cm Attached Cable, USB to RJ45 Adapter, NIC Adapter, USB Network Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB Network Adapter | Gigabit | USB 3.0/3.2 Gen 1 | RJ45Easily add a Gigabit network port to your computer through a USB 3.0/3.2 Gen 1 Type-A port. The RJ45 port supports multiple speeds (10/100/1000 Mbps) and is fully compatible with Cat5, Cat5e, Cat6, and Cat6a cabling. This is an ideal peripheral for newer laptops that don't have an Ethernet port anymore. With backward compatibility, add network capabilities to older computers or replace a non-working Ethernet port.Access Gigabit NetworksThe USB LAN adapter supports up to Gigabit speeds (1000 Mbps) when using a USB 3.2 Gen 1 or higher port. You can share and receive files over a network at a higher speed and stream content while reducing wait times and slowdowns.Native Driver SupportPlug-and-play compatible, simply connect the network adapter into the USB Type-A port on your computer. The adapter's Realtek RTL8153 chipset provides native driver support in Windows, macOS, and Linux. Other features include VLAN tagging, Auto-MDIX, 9K jumbo frames, and full-duplex.Compact and Minimalist DesignThis portable USB Gigabit network adapter is the ideal accessory for laptops: light, portable, and with an unintrusive design. It's powered directly from the USB port making it easy to use when you're on the go. The cable is long enough (11.8 inches / 30 cm) to help with additional reach and flexibility.The USB31000S2 is backed for 2-years by StarTech.com, including free lifetime 24/5 multi-lingual technical assistance.The StarTech.com Advantage

Short summary description StarTech.com USB to Ethernet Adapter, USB 3.0 to 10/100/1000 Gigabit Ethernet LAN Converter for Laptops, 11.8in/30cm Attached Cable, USB to RJ45 Adapter, NIC Adapter, USB Network Adapter:
This short summary of the StarTech.com USB to Ethernet Adapter, USB 3.0 to 10/100/1000 Gigabit Ethernet LAN Converter for Laptops, 11.8in/30cm Attached Cable, USB to RJ45 Adapter, NIC Adapter, USB Network Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB to Ethernet Adapter, USB 3.0 to 10/100/1000 Gigabit Ethernet LAN Converter for Laptops, 11.8in/30cm Attached Cable, USB to RJ45 Adapter, NIC Adapter, USB Network Adapter, Wired, USB, Ethernet, 5000 Mbit/s, Black

Long summary description StarTech.com USB to Ethernet Adapter, USB 3.0 to 10/100/1000 Gigabit Ethernet LAN Converter for Laptops, 11.8in/30cm Attached Cable, USB to RJ45 Adapter, NIC Adapter, USB Network Adapter:
This is an auto-generated long summary of StarTech.com USB to Ethernet Adapter, USB 3.0 to 10/100/1000 Gigabit Ethernet LAN Converter for Laptops, 11.8in/30cm Attached Cable, USB to RJ45 Adapter, NIC Adapter, USB Network Adapter based on the first three specs of the first five spec groups.

StarTech.com USB to Ethernet Adapter, USB 3.0 to 10/100/1000 Gigabit Ethernet LAN Converter for Laptops, 11.8in/30cm Attached Cable, USB to RJ45 Adapter, NIC Adapter, USB Network Adapter. Connectivity technology: Wired, Host interface: USB, Interface: Ethernet. Maximum data transfer rate: 5000 Mbit/s. USB powered. Product colour: Black

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A hub ports quantity
2
Network
Maximum data transfer rate *
5000 Mbit/s
Networking standards *
IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000BaseT(X)
Wake-on-LAN ready
Yes
Auto MDIX IEEE
Yes
Full duplex
Yes
Jumbo frames support
Yes
Jumbo frames
9000
VLAN tagging
Yes
Design
Product colour
Black
Internal *
No
Chipset
Realtek RTL8153
Mean time between failures (MTBF)
637901 h
Power
Power consumption
1092 mA
USB powered
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 11, Windows 11 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows 98SE, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur, Mac OS X 13.0 Ventura
System requirements
Linux operating systems supported
Yes
Other operating systems supported
ChromeOS
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2016, Windows Server 2019
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-10 - 55 °C
Operating relative humidity (H-H)
40 - 50%
Weight & dimensions
Width
37 mm
Depth
255 mm
Height
17 mm
Weight
25.9 g
Packaging data
Package width
128 mm
Package depth
220 mm
Package height
30 mm
Package weight
106 g
Packaging content
Manual
Yes
Technical details
Compliance certificates
CE, RoHS
Logistics data
Harmonized System (HS) code
85176990
Master (outer) case width
355 mm
Master (outer) case length
455 mm
Master (outer) case height
270 mm
Products per master (outer) case
200 pc(s)
Other features
Housing material
Plastic
Flow control support
Yes
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)