location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Tab E SM-T560 8 GB 24.4 cm (9.6") 1.5 GB Wi-Fi 4 (802.11n) Android Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy Tab E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-T560
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-T560NZKA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088028729 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 307677
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:14:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy Tab E SM-T560 8 GB 24.4 cm (9.6") 1.5 GB Wi-Fi 4 (802.11n) Android Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Black
  • - 24.4 cm (9.6") 1200 x 800 pixels TFT
  • - 1.3 GHz
  • - 8 GB Flash Card reader integrated
  • - Single camera 5 MP Front camera 2 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - 5000 mAh
  • - Android
Long product name Samsung Galaxy Tab E SM-T560 8 GB 24.4 cm (9.6") 1.5 GB Wi-Fi 4 (802.11n) Android Black :
The long product name of Samsung Galaxy Tab E SM-T560 8 GB 24.4 cm (9.6") 1.5 GB Wi-Fi 4 (802.11n) Android Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9.6" 1280 x 800 TFT, 1.3 GHz Quad Core, RAM 1.5 GB, MicroSD, Wi-Fi, GPS/Glonass, Bluetooth, 5.0 MP, Android
More>>>
Samsung Galaxy Tab E SM-T560 8 GB 24.4 cm (9.6") 1.5 GB Wi-Fi 4 (802.11n) Android Black:
The official description of Samsung Galaxy Tab E SM-T560 8 GB 24.4 cm (9.6") 1.5 GB Wi-Fi 4 (802.11n) Android Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish, Ergonomic Design

Impeccably portable at just 8.5 mm thick and 495 g, the Galaxy Tab E couples sleek-look design with incredible practicality. Its unique, non-slip fabric-style rear casing provides you with a secure and comfortable grip.

Practical Camera Options

Capture the most unforgettable moments of your everyday life with the Galaxy Tab E’s advanced camera features – including a powerful 5 MP rear camera, as well as easy-to-use one-click photo and video controls. Toggle continuous shot mode by holding down the camera button.

Enhanced Multi-tasking

Maximise your time and productivity with the exciting multi-window feature – allowing you to work on two apps at the same time. Enter a split-screen mode to multitask with ease on a spacious 9.6' display.

Increased Memory Options

Expand your Galaxy Tab E’s capacity and take your favourite films, music and books with you wherever you go. With compatibility for up to 128 GB of micro SD card storage, turn your tablet into a mobile entertainment centre.

Smart Tutor

Having problems getting to grips with the many functions of your new Galaxy Tab E? No need to fret, thanks to the Samsung Smart Tutor app – remote-controlled assistance provided by a team of devoted technical experts.

Child-friendly Functions

Kids Mode provides a wide range of fun, educational apps for your children, along with cute, adorable characters and icons – a boon for younger Tab E users. Monitor your children’s Tab E activities, block unsuitable apps and set time limits for their tablet usage.

Short summary description Samsung Galaxy Tab E SM-T560 8 GB 24.4 cm (9.6") 1.5 GB Wi-Fi 4 (802.11n) Android Black:
This short summary of the Samsung Galaxy Tab E SM-T560 8 GB 24.4 cm (9.6") 1.5 GB Wi-Fi 4 (802.11n) Android Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Tab E SM-T560, 24.4 cm (9.6"), 1200 x 800 pixels, 8 GB, 1.5 GB, Android, Black

Long summary description Samsung Galaxy Tab E SM-T560 8 GB 24.4 cm (9.6") 1.5 GB Wi-Fi 4 (802.11n) Android Black:
This is an auto-generated long summary of Samsung Galaxy Tab E SM-T560 8 GB 24.4 cm (9.6") 1.5 GB Wi-Fi 4 (802.11n) Android Black based on the first three specs of the first five spec groups.

Samsung Galaxy Tab E SM-T560. Display diagonal: 24.4 cm (9.6"), Display resolution: 1200 x 800 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.3 GHz. Internal memory: 1.5 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 490 g. Operating system installed: Android. Product colour: Black

Display
Display diagonal *
24.4 cm (9.6")
Display resolution *
1200 x 800 pixels
Panel type
TFT
Touch technology
Multi-touch
Touchscreen type
Capacitive
Display number of colours
16.78 million colours
Processor
Processor cores
4
Processor frequency *
1.3 GHz
Memory
Internal memory *
1.5 GB
Storage
Internal storage capacity *
8 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
128 GB
Storage media *
Flash
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
5 MP
Auto focus
Yes
Rear camera flash
No
Video recording
Yes
Maximum video resolution
1280 x 720 pixels
Video recording modes
720p
Video capturing speed
30 fps
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Geotagging
Yes
Network
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Near Field Communication (NFC)
No
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Ports & interfaces
Mobile High-Definition Link (MHL)
No
Microphone in
Yes
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Headphone out
Yes
Messaging
E-mail
Yes
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Black
Performance
GLONASS
Yes
GPS (satellite)
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Events reminder, Notes, To-do list
Accelerometer
Yes
Google applications
Google Maps, Google Play, YouTube
Position location *
Yes
Software
Platform *
Android
Operating system installed *
Android
Processor special features
Intel® My WiFi Technology (Intel® MWT)
No
Battery
Battery capacity *
5000 mAh
Continuous video playback time
7 h
Continuous audio playback time
95 h
Browsing time (Wi-Fi)
8 h
Media formats
Audio formats supported
3GA, AAC, AMR, AWB, FLAC, IMY, MIDI, MP3, MP4, MXMF, OGA, OGG, OTA, RTX, WAV, XMF
Video formats supported
3GP, MKV, MP4, WEBM
Weight & dimensions
Width
149.5 mm
Depth
8.5 mm
Height
241.9 mm
Weight
490 g
Packaging content
Keyboard included
No
Manual
Yes
Other features
White balance
Auto
Source Testseek summary Average rating
Reviews
Updated:
2016-11-04 02:25:37
Uk has collected 35 expert reviews for Samsung Galaxy Tab E SM-T560 8 GB 24.4 cm (9.6") 1.5 GB Wi-Fi 4 (802.11n) Android Black and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-04 02:25:37
Originally released in June 2015, the Samsung Galaxy Tab E is getting on a bit now, but this cut-price, big-screened Android tablet is still around and the price is pretty reasonable at around £140. At first glance, it looks like like it’s worth consideri...
Bottom line The Galaxy Tab E might be relatively cheap, but there are simply superior alternatives on the market right now. Amazon's new Fire HD 8 (£89.99 From Amazon ) is much cheaper, has better battery life and offers a better experience for younger users, while t...
40%
notebookcheck.net
Updated:
2016-11-04 02:25:37
Welcome. Samsung's Galaxy Tab E invites users to explore the world of tablets. The brand-new and inexpensive entry-level tablet leaves us with a favorable impression overall, but the lack of power prevents an even better score...
Good inexpensive, good build quality, loud speaker, doesn't get hot...
Bad all-plastic design, one USB port, performance not up to par, only 8 GB of storage...
Bottom line The Samsung Tab E is a well-rounded tablet which - at a price of 180 Euro ($200) - leaves us with an overall favorable impression.The Galaxy Tab E doesn't quite rule the low-price segment, but it is definitely a worthy choice. We do recommend looking at t...
83%
Brand Image Product code Product Stock Price from
Samsung Galaxy Tab 3 Lite 7.0 Marvell 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black Samsung Galaxy Tab 3 Lite 7.0 Marvell 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black
(show image)
SM-T110NYKA 7.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)