Tripp Lite logo

Tripp Lite HDBaseT Class B (HDBaseT-Lite) HDMI over Cat5e/6/6a Extender Receiver, Serial and IR, 4K x 2K UHD/1080p, Up to 230 ft. (70 m)

Data-sheet quality:
created/standardized by Icecat
Product views:
48831
Info modified on:
10 Aug 2024, 09:53:45
Warranty:
1-year limited warranty
Long product name Tripp Lite HDBaseT Class B (HDBaseT-Lite) HDMI over Cat5e/6/6a Extender Receiver, Serial and IR, 4K x 2K UHD/1080p, Up to 230 ft. (70 m):

HDBaseT Class B (HDBaseT-Lite) HDMI over Cat5e/6/6a Extender Receiver, Serial and IR, 4K x 2K UHD/1080p, Up to 230 ft. (70 m)

Tripp Lite HDBaseT Class B (HDBaseT-Lite) HDMI over Cat5e/6/6a Extender Receiver, Serial and IR, 4K x 2K UHD/1080p, Up to 230 ft. (70 m):

Works with a Tripp Lite HDBaseT matrix transmitter to extend uncompressed HDMI video and audio, RS-232 serial and IR remote control signals over a Cat5e/6/6a cable up to 230 ft. to a projector, monitor or television.
- Extends a 3840 x 2160 (4K x 2K) signal up to 130 ft. (40 m)
- Extends a 1080p @ 60 Hz signal up to 230 ft. (70 m)
- Supports 7.1-channel surround sound, DTS-HD and Dolby TrueHD
- Mounts easily to wall, rack or pole
- Plug and play—no software or drivers to install

The BHDBT-R-SI HDBaseT Class B(HDBaseT-Lite) HDMI over Cat5e/6/6a Extender Receiver works in tandem with the Tripp Lite BHDBT-Series matrix transmitter in your HDBaseT Class B installation to extend uncompressed HDMI video and audio, RS-232 serial and IR remote control signals.

Using a single Cat5e/6/6a cable, the BHDBT-R-SI can extend an HD 1920 x 1080(1080p) signal up to 230 feet(70 m) or an Ultra High Definition(UHD) 3840 x 2160(4K x 2K) video signal up to 130 feet(40 m). To further extend and expand your installation, you can insert up to five BHDBT-TR-SI Extender Transceivers between the receiver and transmitter for a total range up to 780 feet(4K x 2K) or 1,380 feet(1080p) with a monitor connected to each transceiver.

You can control RS-232 serial devices, such as touchscreen displays or scanners, at baud rates up to 115 Kbps. The 2-way IR Remote Control feature(@ 39 KHz) lets you control your Blu-ray player using its remote when at the remote monitor and vice versa. The monitor connects to the rear locking HDMI port(ideal for use with Tripp Lite’s P569-006-LOCK High-Speed HDMI cables with locking connectors) that prevents the cable from coming loose or undone, ensuring an intact signal.

The BHDBT-R-SI supports 7.1-channel surround sound, DTS-HD and Dolby TrueHD audio, as well as 3D video, EDID and HDCP. Included mounting hardware lets you attach the receiver to a wall, rack or pole. Sets up quickly with no software to download or install.

Supports the Latest Video and Audio Applications
- Connects to Tripp Lite BHDBT-Series matrix transmitter with a single Cat5e/6/6a cable
- Extends an Ultra High Definition(UHD) 3840 x 2160(4K x 2K) signal up to 130 ft.(40 m)
- Extends a High Definition 1920 x 1080(1080p) @ 60 Hz signal up to 230 ft.(70 m)
- Supports 7.1-channel surround sound, DTS-HD and Dolby TrueHD audio
- Supports 36-bit Deep Color(12 bits per channel), CEC passthrough, 3D video, EDID and HDCP
- Add up to 5 BHDBT-TR-SI Extender Transceivers to further expand the range of your installation up to 780 ft.(4K x 2K) or 1,380 ft.(1080p) with a monitor attached to each transceiver

Allows You to Control Other Devices
- 2-way 39 KHz IR Remote Control functionality lets you control your Blu-ray player with its remote while standing at the remote monitor(and vice versa)
- RS-232 serial port supports 115 Kbps full-duplex baud rates for devices such as scanners and touchscreen monitors

Easy to Set Up and Use
- Plug-and-play engineering—no software or drivers to download and install
- Included mounting hardware lets you install unit on a wall, rack or pole
- Locking HDMI port(ideal for use with Tripp Lite’s P569-006-LOCK HDMI cables) prevents cable from coming loose or disconnected, ensuring an intact signal

TAA-Compliant
Compliant with the Federal Trade Agreements Act(TAA) for GSA Schedule purchases

Short summary description Tripp Lite HDBaseT Class B (HDBaseT-Lite) HDMI over Cat5e/6/6a Extender Receiver, Serial and IR, 4K x 2K UHD/1080p, Up to 230 ft. (70 m):

Tripp Lite HDBaseT Class B (HDBaseT-Lite) HDMI over Cat5e/6/6a Extender Receiver, Serial and IR, 4K x 2K UHD/1080p, Up to 230 ft. (70 m), 3840 x 2160 pixels, AV receiver, 70 m, Black, HDCP

Long summary description Tripp Lite HDBaseT Class B (HDBaseT-Lite) HDMI over Cat5e/6/6a Extender Receiver, Serial and IR, 4K x 2K UHD/1080p, Up to 230 ft. (70 m):

Tripp Lite HDBaseT Class B (HDBaseT-Lite) HDMI over Cat5e/6/6a Extender Receiver, Serial and IR, 4K x 2K UHD/1080p, Up to 230 ft. (70 m). Type: AV receiver, Maximum resolution: 3840 x 2160 pixels, Cable types supported: Cat5e, Cat6, Cat6a. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Operating voltage: 5 V. Dimensions (WxDxH): 114.3 x 63.5 x 27.94 mm, Weight: 249.5 g. Cables included: AC, Audio (3.5mm)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.