location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology 512GB SDXC UHS-I Class 10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
512GB SDXC UHS-I Class 10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDA10/512GB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617242263 show
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103772
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:09:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology 512GB SDXC UHS-I Class 10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 512 GB SDXC Class 10 UHS-I
  • - 90 MB/s
  • - X-speed rating: 300
  • - Black
Warranty: Lifetime
Long product name Kingston Technology 512GB SDXC UHS-I Class 10 :
The long product name of Kingston Technology 512GB SDXC UHS-I Class 10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

512GB SDXC UHS-I Class 10
More>>>
Kingston Technology 512GB SDXC UHS-I Class 10:
The official description of Kingston Technology 512GB SDXC UHS-I Class 10 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Kingston’s Class 10 UHS-I card features UHS-I technology and impressive performance that lets users shoot full 1080p HD video and 3D video — and transfer files faster. The card’s higher sustained write speeds support continuous burst mode and ensure video integrity by reducing stutter. The Class 10 UHS-I card is compatible with SDHC (16GB, 32GB) and SDXC (64GB, 128GB, 256GB) and is backed by a lifetime warranty, free technical support and legendary Kingston® reliability.

- UHS-I technology
- Supports full 1080p HD video and 3D video
- Higher sustained write speeds support continuous burst mode and reduce stutter
- 16GB and 32GB compatible with SDHC
- 64GB, 128GB, 256GB and 512GB compatible with SDXC
- Lifetime warranty, free technical support.

Short summary description Kingston Technology 512GB SDXC UHS-I Class 10:
This short summary of the Kingston Technology 512GB SDXC UHS-I Class 10 data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology 512GB SDXC UHS-I Class 10, 512 GB, SDXC, Class 10, UHS-I, 90 MB/s, 45 MB/s

Long summary description Kingston Technology 512GB SDXC UHS-I Class 10:
This is an auto-generated long summary of Kingston Technology 512GB SDXC UHS-I Class 10 based on the first three specs of the first five spec groups.

Kingston Technology 512GB SDXC UHS-I Class 10. Capacity: 512 GB, Flash card type: SDXC, Flash memory class: Class 10, Internal memory type: UHS-I, Read speed: 90 MB/s, Write speed: 45 MB/s. Product colour: Black

Memory
Capacity *
512 GB
Flash card type *
SDXC
Read speed
90 MB/s
Write speed
45 MB/s
Internal memory type
UHS-I
Flash memory class *
Class 10
X-speed rating
300
Supported file systems
exFAT
Features
Product colour
Black
Write protection switch
Yes
Power
Memory voltage
3.3 V
Operational conditions
Operating temperature (T-T)
-25 - 85 °C
Storage temperature (T-T)
-40 - 85 °C
Weight & dimensions
Width
24 mm
Depth
2.1 mm
Height
32 mm
Packaging data
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:11:45
Uk has collected 8 expert reviews for Kingston Technology 512GB SDXC UHS-I Class 10 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
thessdreview.com
Updated:
2016-11-14 21:11:45
Yes, I took this shot and could never have gotten this result a few weeks back, regardless of how much I tried. This photo shoot resulted in a few hundred shots, each weighing in at 24-27mb apiece. My camera is a Cannon 6D and the lens of choice was a Can...
Bottom line The Kingston Class 10 UHS-1 512GB SDXC Card is a great addition to the avid photographers tool chest. Its high-capacity and value is matched with transfer speed highs of 92MB/s read and 82MB/s write which is well above posted specifications. Not only will...
0%
legitreviews.com
Updated:
2016-11-14 21:11:45
Have you ever run out of memory on your camera, smartphone or tablet at a critical moment or had to delete something you didn't want to in order to free up space? Running our of storage space is pretty common these days and with most cameras being able to...
0%
Brand Image Product code Product Stock Price from
Kingston Technology SDA10/256GB memory card SDXC Flash Class 10 Kingston Technology SDA10/256GB memory card SDXC Flash Class 10
(show image)
SDA10/256GB SDA10/256GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology SDHC/SDXC Class 10 UHS-I 128GB Kingston Technology SDHC/SDXC Class 10 UHS-I 128GB
(show image)
SDA10/128GB SDHC/SDXC Class 10 UHS-I 128GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology SDHC/SDXC Class 10 UHS-I 64GB Kingston Technology SDHC/SDXC Class 10 UHS-I 64GB
(show image)
SDA10/64GB SDHC/SDXC Class 10 UHS-I 64GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology SDA10/32GB memory card SDHC UHS Class 10 Kingston Technology SDA10/32GB memory card SDHC UHS Class 10
(show image)
SDA10/32GB SDA10/32GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology SDHC/SDXC Class 10 UHS-I 16GB Kingston Technology SDHC/SDXC Class 10 UHS-I 16GB
(show image)
SDA10/16GB SDHC/SDXC Class 10 UHS-I 16GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)