location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gigaset SL450A GO Caller ID Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigaset Check ‘Gigaset’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL450A GO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S30852-H2721-B1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250366844541
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Gigaset’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigaset: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27923
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gigaset SL450A GO Caller ID Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desk Black, Silver
  • - Answering machine
  • - 500 entries Short Message Service (SMS)
  • - Caller ID Alarm clock
  • - LCD Built-in display 6.1 cm (2.4")
  • - Lithium-Ion (Li-Ion) Talk time: 12 h Standby time: 200 h
Long product name Gigaset SL450A GO Caller ID Black, Silver :
The long product name of Gigaset SL450A GO Caller ID Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Analog, VoIP, DECT, GAP, Bluetooth, Micro-USB, 2.5 mm, Color Display, 104g
More>>>
Short summary description Gigaset SL450A GO Caller ID Black, Silver:
This short summary of the Gigaset SL450A GO Caller ID Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Gigaset SL450A GO, 500 entries, Caller ID, Short Message Service (SMS), Black, Silver

Long summary description Gigaset SL450A GO Caller ID Black, Silver:
This is an auto-generated long summary of Gigaset SL450A GO Caller ID Black, Silver based on the first three specs of the first five spec groups.

Gigaset SL450A GO. Phonebook capacity: 500 entries. Caller ID. Display diagonal: 6.1 cm (2.4"). Short Message Service (SMS). Product colour: Black, Silver. Number of handsets included: 1

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:07:35
Uk has collected 2 expert reviews for Gigaset SL450A GO Caller ID Black, Silver and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
gadgetspeak.com
Updated:
2016-11-15 01:07:35
Whether offering to “help” with PPI, repairing a computer with a non-existing problem or enquiring about an accident that has never happened, nuisance calls can be both extremely annoying and worrying especially for those of a nervous disposition. Offerin...
76%
Brand Image Product code Product Stock Price from
Gigaset

Gigaset SL400 DECT telephone Black, Silver
(show image)
S30852-H2103-B101 SL400 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)