location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gigaset SL450HX DECT telephone Black, Platinum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigaset Check ‘Gigaset’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL450HX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S30852-H2751-B101 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250366844503
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Gigaset’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigaset: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:09:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gigaset SL450HX DECT telephone Black, Platinum
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DECT telephone Black, Platinum
  • - Maximum indoor range: 50 m Maximum outdoor range: 300 m
  • - 500 entries Short Message Service (SMS)
  • - Alarm clock
  • - TFT Built-in display 6.1 cm (2.4")
  • - Plug and Play
  • - Lithium-Ion (Li-Ion) 750 mAh Talk time: 12 h Standby time: 200 h
More>>>
Short summary description Gigaset SL450HX DECT telephone Black, Platinum:
This short summary of the Gigaset SL450HX DECT telephone Black, Platinum data-sheet is auto-generated and uses the product title and the first six key specs.

Gigaset SL450HX, DECT telephone, 500 entries, Short Message Service (SMS), Black, Platinum

Long summary description Gigaset SL450HX DECT telephone Black, Platinum:
This is an auto-generated long summary of Gigaset SL450HX DECT telephone Black, Platinum based on the first three specs of the first five spec groups.

Gigaset SL450HX. Type: DECT telephone, Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 500 entries. Display diagonal: 6.1 cm (2.4"). Short Message Service (SMS). Product colour: Black, Platinum. Number of handsets included: 1

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 16:38:10
Uk has collected 1 expert review for Gigaset SL450HX DECT telephone Black, Platinum and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Brand Image Product code Product Stock Price from
Gigaset

Gigaset SL400 DECT telephone Black, Silver
(show image)
S30852-H2103-B101 SL400 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)