location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S27E370D LED display 68.6 cm (27") 1920 x 1080 pixels Full HD White, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S27E370D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS27E370DS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086850810
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 240134
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:06:39
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S27E370D LED display 68.6 cm (27") 1920 x 1080 pixels Full HD White, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LED PLS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 4 ms 300 cd/m² 1000:1
  • - 28 W
More>>>
Short summary description Samsung S27E370D LED display 68.6 cm (27") 1920 x 1080 pixels Full HD White, Blue:
This short summary of the Samsung S27E370D LED display 68.6 cm (27") 1920 x 1080 pixels Full HD White, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S27E370D, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 4 ms, White, Blue

Long summary description Samsung S27E370D LED display 68.6 cm (27") 1920 x 1080 pixels Full HD White, Blue:
This is an auto-generated long summary of Samsung S27E370D LED display 68.6 cm (27") 1920 x 1080 pixels Full HD White, Blue based on the first three specs of the first five spec groups.

Samsung S27E370D. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: White, Blue

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
PLS
Touchscreen *
No
Display brightness (peak)
300 cd/m²
Display brightness (typical)
300 cd/m²
Display brightness (min)
250 cd/m²
Response time *
4 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.3114 x 0.3114 mm
Performance
Game mode
Yes
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
White, Blue
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
Headphone out *
Yes
Headphone outputs
1
DC-in jack
Yes
Ergonomics
Cable lock slot *
No
Ergonomics
Tilt angle range
-1 - 20°
Power
Power consumption (typical) *
28 W
Power consumption (standby) *
0.3 W
Annual energy consumption
41 kWh
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
626 mm
Depth (with stand)
196.9 mm
Height (with stand)
461 mm
Weight (with stand)
5.2 kg
Width (without stand)
626 mm
Depth (without stand)
70.8 mm
Height (without stand)
377.2 mm
Weight (without stand)
4.7 kg
Packaging data
Package width
694 mm
Package depth
253 mm
Package height
522 mm
Package weight
7.2 kg
User Guide on CD-ROM
Yes
Packaging content
Stand included
Yes
Cables included
VGA
Quick start guide
Yes
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Heavy metals free
Hg (mercury)
ECO mode
Yes
Samsung Magic Function
MagicBright, MagicUpscale
Active display area (W x H)
597.9 x 336.3 mm
No flickering
Yes
Energy efficiency class (old)
A
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:52:04
Uk has collected 12 expert reviews for Samsung S27E370D LED display 68.6 cm (27") 1920 x 1080 pixels Full HD White, Blue and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Brand Image Product code Product Stock Price from
Samsung C27F390FHU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung C27F390FHU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LC27F390FHU C27F390FHU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C27F591FDU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Silver, White Samsung C27F591FDU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Silver, White
(show image)
LC27F591FDU C27F591FDU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LU28E590DS LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black, Silver Samsung LU28E590DS LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black, Silver
(show image)
LU28E590DS LU28E590DS 0.00
(excl. VAT)
0 (incl. VAT)