location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE X160 2.5G SFP LC 40km network transceiver module Fiber optic 2500 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X160 2.5G SFP LC 40km
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JD086A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8856311608938 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2023 11:50:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name HPE X160 2.5G SFP LC 40km network transceiver module Fiber optic 2500 Mbit/s :
The long product name of HPE X160 2.5G SFP LC 40km network transceiver module Fiber optic 2500 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X160 2.5G SFP LC 40km Transceiver
More>>>
Short summary description HPE X160 2.5G SFP LC 40km network transceiver module Fiber optic 2500 Mbit/s:
This short summary of the HPE X160 2.5G SFP LC 40km network transceiver module Fiber optic 2500 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

HPE X160 2.5G SFP LC 40km, Fiber optic, 2500 Mbit/s, SFP, LC, 9/125 µm, 40000 m

Long summary description HPE X160 2.5G SFP LC 40km network transceiver module Fiber optic 2500 Mbit/s:
This is an auto-generated long summary of HPE X160 2.5G SFP LC 40km network transceiver module Fiber optic 2500 Mbit/s based on the first three specs of the first five spec groups.

HPE X160 2.5G SFP LC 40km. SFP transceiver type: Fiber optic, Maximum data transfer rate: 2500 Mbit/s, Interface type: SFP. Certification: MSA. Width: 13.4 mm, Depth: 56.5 mm, Height: 8.5 mm. Number of products included: 1 pc(s)

Country Distributor
United Kingdom 1 distributor(s)