location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent AV2108-202 KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AV2108-202
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV2108-202 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636430074634 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:26:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Vertiv Avocent AV2108-202 KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U Black
  • - Number of computers controlled: 8
  • - 1600 x 1200 pixels
Warranty: 2 Years
Long product name Vertiv Avocent AV2108-202 KVM switch Rack mounting Black :
The long product name of Vertiv Avocent AV2108-202 KVM switch Rack mounting Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Vertiv Avocent AutoView 1X8 CAT5 analog KVM switch EU
More>>>
Vertiv Avocent AV2108-202 KVM switch Rack mounting Black:
The official description of Vertiv Avocent AV2108-202 KVM switch Rack mounting Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

"Avocent AV 2108 Analog KVM Switch
Built for small datacenters and remote/branch office environments, this analog KVM switch is used to control and access your servers. AutoView KVM switches can be upgraded to enable remote management with the purchase of a Remote Access Key"

Short summary description Vertiv Avocent AV2108-202 KVM switch Rack mounting Black:
This short summary of the Vertiv Avocent AV2108-202 KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Avocent AV2108-202, 1600 x 1200 pixels, Ethernet LAN, Rack mounting, 1U, Black

Long summary description Vertiv Avocent AV2108-202 KVM switch Rack mounting Black:
This is an auto-generated long summary of Vertiv Avocent AV2108-202 KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

Vertiv Avocent AV2108-202. Console ports: USB A, VGA (D-Sub), USB connector type: USB Type-A. Cabling technology: 10/100Base-T(X), Security algorithms: 3DES, AES, DES, SSL/TLS. Maximum resolution: 1600 x 1200 pixels. Product colour: Black, Rack capacity: 1U, Certification: UL, FCC, cUL, ICES, CE, EAC, VCCI, KCC, C-Tick, BSMI. Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 5 A

Ports & interfaces
Number of computers controlled *
8
Console ports *
USB A, VGA (D-Sub)
Console USB ports quantity
4
USB connector type
USB Type-A
USB version
2.0
Audio connections
No
Network
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
1
Cabling technology
10/100Base-T(X)
Security algorithms
3DES, AES, DES, SSL/TLS
Performance
Maximum resolution *
1600 x 1200 pixels
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Black
LED indicators
Yes
Design
Certification
UL, FCC, cUL, ICES, CE, EAC, VCCI, KCC, C-Tick, BSMI
Display
Built-in display *
No
On Screen Display (OSD)
Yes
Power
Input voltage
100-240 V
AC input frequency
50 - 60 Hz
Input current
5 A
External power adapter
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Width
432 mm
Depth
165 mm
Height
43.7 mm
Weight
1.9 kg
Other features
Ports quantity
8