HPE logo

HPE Aruba Networking Aruba 2530-24 Managed L2 Fast Ethernet (10/100) 1U Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139615
Info modified on:
04 Oct 2024, 16:59:36
Warranty:
Lifetime, advance replacement, next business day, phone support, software releases
Long product name HPE Aruba Networking Aruba 2530-24 Managed L2 Fast Ethernet (10/100) 1U Grey:

2530-24 Switch

Short summary description HPE Aruba Networking Aruba 2530-24 Managed L2 Fast Ethernet (10/100) 1U Grey:

HPE Aruba Networking Aruba 2530-24, Managed, L2, Fast Ethernet (10/100), Full duplex, Rack mounting, 1U

Long summary description HPE Aruba Networking Aruba 2530-24 Managed L2 Fast Ethernet (10/100) 1U Grey:

HPE Aruba Networking Aruba 2530-24. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 16000 entries, Switching capacity: 12.8 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Rack mounting, Form factor: 1U

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.