location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu AMILO M widescreen AMILO M-3438G MN80705 M740 1.73 17TFT/512G/60G/DVD MUL DL/XPH Intel® Core™2 Duo T7200 43.2 cm (17") 0.5 GB DDR2-SDRAM 60 GB NVIDIA GeForce Go 6800

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AMILO M widescreen
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMILO M-3438G MN80705 M740 1.73 17TFT/512G/60G/DVD MUL DL/XPH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NDL-177200-002
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu AMILO M widescreen AMILO M-3438G MN80705 M740 1.73 17TFT/512G/60G/DVD MUL DL/XPH Intel® Core™2 Duo T7200 43.2 cm (17") 0.5 GB DDR2-SDRAM 60 GB NVIDIA GeForce Go 6800
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T7200 2 GHz
  • - 43.2 cm (17") 1440 x 900 pixels 16:10
  • - 0.5 GB DDR2-SDRAM
  • - 60 GB
  • - NVIDIA GeForce Go 6800
More>>>
Short summary description Fujitsu AMILO M widescreen AMILO M-3438G MN80705 M740 1.73 17TFT/512G/60G/DVD MUL DL/XPH Intel® Core™2 Duo T7200 43.2 cm (17") 0.5 GB DDR2-SDRAM 60 GB NVIDIA GeForce Go 6800:
This short summary of the Fujitsu AMILO M widescreen AMILO M-3438G MN80705 M740 1.73 17TFT/512G/60G/DVD MUL DL/XPH Intel® Core™2 Duo T7200 43.2 cm (17") 0.5 GB DDR2-SDRAM 60 GB NVIDIA GeForce Go 6800 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu AMILO M widescreen AMILO M-3438G MN80705 M740 1.73 17TFT/512G/60G/DVD MUL DL/XPH, Intel® Core™2 Duo, 2 GHz, 43.2 cm (17"), 1440 x 900 pixels, 0.5 GB, 60 GB

Long summary description Fujitsu AMILO M widescreen AMILO M-3438G MN80705 M740 1.73 17TFT/512G/60G/DVD MUL DL/XPH Intel® Core™2 Duo T7200 43.2 cm (17") 0.5 GB DDR2-SDRAM 60 GB NVIDIA GeForce Go 6800:
This is an auto-generated long summary of Fujitsu AMILO M widescreen AMILO M-3438G MN80705 M740 1.73 17TFT/512G/60G/DVD MUL DL/XPH Intel® Core™2 Duo T7200 43.2 cm (17") 0.5 GB DDR2-SDRAM 60 GB NVIDIA GeForce Go 6800 based on the first three specs of the first five spec groups.

Fujitsu AMILO M widescreen AMILO M-3438G MN80705 M740 1.73 17TFT/512G/60G/DVD MUL DL/XPH. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: NVIDIA GeForce Go 6800. Weight: 4.1 kg

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Display brightness
200 cd/m²
Contrast ratio (typical)
400:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T7200
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
4 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
B2
Thermal Design Power (TDP)
34 W
Tjunction
100 °C
Processor core voltage (AC)
1.0375 - 1.30 V
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
60 GB
Graphics
Discrete graphics card model *
NVIDIA GeForce Go 6800
Discrete graphics card *
Yes
Maximum graphics card memory
0.256 GB
Audio
Audio system
Azalia Codec (7.1 SPDIF)
Number of built-in speakers
2
Network
Networking features
Ethernet/Fast Ethernet/IEEE 802.11b/IEEE 802.11g
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
Yes
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 915PM Express
Keyboard
Pointing device
Touchpad
Software
Bundled software
MS Works 8.0 NL, Power DVD, Nero, Easy Guide On-Line user Documentation, Norton Internet security 2005 (90 dagen), Adobe Acrobat Reader, Photoshop Elements 3.0 NL, Pinnacle Studio 9SE
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27255
Conflict-Free processor
No
Weight & dimensions
Weight *
4.1 kg
Hard drive
Storage drive type
Serial ATA
Other features
Bundled hardware
Protection Bag DVI-I / CRT adapter Remote Control for instant on
Security features
User and supervisor password Kensington Lock support
Infrared data port
No
Dimensions (WxDxH)
408 x 289 x 38.1 mm
Display
LCD
Battery type
8 Cell Lithium-Ion
Wake-on-Ring ready
No
TV-in port
No
Wake-on-LAN ready
No
Compatible operating systems
Microsoft Windows XP Home Edition
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
56K V.92