HPE logo

HPE 20-port Gig-T / 2-port 10GbE SFP+ v2 zl network switch module Gigabit Ethernet

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19347
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Lifetime: Advance hardware replacement for as long as you own the product with next-business-day delivery (available in most countries). Limited 24x7 telephone support is available from HP for the first 3 years; limited electronic and business hours telephone support is available from HP for the entire period; to reach our support centers, refer to /networking/contact-support; for details on the duration of support provided with your product purchase, refer to /networking/summary
Long product name HPE 20-port Gig-T / 2-port 10GbE SFP+ v2 zl network switch module Gigabit Ethernet:

20-port Gig-T / 2-port 10GbE SFP+ v2 zl Module

Short summary description HPE 20-port Gig-T / 2-port 10GbE SFP+ v2 zl network switch module Gigabit Ethernet:

HPE 20-port Gig-T / 2-port 10GbE SFP+ v2 zl, Gigabit Ethernet, 10,100,1000 Mbit/s, 10BASE-T, 100BASE-TX, 1000BASE-T, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, SFP+, 261.6 x 206.5 x 44.5 mm

Long summary description HPE 20-port Gig-T / 2-port 10GbE SFP+ v2 zl network switch module Gigabit Ethernet:

HPE 20-port Gig-T / 2-port 10GbE SFP+ v2 zl. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 10BASE-T, 100BASE-TX, 1000BASE-T. Fiber optic connector: SFP+. Dimensions (WxDxH): 261.6 x 206.5 x 44.5 mm, Weight: 950 g

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.