HPE logo

HPE X132 10G SFP+ LC SR network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49868
Info modified on:
21 Jun 2024, 09:41:29
Warranty:
Lifetime, advance replacement, next business day
Long product name HPE X132 10G SFP+ LC SR network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm:

X132 10G SFP+ LC SR Transceiver

Short summary description HPE X132 10G SFP+ LC SR network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm:

HPE X132 10G SFP+ LC SR, Fiber optic, 10000 Mbit/s, SFP+, LC, SR, 300 m

Long summary description HPE X132 10G SFP+ LC SR network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm:

HPE X132 10G SFP+ LC SR. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Width: 55.7 mm, Depth: 13.8 mm, Height: 11.9 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.